Ceramics / Glass Powder Testing Equipment
from Micromeritics
High Performance in a Compact Footprint. Accurate and precise surface area and porosimetry measurements are essential to the determination of the effectiveness and quality of a wide variety of materials. The Micromeritics ASAP 2020 integrates multiple gas sorption techniques into a single,... [See More]
- Test Media: Adhesives/Sealants; Ceramics; Chemicals; Food / Beverage; Metals; Powders; Catalyst
- Properties Analyzed: Specific Surface Area; Adsorption / Desorption; Porosimetry / Pore Volume
- Methods, Technology & Standards: Gas Sorption Technique
- Mounting / Loading Options: Benchtop or Laboratory
from KPM Analytics
The MCT 460 Series Process Analyzers provide reliable in-process monitoring of moisture and additional constituents in real-time for improved process control, increased yield, maximum production efficiency, and a quick return on investment. [See More]
- Test Media: Adhesives/Sealants; Ceramics; Chemicals; Concrete/Mortar; Food / Beverage; Fuel / Fuel Materials; Paper; Polymers/Organics; Powders; Textiles; Biofuel
- Properties Analyzed: Moisture, Oil/Fat, Resin, protein, Coat Weight, Alcohol, Product Temperature, More
- Methods, Technology & Standards: Near infrared (NIR)
- Mounting / Loading Options: Process Line Mounted for Continuous Monitoring
from Quantachrome Instruments
Water sorption behavior plays an important role in the development and use of many common and advanced materials. Some examples include: Stability of pharmaceutical excipients and drug actives. Drying and storage of grains. Texture and shelf life of food products. PEM fuel cell components. Mortar,... [See More]
- Test Media: Adhesives/Sealants; Ceramics; Concrete/Mortar; Food / Beverage; Powders; Textiles
- Mounting / Loading Options: Benchtop or Laboratory
- Properties Analyzed: Porosimetry / Pore Volume; Absorption / Water Absorption
from Micromeritics
The ASAP 2020 Plus Chemisorption option [ermits you to obtain valuable information about the physical and chemical properties of your catalyst, catalyst support, adsorbents, and other materials. It's unique design provides a high level of system cleanliness to permit low-pressure checmisorption... [See More]
- Test Media: Adhesives/Sealants; Ceramics; Food / Beverage; Fuel / Fuel Materials; Powders; Catalyst
- Properties Analyzed: Specific Surface Area; Adsorption / Desorption; Porosimetry / Pore Volume
- Methods, Technology & Standards: Multiple Gas Sorbtion Techniques
- Mounting / Loading Options: Benchtop or Laboratory
from Quantachrome Instruments
NOVAtouch ™ Series. High Speed Surface Area and Pore Size Analyzer. Introducing the Next Generation of NOVA Analyzers. Now with Advanced Touchscreen and Higher Throughput Capabilities. The NOVAtouch ™ provides the next generation of NOVA analyzer performance and features. It delivers... [See More]
- Test Media: Ceramics; Food / Beverage; Metals; Powders; Soil
- Mounting / Loading Options: Benchtop or Laboratory
- Properties Analyzed: Total Surface Area; Pore Distribution; Adsorption / Desorption; Porosimetry / Pore Volume
- Display & Special Features: PC Interface / Networkable; Video
from Micromeritics
he mercury porosimetry analysis technique is based on the intrusion of mercury into a porous structure under stringently controlled pressures. Besides offering speed, accuracy, and a wide measurement range, mercury porosimetry permits you to calculate numerous sample properties such as pore size... [See More]
- Test Media: Ceramics; Chemicals; Concrete/Mortar; Food / Beverage; Metals; Powders; Catalyst
- Properties Analyzed: Densometry / Pore Size
- Methods, Technology & Standards: Mercury Porosimetry
- Mounting / Loading Options: Benchtop or Laboratory
from Quantachrome Instruments
The Porometer 3G micro is the capillary flow porometer with small-to-medium pore size capability, and customizable flow rate options. The standard pressure capability of up to 100 psi / 7 bar allows for pore size distributions in the range of 0.09 µm up to >90 µm to be measured easily... [See More]
- Test Media: Ceramics; Paper; Powders; Textiles; Membranes, Sintered Metals
- Mounting / Loading Options: Benchtop or Laboratory
- Properties Analyzed: Porosimetry / Pore Volume
- Display & Special Features: SPC Software or Capability
from Micromeritics
The ASAP 2460 Surface Area and Porosity Analyzer incorporates a unique expandable system designed for high-performance and high sample throughput. The base ASAP 2460 is a two-port master control unit. For more throughput, additional two-port units can be connected to the master unit expanding the... [See More]
- Test Media: Adhesives/Sealants; Ceramics; Chemicals; Food / Beverage; Metals; Powders; Catalyst
- Properties Analyzed: Specific Surface Area; Adsorption / Desorption; Porosimetry / Pore Volume
- Methods, Technology & Standards: Gas Sorption Technique
- Mounting / Loading Options: Benchtop or Laboratory
from Micromeritics
Micromeritics' TriStar II PLUS is a state-of-the-art instrument suited for use in both quality control and research .environments. Intended for laboratories that require high throughput and the highest quality data, it contains all the capabilities of the TriStar II with additional hardware and... [See More]
- Test Media: Adhesives/Sealants; Ceramics; Food / Beverage; Powders; Catalyst
- Properties Analyzed: Specific Surface Area; Total Surface Area; Surface Energy / Tension; Adsorption / Desorption; Porosimetry / Pore Volume; Absorption / Water Absorption
- Methods, Technology & Standards: Flowing Gas Method
- Mounting / Loading Options: Benchtop or Laboratory