Food / Drugs Powder Testing Equipment
from Micromeritics
High Performance in a Compact Footprint. Accurate and precise surface area and porosimetry measurements are essential to the determination of the effectiveness and quality of a wide variety of materials. The Micromeritics ASAP 2020 integrates multiple gas sorption techniques into a single,... [See More]
- Test Media: Adhesives/Sealants; Ceramics; Chemicals; Food / Beverage; Metals; Powders; Catalyst
- Properties Analyzed: Specific Surface Area; Adsorption / Desorption; Porosimetry / Pore Volume
- Methods, Technology & Standards: Gas Sorption Technique
- Mounting / Loading Options: Benchtop or Laboratory
from AMETEK Sensors, Test & Calibration
Overview. The system is capable of storing up to 600 test results from a choice of 10 programmable test set-ups. For enhanced performance, the TAPlus can be used with Lloyd Instruments NEXYGENPlus data analysis software . The software contains an extensive library of pre-programmed texture test... [See More]
- Test Media: Food / Beverage; Packaging Materials; Polymers/Organics; Powders
- Display & Special Features: Digital
- Mounting / Loading Options: Benchtop or Laboratory
from KPM Analytics
SRC is a standard method to characterize flour hydration qualities. Since its introduction in 2014, the SRC-CHOPIN has been widely accepted by the industry. The SRC-CHOPIN 2 is the next generation analyzer with improved usability and two newly established standard automated methods: AACC (published... [See More]
- Test Media: Food / Beverage; Powders
- Mounting / Loading Options: Benchtop or Laboratory
- Properties Analyzed: Flour quality assessment for baking and milling industries
- Display & Special Features: Video
from CIQTEK Co., Ltd
EASY-G 1310 is a high-precision gas pycnometer independently developed by CIQTEK, which adopts the gas displacement method. It is favored by users for its high integration, compact size, lightweight, and high-cost performance due to the multi-sample container design. Several breakthrough... [See More]
- Test Media: Chemicals; Food / Beverage; Powders; Soil; Battery Industry, Powder Metallurgy, Granular Sample, Liquids, Coal Sample, Open and Closed Porosity
- Properties Analyzed: Adsorption / Desorption
from Quantachrome Instruments
Water sorption behavior plays an important role in the development and use of many common and advanced materials. Some examples include: Stability of pharmaceutical excipients and drug actives. Drying and storage of grains. Texture and shelf life of food products. PEM fuel cell components. Mortar,... [See More]
- Test Media: Adhesives/Sealants; Ceramics; Concrete/Mortar; Food / Beverage; Powders; Textiles
- Mounting / Loading Options: Benchtop or Laboratory
- Properties Analyzed: Porosimetry / Pore Volume; Absorption / Water Absorption
from Micromeritics
The ASAP 2020 Plus Chemisorption option [ermits you to obtain valuable information about the physical and chemical properties of your catalyst, catalyst support, adsorbents, and other materials. It's unique design provides a high level of system cleanliness to permit low-pressure checmisorption... [See More]
- Test Media: Adhesives/Sealants; Ceramics; Food / Beverage; Fuel / Fuel Materials; Powders; Catalyst
- Properties Analyzed: Specific Surface Area; Adsorption / Desorption; Porosimetry / Pore Volume
- Methods, Technology & Standards: Multiple Gas Sorbtion Techniques
- Mounting / Loading Options: Benchtop or Laboratory
from KPM Analytics
Product Overview. Moisture, Protein, and/or Oil Analysis in 30 Seconds. Trusted by thousands of quality assurance experts around the world, the SpectraStar ™ XT-3 offers accurate and reliable measurements of moisture, protein, and/or oil (fat) for both laboratory and at-line applications in... [See More]
- Test Media: Food / Beverage; Powders
- Properties Analyzed: Typical constituents measured are moisture, protein, fat, sugar and fibers, as well as more difficult parameters such as ash and amino acids.
- Methods, Technology & Standards: Near infrared (NIR)
- Mounting / Loading Options: Benchtop or Laboratory
from Quantachrome Instruments
NOVAtouch ™ Series. High Speed Surface Area and Pore Size Analyzer. Introducing the Next Generation of NOVA Analyzers. Now with Advanced Touchscreen and Higher Throughput Capabilities. The NOVAtouch ™ provides the next generation of NOVA analyzer performance and features. It delivers... [See More]
- Test Media: Ceramics; Food / Beverage; Metals; Powders; Soil
- Mounting / Loading Options: Benchtop or Laboratory
- Properties Analyzed: Total Surface Area; Pore Distribution; Adsorption / Desorption; Porosimetry / Pore Volume
- Display & Special Features: PC Interface / Networkable; Video
from Micromeritics
he mercury porosimetry analysis technique is based on the intrusion of mercury into a porous structure under stringently controlled pressures. Besides offering speed, accuracy, and a wide measurement range, mercury porosimetry permits you to calculate numerous sample properties such as pore size... [See More]
- Test Media: Ceramics; Chemicals; Concrete/Mortar; Food / Beverage; Metals; Powders; Catalyst
- Properties Analyzed: Densometry / Pore Size
- Methods, Technology & Standards: Mercury Porosimetry
- Mounting / Loading Options: Benchtop or Laboratory
from KPM Analytics
High-Precision Transmission & Reflectance NIR Instrument. The Bruins Instruments AgriCheck Plus is designed to measure all kinds of whole grain and oilseeds such as wheat, durum, barley, corn, soybeans, brown rice, milled rice, rough rice, oats, rye, triticale, sorghum, and others. Unlike other... [See More]
- Test Media: Food / Beverage; Lubricants; Powders; Moisture
- Mounting / Loading Options: Benchtop or Laboratory
- Properties Analyzed: Moisture, Oil
- Display & Special Features: Digital; PC Interface / Networkable
from Micromeritics
The ASAP 2460 Surface Area and Porosity Analyzer incorporates a unique expandable system designed for high-performance and high sample throughput. The base ASAP 2460 is a two-port master control unit. For more throughput, additional two-port units can be connected to the master unit expanding the... [See More]
- Test Media: Adhesives/Sealants; Ceramics; Chemicals; Food / Beverage; Metals; Powders; Catalyst
- Properties Analyzed: Specific Surface Area; Adsorption / Desorption; Porosimetry / Pore Volume
- Methods, Technology & Standards: Gas Sorption Technique
- Mounting / Loading Options: Benchtop or Laboratory
from KPM Analytics
The MCT 460 Series Process Analyzers provide reliable in-process monitoring of moisture and additional constituents in real-time for improved process control, increased yield, maximum production efficiency, and a quick return on investment. [See More]
- Test Media: Adhesives/Sealants; Ceramics; Chemicals; Concrete/Mortar; Food / Beverage; Fuel / Fuel Materials; Paper; Polymers/Organics; Powders; Textiles; Biofuel
- Properties Analyzed: Moisture, Oil/Fat, Resin, protein, Coat Weight, Alcohol, Product Temperature, More
- Methods, Technology & Standards: Near infrared (NIR)
- Mounting / Loading Options: Process Line Mounted for Continuous Monitoring
from Micromeritics
Micromeritics' TriStar II PLUS is a state-of-the-art instrument suited for use in both quality control and research .environments. Intended for laboratories that require high throughput and the highest quality data, it contains all the capabilities of the TriStar II with additional hardware and... [See More]
- Test Media: Adhesives/Sealants; Ceramics; Food / Beverage; Powders; Catalyst
- Properties Analyzed: Specific Surface Area; Total Surface Area; Surface Energy / Tension; Adsorption / Desorption; Porosimetry / Pore Volume; Absorption / Water Absorption
- Methods, Technology & Standards: Flowing Gas Method
- Mounting / Loading Options: Benchtop or Laboratory
from KPM Analytics
The MCT 460 Series Process Analyzers provide reliable in-process monitoring of moisture and additional constituents in real-time for improved process control, increased yield, maximum production efficiency, and a quick return on investment. [See More]
- Test Media: Adhesives/Sealants; Food / Beverage; Powders; Food Wash
- Properties Analyzed: Moisture, Oil/Fat, Resin, protein, Coat Weight, Alcohol, Product Temperature, More
- Methods, Technology & Standards: Near infrared (NIR)
- Mounting / Loading Options: Process Line Mounted for Continuous Monitoring