Adhesives / Coatings Powder Testing Equipment

7 Results
Accelerated Surface Area and Porosimetry System -- ASAP® 2020
from Micromeritics

High Performance in a Compact Footprint. Accurate and precise surface area and porosimetry measurements are essential to the determination of the effectiveness and quality of a wide variety of materials. The Micromeritics ASAP 2020 integrates multiple gas sorption techniques into a single,... [See More]

  • Test Media: Adhesives/Sealants; Ceramics; Chemicals; Food / Beverage; Metals; Powders; Catalyst
  • Properties Analyzed: Specific Surface Area; Adsorption / Desorption; Porosimetry / Pore Volume
  • Methods, Technology & Standards: Gas Sorption Technique
  • Mounting / Loading Options: Benchtop or Laboratory
Process Analyzer -- MCT 460
from KPM Analytics

The MCT 460 Series Process Analyzers provide reliable in-process monitoring of moisture and additional constituents in real-time for improved process control, increased yield, maximum production efficiency, and a quick return on investment. [See More]

  • Test Media: Adhesives/Sealants; Ceramics; Chemicals; Concrete/Mortar; Food / Beverage; Fuel / Fuel Materials; Paper; Polymers/Organics; Powders; Textiles; Biofuel
  • Properties Analyzed: Moisture, Oil/Fat, Resin, protein, Coat Weight, Alcohol, Product Temperature, More
  • Methods, Technology & Standards: Near infrared (NIR)
  • Mounting / Loading Options: Process Line Mounted for Continuous Monitoring
Gravimetric Water Sorption Analyzer -- DVS-2
from Quantachrome Instruments

Water sorption behavior plays an important role in the development and use of many common and advanced materials. Some examples include: Stability of pharmaceutical excipients and drug actives. Drying and storage of grains. Texture and shelf life of food products. PEM fuel cell components. Mortar,... [See More]

  • Test Media: Adhesives/Sealants; Ceramics; Concrete/Mortar; Food / Beverage; Powders; Textiles
  • Mounting / Loading Options: Benchtop or Laboratory
  • Properties Analyzed: Porosimetry / Pore Volume; Absorption / Water Absorption
Chemisorption/Physisorption, Accelerated Surface Area and Porosimetry System -- ASAP® 2020 Plus
from Micromeritics

The ASAP 2020 Plus Chemisorption option [ermits you to obtain valuable information about the physical and chemical properties of your catalyst, catalyst support, adsorbents, and other materials. It's unique design provides a high level of system cleanliness to permit low-pressure checmisorption... [See More]

  • Test Media: Adhesives/Sealants; Ceramics; Food / Beverage; Fuel / Fuel Materials; Powders; Catalyst
  • Properties Analyzed: Specific Surface Area; Adsorption / Desorption; Porosimetry / Pore Volume
  • Methods, Technology & Standards: Multiple Gas Sorbtion Techniques
  • Mounting / Loading Options: Benchtop or Laboratory
Process Analyzer -- MCT 466-SF
from KPM Analytics

The MCT 460 Series Process Analyzers provide reliable in-process monitoring of moisture and additional constituents in real-time for improved process control, increased yield, maximum production efficiency, and a quick return on investment. [See More]

  • Test Media: Adhesives/Sealants; Food / Beverage; Powders; Food Wash
  • Properties Analyzed: Moisture, Oil/Fat, Resin, protein, Coat Weight, Alcohol, Product Temperature, More
  • Methods, Technology & Standards: Near infrared (NIR)
  • Mounting / Loading Options: Process Line Mounted for Continuous Monitoring
Surface Area and Porosity Analyzer -- ASAP® 2460
from Micromeritics

The ASAP 2460 Surface Area and Porosity Analyzer incorporates a unique expandable system designed for high-performance and high sample throughput. The base ASAP 2460 is a two-port master control unit. For more throughput, additional two-port units can be connected to the master unit expanding the... [See More]

  • Test Media: Adhesives/Sealants; Ceramics; Chemicals; Food / Beverage; Metals; Powders; Catalyst
  • Properties Analyzed: Specific Surface Area; Adsorption / Desorption; Porosimetry / Pore Volume
  • Methods, Technology & Standards: Gas Sorption Technique
  • Mounting / Loading Options: Benchtop or Laboratory
TriStar II Plus Surface Area and Porosity Analyzer
from Micromeritics

Micromeritics' TriStar II PLUS is a state-of-the-art instrument suited for use in both quality control and research .environments. Intended for laboratories that require high throughput and the highest quality data, it contains all the capabilities of the TriStar II with additional hardware and... [See More]

  • Test Media: Adhesives/Sealants; Ceramics; Food / Beverage; Powders; Catalyst
  • Properties Analyzed: Specific Surface Area; Total Surface Area; Surface Energy / Tension; Adsorption / Desorption; Porosimetry / Pore Volume; Absorption / Water Absorption
  • Methods, Technology & Standards: Flowing Gas Method
  • Mounting / Loading Options: Benchtop or Laboratory