Density - Loose Packed / Aerated Powder Testing Equipment
2 Results
Dynamic Void Volume Analyzer -- DVVA II
from Micromeritics
from Micromeritics
The DVVA ® II is a state-of-the-art dynamic void volume analyzer capable of measuring the compressed void volume and density of carbon black powders and with exceptional precision and ac curacy. This instrument can be used to predict the optimal polymer/carbon black ratios in... [See More]
- Properties Analyzed: Void Volume; Density - Loose Packed (LPD)
- Test Media: Powders
- Methods, Technology & Standards: High Pressure Compaction
- Mounting / Loading Options: Benchtop or Laboratory
Powder Flow Tester -- PFT
from AMETEK Brookfield
from AMETEK Brookfield
The Brookfield PFT Powder Flow Tester delivers quick and easy analysis of powder flow behavior in industrial processing equipment. It is ideal for manufacturers who process powders daily and want to minimize or eliminate downtime and expense that can occur when hoppers discharge erratically or fail... [See More]
- Properties Analyzed: Cohesion / Internal Friction; Friction; Flowability / Workability; Density - Loose Packed (LPD)
- Test Media: Powders
- Methods, Technology & Standards: Choice of test options: flow function, time consolidation test with flow function, and wall friction
- Mounting / Loading Options: Benchtop or Laboratory