Textiles Powder Testing Equipment
from Quantachrome Instruments
Water sorption behavior plays an important role in the development and use of many common and advanced materials. Some examples include: Stability of pharmaceutical excipients and drug actives. Drying and storage of grains. Texture and shelf life of food products. PEM fuel cell components. Mortar,... [See More]
- Test Media: Adhesives/Sealants; Ceramics; Concrete/Mortar; Food / Beverage; Powders; Textiles
- Mounting / Loading Options: Benchtop or Laboratory
- Properties Analyzed: Porosimetry / Pore Volume; Absorption / Water Absorption
from KPM Analytics
The MCT 460 Series Process Analyzers provide reliable in-process monitoring of moisture and additional constituents in real-time for improved process control, increased yield, maximum production efficiency, and a quick return on investment. [See More]
- Test Media: Adhesives/Sealants; Ceramics; Chemicals; Concrete/Mortar; Food / Beverage; Fuel / Fuel Materials; Paper; Polymers/Organics; Powders; Textiles; Biofuel
- Properties Analyzed: Moisture, Oil/Fat, Resin, protein, Coat Weight, Alcohol, Product Temperature, More
- Methods, Technology & Standards: Near infrared (NIR)
- Mounting / Loading Options: Process Line Mounted for Continuous Monitoring
from Quantachrome Instruments
The Porometer 3G micro is the capillary flow porometer with small-to-medium pore size capability, and customizable flow rate options. The standard pressure capability of up to 100 psi / 7 bar allows for pore size distributions in the range of 0.09 µm up to >90 µm to be measured easily... [See More]
- Test Media: Ceramics; Paper; Powders; Textiles; Membranes, Sintered Metals
- Mounting / Loading Options: Benchtop or Laboratory
- Properties Analyzed: Porosimetry / Pore Volume
- Display & Special Features: SPC Software or Capability
from KPM Analytics
The MCT 460 Series Process Analyzers provide reliable in-process monitoring of moisture and additional constituents in real-time for improved process control, increased yield, maximum production efficiency, and a quick return on investment. [See More]
- Test Media: Food / Beverage; Powders; Textiles; Food Wash
- Properties Analyzed: Moisture, Oil/Fat, Resin, protein, Coat Weight, Alcohol, Product Temperature, More
- Methods, Technology & Standards: Near infrared (NIR)
- Mounting / Loading Options: Process Line Mounted for Continuous Monitoring