Jet / Fluid Energy Mill Grinding Mills and Pulverizers
from Jet Pulverizer Company (The)
Laboratory mills are recommended for process and product development work. Laboratories are able to process just a few grams of a compound in the 1-in. jet mill, the smallest of its kind. The more common, 2-in. and 4-in. jet mills are the true workhorses of the laboratory applications. These mills... [See More]
- Type: Jet mill
- Feed: Dry solids
- Scale: Lab
- Mill Size / Feed Opening: 2-in and 4-in
from NETZSCH Premier Technologies LLC
CGS Fluidized Bed Jet Mill. Hard and/or temperature sensitive product? - No Problem!!. General. This innovative air jet mill is capable of fine grinding all kinds of dry products with virtually no contamination. Through this specialized milling concept, product grinding is entirely autogenous. Gas... [See More]
- Type: Jet mill
- Scale: Lab; Production
- Applications: Chemicals; Food processing; Metal or smelting; Ceramics or abrasives; Foundry sand or shell recovery; Ore and mineral processing; Paints, adhesives, pigment milling & dispersion; Wood, pulp or paper products; Other; Battery Materials
- Feed: Dry solids; Continuous; Batch
from Jet Pulverizer Company (The)
Pilot scale jet mills, typically in sizes from 8-in. to 12-in., bridge the gap between lab and production size mills. Pilot mills can be used indefinitely for light production demands until a process is completed, validated, and ready for a major scale up commitment. Pilot mills are often used in... [See More]
- Type: Jet mill
- Feed: Dry solids
- Scale: Lab
- Mill Size / Feed Opening: 15-in to 42-in
from NETZSCH Premier Technologies LLC
ConJet ® High-Density Bed Jet Mill. Efficient Air Jet Milling with controlled maximum particle size. General. The ConJet ® High Density Bed Jet Mill combines a spiral jet mill with an integrated classifier wheel. This combination allows the ConJet ® to produce materials with the highest... [See More]
- Type: Jet mill
- Scale: Lab; Production
- Applications: Chemicals; Metal or smelting; Ceramics or abrasives; Foundry sand or shell recovery; Ore and mineral processing; Paints, adhesives, pigment milling & dispersion
- Feed: Dry solids; Continuous
from Jet Pulverizer Company (The)
Production mills are available in 7 sizes ranging from 15-in. to 42-in. and are available in a number of metal alloys. Ceramic linings are most common but all sizes can be fully ceramic lined for greatest wear resistance. Not only do these mills produce at high rates, they are able to input larger... [See More]
- Type: Jet mill
- Feed: Dry solids
- Scale: Production
- Mill Size / Feed Opening: 8-in to 12-in
from NETZSCH Premier Technologies LLC
s-Jet ® Steam Jet Mill. Dry Grinding in the Submicron Range. General. This innovative steam jet mill is capable of fine grinding all kinds of dry products with any hardness and virtually no contamination. Through this specialized milling concept, product grinding is entirely autogenous. Steam... [See More]
- Type: Jet mill
- Scale: Lab; Production
- Applications: Metal or smelting; Ceramics or abrasives; Ore and mineral processing; Paints, adhesives, pigment milling & dispersion; Other; Battery Materials, Nano Applications
- Feed: Dry solids; Continuous; Batch