Ball / Media Mill Grinding Mills and Pulverizers

20 Results
Ball Mill -- Mini-Mill PULVERISETTE 23
from Fritsch GmbH - Milling and Sizing

For fine comminution of minimal quantities of dry laboratory samples or solids in suspensions. For mixing and homogenisation of emulsions. Input quantity up to 5 ml. Areas of application. Well suited for sample preparation, such as in chemical analysis, chromatography, mass spectrography or x-ray... [See More]

  • Type: Ball or media mill
  • Scale: Lab
  • Applications: Chemicals; Food processing; Construction materials such cement, asphalt, gravel, glass; Power production applications such as coal milling; Ceramics or abrasives; Foundry sand or shell recovery; Ore and mineral processing; Paints, adhesives, pigment milling & dispersion; Sanitary
  • Feed: Dry solids; Solids-liquids - pastes, slurries or moist solids; Batch
Supermill PLUS
from Custom Milling & Consulting, Inc.

CMC Supermill PLUS – horizontal media mill is the latest adaptation of a proven design that dates back to the late 1970 ’s. The need for finer particle size reduction and higher quality dispersions has created many challenges for today ’s manufacturer. CMC has met those challenges... [See More]

  • Type: Ball or media mill
  • Additional Features: Fixed; DustTight (optional feature); ExplosionProof (optional feature)
  • Operation: Ultra-fine operation producing products less than 325 mesh; Operation that mixes solids in a liquid
Agitator Bead Mill Wet Grinding Systems -- Neos
from NETZSCH Premier Technologies LLC

Grinding System Neos. Performance and Efficiency - more than a step ahead!. General. The agitator cooling with the newly-developed Neos grinding system stands for maximum performance, product quality and efficiency. Coupled with the reliable use of extremely small grinding media, you can achieve... [See More]

  • Type: Ball or media mill; Pin or universal mills
  • Scale: Production
  • Applications: Chemicals; Paints, adhesives, pigment milling & dispersion; Other; Battery Materials
  • Feed: Solids-liquids - pastes, slurries or moist solids; Continuous; Batch
Altern Mill 1 Liter -- Batch Mill
from Jaygo, Inc.

The Altern Mill is uniquely designed, offering a patented grinding chamber and disperser/mill combination for "Super-Fine" grinding. This allows for simple cleaning between formulations, saving time and money. The Mill can be fabricated in stainless steel or special steel alloys. Superior technology... [See More]

  • Type: Ball or media mill
  • Scale: Lab
  • Applications: Foundry sand or shell recovery; Paints, adhesives, pigment milling & dispersion; Sanitary (optional feature)
  • Feed: Solids-liquids - pastes, slurries or moist solids; Batch
Ball Mill -- Vibratory Micro Mill PULVERISETTE 0
from Fritsch GmbH - Milling and Sizing

For fine comminution of dry laboratory samples or solids in suspension. For homogenisation of emulsions or pastes. The Vibratory Micro Mill PULVERISETTE 0 is recommended for sample preparation of RoHS tests (Restriction of Hazardous Substances). Method of operation. The FRITSCH Vibratory Micro Mill... [See More]

  • Type: Ball or media mill; Impact mills, crushers or breakers
  • Scale: Lab
  • Applications: Chemicals; Food processing; Metal or smelting; Construction materials such cement, asphalt, gravel, glass; Power production applications such as coal milling; Ceramics or abrasives; Foundry sand or shell recovery; Ore and mineral processing; Paints, adhesives, pigment milling & dispersion; Waste processing or recycling; Sanitary
  • Feed: Dry solids; Solids-liquids - pastes, slurries or moist solids; Batch
Three Roll Mill -- EXAKT 50
from Custom Milling & Consulting, Inc.

The EXAKT 50 is the workhorse in any product development lab. Its compact size and compact price make it ideal for dispersing small amounts of pigment or chemicals in inks, pastes, thick films, cosmetics, pharmaceutical products and many more applications. The EXAKT 50 is available with the... [See More]

  • Type: Ball or media mill
  • Scale: Lab; Production
  • Applications: Other; Colors, Cosmetics, Electronics
  • Feed: Dry solids; Solids-liquids - pastes, slurries or moist solids; Continuous; Batch
Agitator Bead Mill Wet Grinding Systems -- Zeta
from NETZSCH Premier Technologies LLC

Grinding System Zeta ®. The Grinding System for Circulation and Multi-Pass Operation. Suitable for a wide variety of every viscosity and almost any product, with this technology you will achieve the highest product qualities and finenesses into the nanometer range using a wide variety of... [See More]

  • Type: Ball or media mill; Pin or universal mills
  • Scale: Production
  • Applications: Chemicals; Ceramics or abrasives; Ore and mineral processing; Paints, adhesives, pigment milling & dispersion; Other; Battery Materials, Nano Applications
  • Feed: Solids-liquids - pastes, slurries or moist solids; Continuous; Batch
Planetary Mill -- Planetary Micro Mill PULVERISETTE 7 Classic Line
from Fritsch GmbH - Milling and Sizing

For the finest comminution of hard to soft grinding material, dry or in suspension, down to colloidal fineness. For mixing and perfect homogenising of emulsions and pastes. Maximum sample quantity: 40 ml. Areas of application. Chemistry, biology, pharmacology and pharmaceutical research, medicine,... [See More]

  • Type: Ball or media mill
  • Scale: Lab
  • Applications: Chemicals; Food processing; Metal or smelting; Construction materials such cement, asphalt, gravel, glass; Power production applications such as coal milling; Ceramics or abrasives; Foundry sand or shell recovery; Ore and mineral processing; Paints, adhesives, pigment milling & dispersion; Sanitary
  • Feed: Dry solids; Solids-liquids - pastes, slurries or moist solids; Batch
Three Roll Mill -- EXAKT 80
from Custom Milling & Consulting, Inc.

A larger and more substantial machine than the EXAKT 50, the EXAKT 80 & 120 provide greater production capacity. The larger diameter rollers also provide more shear force during processing. And, since more force can generate more heat in the product, the EXAKT 80 & 120 are available with an... [See More]

  • Type: Ball or media mill
  • Scale: Lab; Production
  • Applications: Other; Colors, Cosmetics, Electronics
  • Feed: Dry solids; Solids-liquids - pastes, slurries or moist solids; Continuous; Batch
Agitator Bead Mill Wet Grinding Systems with Disk Agitator -- Discus
from NETZSCH Premier Technologies LLC

Grinding System Discus. The NETZSCH Discus system is the quantum leap in disk grinding technology. The further optimized Discus disk agitator combined with the NETZSCH DCC ® separation system guarantees you extremely high throughput rates with significantly narrowed well time distributions and... [See More]

  • Type: Ball or media mill; Disk attrition mill
  • Scale: Production
  • Applications: Chemicals; Food processing; Ceramics or abrasives; Ore and mineral processing; Paints, adhesives, pigment milling & dispersion
  • Feed: Solids-liquids - pastes, slurries or moist solids; Continuous; Batch
Planetary Mill -- Planetary Micro Mill PULVERISETTE 7 Premium Line
from Fritsch GmbH - Milling and Sizing

As an extension to the existing classic line of Planetary Mills, FRITSCH now offers for the first time a premium line generation. Previously unachieved rotation speeds are now possible, yielding ultra-fine grinding results down to the nano range. FASTER, SIMPLER AND SAFER THAN EVER - The... [See More]

  • Type: Ball or media mill
  • Scale: Lab
  • Applications: Chemicals; Food processing; Metal or smelting; Construction materials such cement, asphalt, gravel, glass; Power production applications such as coal milling; Ceramics or abrasives; Foundry sand or shell recovery; Ore and mineral processing; Paints, adhesives, pigment milling & dispersion; Sanitary
  • Feed: Dry solids; Solids-liquids - pastes, slurries or moist solids; Batch
Three Roll Mill -- EXAKT 80 E
from Custom Milling & Consulting, Inc.

The new EXAKT E Series combines the flexible technologies of production mills with state-of-the-art control and programming. All in a compact size, ideal for lab or pilot plant. EXAKT introduces its latest development in laboratory dispersion equipment. A unique, feature-rich, electronically... [See More]

  • Type: Ball or media mill
  • Scale: Lab; Production
  • Applications: Other; Colors, Cosmetics, Electronics
  • Feed: Dry solids; Solids-liquids - pastes, slurries or moist solids; Continuous; Batch
Agitator Bead Mills, Dry Grinding -- SpheRho
from NETZSCH Premier Technologies LLC

NETZSCH SpheRho ®. The Agitator Bead Mill for finest Dry-Grinding. General. For the dry grinding of mineral and ceramic raw materials the agitator bead mill NETZSCH SpheRho ® impresses with very high product fineness and high throughput rates with low specific energy consumption. For... [See More]

  • Type: Ball or media mill
  • Scale: Production
  • Applications: Metal or smelting; Power production applications such as coal milling; Ceramics or abrasives; Ore and mineral processing; Paints, adhesives, pigment milling & dispersion
  • Feed: Dry solids; Continuous
Planetary Mill -- Planetary Mill PULVERISETTE 5 Classic Line
from Fritsch GmbH - Milling and Sizing

For the finest rapid, batch-wise comminution of hard to soft grinding materials, dry or in suspension, down to colloidal fineness. For mixing and perfect homogenising of emulsions and pastes. Maximum sample quantity: 450 ml. Areas of application. Geology, chemistry, mineralogy, ceramics industry,... [See More]

  • Type: Ball or media mill
  • Scale: Lab
  • Applications: Chemicals; Food processing; Metal or smelting; Construction materials such cement, asphalt, gravel, glass; Power production applications such as coal milling; Ceramics or abrasives; Foundry sand or shell recovery; Ore and mineral processing; Paints, adhesives, pigment milling & dispersion; Sanitary
  • Feed: Dry solids; Solids-liquids - pastes, slurries or moist solids; Batch
Three Roll Mill -- EXAKT 80 S
from Custom Milling & Consulting, Inc.

The "S" Series Three Roll Mills are feature rich and provide performance that meets or exceeds that of much larger production models. The unique tensioning system of the "S" Series minimizes the free play in the roller ball bearings insuring a more constant gap and ultimately a finer, more uniform... [See More]

  • Type: Ball or media mill
  • Scale: Lab; Production
  • Applications: Other; Colors, Cosmetics, Electronics
  • Feed: Dry solids; Solids-liquids - pastes, slurries or moist solids; Continuous; Batch
Agitator Bead Mills, Wet Grinding -- Alpha
from NETZSCH Premier Technologies LLC

NETZSCH Alpha ®. The next Generation of Agitator Bead Mills. General. Fresh creative standards were also set for the new Alpha ® from the very beginning and a new expression of form was used that distinctly communicates the innovative strength of NETZSCH in the design as well. In place of... [See More]

  • Type: Ball or media mill; Disk attrition mill; Pin or universal mills
  • Scale: Production
  • Applications: Chemicals; Food processing; Ceramics or abrasives; Ore and mineral processing; Paints, adhesives, pigment milling & dispersion; Other; Battery Materials, Nano Applications
  • Feed: Solids-liquids - pastes, slurries or moist solids; Continuous; Batch
Planetary Mill -- Planetary Mill PULVERISETTE 5 Classic Line
from Fritsch GmbH - Milling and Sizing

For the finest rapid, batch-wise comminution of hard to soft grinding material, dry or in suspension, down to colloidal fineness. For mixing and perfect homogenising of emulsions and pastes. Maximum sample quantity: 900 ml. Areas of application. Geology, chemistry, mineralogy, ceramics industry,... [See More]

  • Type: Ball or media mill
  • Scale: Lab
  • Applications: Chemicals; Food processing; Metal or smelting; Construction materials such cement, asphalt, gravel, glass; Power production applications such as coal milling; Ceramics or abrasives; Foundry sand or shell recovery; Ore and mineral processing; Paints, adhesives, pigment milling & dispersion; Sanitary
  • Feed: Dry solids; Solids-liquids - pastes, slurries or moist solids; Batch
Agitator Bead Mills, Wet Grinding -- IsaMill
from NETZSCH Premier Technologies LLC

IsaMill. Largest Agitator Bead Mill in the World. General. The patented IsaMill is a transformation in grinding technology based on high intensity stirred milling. The IsaMill was developed for fine grained orebodies that needed a step change in processing efficiency to be economic. The IsaMill... [See More]

  • Type: Ball or media mill; Disk attrition mill
  • Scale: Production
  • Applications: Metal or smelting; Ore and mineral processing
  • Feed: Solids-liquids - pastes, slurries or moist solids; Continuous
Planetary Mill -- Planetary Mill PULVERISETTE 5 Premium Line
from Fritsch GmbH - Milling and Sizing

Planetary Mill PULVERISETTE 5premium line for high-performance grinding down into the nano range. The NEW FRITSCH Planetary Mill PULVERISETTE 5 premium line is the ideal mill for fast wet and dry grinding of hard, medium-hard, soft, brittle and moist samples as well as for mechanical alloying,... [See More]

  • Type: Ball or media mill
  • Scale: Lab
  • Applications: Chemicals; Food processing; Metal or smelting; Construction materials such cement, asphalt, gravel, glass; Power production applications such as coal milling; Ceramics or abrasives; Foundry sand or shell recovery; Ore and mineral processing; Paints, adhesives, pigment milling & dispersion; Sanitary
  • Feed: Dry solids; Solids-liquids - pastes, slurries or moist solids; Batch
Agitator Bead Nano Mills, Wet Grinding -- Zeta RS
from NETZSCH Premier Technologies LLC

Nano mill Zeta ® RS. Innovation in Wet Grinding Technology. General. The nano mill Zeta ® RS is the next development of the worldwide known circulation mill system Zeta ® type LMZ. Its field of application starts where the other agitator bead mill system Zeta ® ends. The highly... [See More]

  • Type: Ball or media mill; Pin or universal mills
  • Scale: Production
  • Applications: Ceramics or abrasives; Paints, adhesives, pigment milling & dispersion; Other; Battery Materials, Nano Applications
  • Feed: Solids-liquids - pastes, slurries or moist solids; Batch