Hammer / Cage Mill Grinding Mills and Pulverizers

8 Results
Extructor® Crushing and Grinding System
from Bepex International LLC

The Extructor is a size reduction machine designed for crushing and grinding large frozen blocks or barrels of bulk materials. While processing frozen blocks, the slow speed high torque rotor crushes and fractures the blocks whereas a tearing action is incorporated with pliable products. This size... [See More]

  • Type: Hammermill
  • Feed: Dry solids; Solids-liquids - pastes, slurries or moist solids; Batch
  • Applications: Food processing
  • Operation: Coarse to medium milling accepts 1 to 5 inch feed and produces a +100 mesh product
Laboratory Grinder for Grains -- Grinder-CHOPIN
from KPM Analytics

Laboratory grinder for rapid preparation of fine and homogeneous samples (all grain types-wheat, barley, rye, etc.) [See More]

  • Type: Hammermill
  • Scale: Lab
  • Applications: Food processing
  • Feed: Dry solids; Batch; Grinds all types of grains: wheat, barley, rye, etc.
Full Screen Hammermill -- G25
from Prater

Since 1925, Prater has utilized the most advanced technology and innovative solutions to create state-of-the-art hammermill products that are used around the world. Our exclusive G-Series, Full Screen, Hammermill is specifically designed for applications that require high capacities, power... [See More]

  • Type: Hammermill
  • Feed: Dry solids; Batch
  • Applications: Chemicals; Food processing; Power production applications such as coal milling; Wood, pulp or paper products
  • Power / Rotor Speed: 125-300 HP
RA Series Disintegrators
from Bepex International LLC

RA and RP Series disintegrator machines are widely used for fine pulping of many food products. A versatile disintegrator machine capable of grinding, shredding, delumping, or pulping of wet and dry feeds. Several hammer styles and screen sizes offer multiple configurations tailored to specific... [See More]

  • Type: Hammermill
  • Feed: Dry solids; Solids-liquids - pastes, slurries or moist solids; Batch
  • Applications: Chemicals; Food processing; Foundry sand or shell recovery; Sanitary
  • Operation: Fine milling (-100 mesh, +325 mesh products); Deagglomerating or delumping; Operation that mixes solids in a liquid
M Series Fine Grinder -- M-21
from Prater

Prater Fine Grinders (M Series Mills) are designed to grind dry, free-flowing material as fine as 200 mesh (75 microns) with very tight distribution of particle size. The highly efficient design allows for ease of access to all internals and is well suited for heat sensitive materials such as resins... [See More]

  • Type: Hammermill
  • Feed: Dry solids; Batch
  • Applications: Food processing; Power production applications such as coal milling
  • Operation: Fine milling (-100 mesh, +325 mesh products)
RD Series Disintegrators
from Bepex International LLC

The RD Disintegrator Machine employs a bolted, 360 degree screen which surrounds a series of either fixed or swing hammers pinned to a series of rotor flanges. Rugged, versatile design gives outstanding performance in dry pulverizing, wet grinding, and high-moisture shredding applications. [See More]

  • Type: Hammermill
  • Feed: Dry solids; Solids-liquids - pastes, slurries or moist solids; Continuous
  • Applications: Wood, pulp or paper products; Other; Dispersing, Pulping, Chipping, and Separation of Hard-to-Grind Fractions
  • Operation: Deagglomerating or delumping
Mega Mill Hammermill -- MM-36
from Prater

Mega Mill Features: Minus forty mesh particle distribution. Dynamic rotor symmetry assures superior balance & uniform hammer wear. Single latch door for easy maintenance/cleaning with absolute clean-out front access. Zero tolerance hammer tip to screen clearance. O-ring door seals for dust-tight... [See More]

  • Type: Hammermill
  • Feed: Dry solids; Batch
  • Applications: Chemicals; Food processing; Wood, pulp or paper products; Waste processing or recycling
  • Operation: Fine milling (-100 mesh, +325 mesh products)
REH Series Disintegrators
from Bepex International LLC

The REH disintegrator machine is a combination of Bepex ’s modified Extructor and horizontal RH Disintegrator. The workhorse of our Disintegrator Series, this mill is two steps in one: coarse grinding of large feeds followed by fine grinding into a uniform powder. The two machine sections... [See More]

  • Type: Hammermill
  • Feed: Dry solids; Continuous; Batch
  • Applications: Chemicals; Food processing; Foundry sand or shell recovery; Sanitary
  • Operation: Primary or secondary crushing boulders up to 100 inches to 1-2 inch mill feed; Coarse to medium milling accepts 1 to 5 inch feed and produces a +100 mesh product; Fine milling (-100 mesh, +325 mesh products); Deagglomerating or delumping