Sanitary Grinding Mills and Pulverizers

12 Results
RA Series Disintegrators
from Bepex International LLC

RA and RP Series disintegrator machines are widely used for fine pulping of many food products. A versatile disintegrator machine capable of grinding, shredding, delumping, or pulping of wet and dry feeds. Several hammer styles and screen sizes offer multiple configurations tailored to specific... [See More]

  • Applications: Chemicals; Food processing; Foundry sand or shell recovery; Sanitary
  • Type: Hammermill
  • Feed: Dry solids; Solids-liquids - pastes, slurries or moist solids; Batch
  • Operation: Fine milling (-100 mesh, +325 mesh products); Deagglomerating or delumping; Operation that mixes solids in a liquid
Ball Mill -- Mini-Mill PULVERISETTE 23
from Fritsch GmbH - Milling and Sizing

For fine comminution of minimal quantities of dry laboratory samples or solids in suspensions. For mixing and homogenisation of emulsions. Input quantity up to 5 ml. Areas of application. Well suited for sample preparation, such as in chemical analysis, chromatography, mass spectrography or x-ray... [See More]

  • Applications: Chemicals; Food processing; Construction materials such cement, asphalt, gravel, glass; Power production applications such as coal milling; Ceramics or abrasives; Foundry sand or shell recovery; Ore and mineral processing; Paints, adhesives, pigment milling & dispersion; Sanitary
  • Feed: Dry solids; Solids-liquids - pastes, slurries or moist solids; Batch
  • Scale: Lab
  • Type: Ball or media mill
REH Series Disintegrators
from Bepex International LLC

The REH disintegrator machine is a combination of Bepex ’s modified Extructor and horizontal RH Disintegrator. The workhorse of our Disintegrator Series, this mill is two steps in one: coarse grinding of large feeds followed by fine grinding into a uniform powder. The two machine sections... [See More]

  • Applications: Chemicals; Food processing; Foundry sand or shell recovery; Sanitary
  • Type: Hammermill
  • Feed: Dry solids; Continuous; Batch
  • Operation: Primary or secondary crushing boulders up to 100 inches to 1-2 inch mill feed; Coarse to medium milling accepts 1 to 5 inch feed and produces a +100 mesh product; Fine milling (-100 mesh, +325 mesh products); Deagglomerating or delumping
Ball Mill -- Vibratory Micro Mill PULVERISETTE 0
from Fritsch GmbH - Milling and Sizing

For fine comminution of dry laboratory samples or solids in suspension. For homogenisation of emulsions or pastes. The Vibratory Micro Mill PULVERISETTE 0 is recommended for sample preparation of RoHS tests (Restriction of Hazardous Substances). Method of operation. The FRITSCH Vibratory Micro Mill... [See More]

  • Applications: Chemicals; Food processing; Metal or smelting; Construction materials such cement, asphalt, gravel, glass; Power production applications such as coal milling; Ceramics or abrasives; Foundry sand or shell recovery; Ore and mineral processing; Paints, adhesives, pigment milling & dispersion; Waste processing or recycling; Sanitary
  • Feed: Dry solids; Solids-liquids - pastes, slurries or moist solids; Batch
  • Scale: Lab
  • Type: Ball or media mill; Impact mills, crushers or breakers
RH Series Disintegrators
from Bepex International LLC

The RH disintegrator machine circulates and disperses mixtures, eliminates lumps and creates a suspension or emulsion simultaneously. Designed for high-intensity mixing and grinding in homogenization applications. All stainless steel product-contact parts for sanitary processing. Tri-clover fittings... [See More]

  • Applications: Food processing; Sanitary
  • Type: Hammermill
  • Feed: Dry solids; Solids-liquids - pastes, slurries or moist solids; Continuous; Batch
  • Operation: Deagglomerating or delumping
Disk Mill -- Vibrating Cup Mill PULVERISETTE 9
from Fritsch GmbH - Milling and Sizing

For extremely fast comminution (speed: up to 1500 rpm) of hard, medium-hard, brittle and fibrous laboratory samples, dry or in suspension, down to analysis fineness. Areas of application. Mining, metallurgy, ceramics industry, agriculture and environment, infrared and x-ray fluorescence analysis. [See More]

  • Applications: Chemicals; Metal or smelting; Construction materials such cement, asphalt, gravel, glass; Power production applications such as coal milling; Ceramics or abrasives; Ore and mineral processing; Sanitary
  • Feed: Dry solids; Solids-liquids - pastes, slurries or moist solids; Batch
  • Scale: Lab
  • Type: Shredder; Impact mills, crushers or breakers
Jaw Crusher / Disk Mill -- Disk Mill PULVERISETTE 13 Premium Line
from Fritsch GmbH - Milling and Sizing

The premium model of the FRITSCH Disk Mill for efficient fine grinding of hard-brittle to medium-hard solids: Even safer due to the automatic locking of the collecting vessel and grinding chamber, even easier to operate due to the convenient motor-driven grinding gap adjustment with digital gap... [See More]

  • Applications: Chemicals; Construction materials such cement, asphalt, gravel, glass; Power production applications such as coal milling; Ceramics or abrasives; Ore and mineral processing; Sanitary
  • Feed: Dry solids; Continuous; Batch
  • Scale: Lab
  • Type: Shredder
Jaw Crusher / Disk Mill -- Jaw Crusher PULVERISETTE 1, Model I Classic Line
from Fritsch GmbH - Milling and Sizing

For fast and effective pre-crushing of hard, very hard brittle materials even ferrous alloys. Max. feed size: 60 mm. Areas of application. Mining and metallurgy, chemistry, geology and mineralogy, glass industry, ceramics, rocks and soils. Method of operation. The powerful comminution of the sample... [See More]

  • Applications: Metal or smelting; Construction materials such cement, asphalt, gravel, glass; Power production applications such as coal milling; Ceramics or abrasives; Ore and mineral processing; Sanitary
  • Feed: Dry solids; Continuous; Batch
  • Scale: Lab
  • Type: Impact mills, crushers or breakers
Jaw Crusher / Disk Mill -- Jaw Crusher PULVERISETTE 1, Model II Classic Line
from Fritsch GmbH - Milling and Sizing

For fast and effective pre-crushing of hard, very hard brittle materials even ferrous alloys. Max. feed size: 95 mm. Areas of application. Mining and metallurgy, chemistry, geology and mineralogy, glass industry, ceramics, rocks and soils. Method of operation. The powerful comminution of the sample... [See More]

  • Applications: Metal or smelting; Construction materials such cement, asphalt, gravel, glass; Power production applications such as coal milling; Ceramics or abrasives; Ore and mineral processing; Sanitary
  • Feed: Dry solids; Continuous; Batch
  • Scale: Lab
  • Type: Impact mills, crushers or breakers
Mortar Grinder PULVERISETTE 2
from Fritsch GmbH - Milling and Sizing

For universal grinding of hard, medium-hard, soft, brittle, fibrous, abrasive and temperature sensitive materials (dry or in suspension) to analytical fineness. For analysis, quality control and materials testing as well as for the mixing and homogenisation of pastes and creams on a laboratory... [See More]

  • Applications: Chemicals; Food processing; Construction materials such cement, asphalt, gravel, glass; Power production applications such as coal milling; Foundry sand or shell recovery; Ore and mineral processing; Paints, adhesives, pigment milling & dispersion; Sanitary
  • Feed: Dry solids; Solids-liquids - pastes, slurries or moist solids; Batch
  • Scale: Lab
  • Type: Pin or universal mills
Planetary Mill -- Planetary Micro Mill PULVERISETTE 7 Classic Line
from Fritsch GmbH - Milling and Sizing

For the finest comminution of hard to soft grinding material, dry or in suspension, down to colloidal fineness. For mixing and perfect homogenising of emulsions and pastes. Maximum sample quantity: 40 ml. Areas of application. Chemistry, biology, pharmacology and pharmaceutical research, medicine,... [See More]

  • Applications: Chemicals; Food processing; Metal or smelting; Construction materials such cement, asphalt, gravel, glass; Power production applications such as coal milling; Ceramics or abrasives; Foundry sand or shell recovery; Ore and mineral processing; Paints, adhesives, pigment milling & dispersion; Sanitary
  • Feed: Dry solids; Solids-liquids - pastes, slurries or moist solids; Batch
  • Scale: Lab
  • Type: Ball or media mill
Planetary Mill -- Planetary Micro Mill PULVERISETTE 7 Premium Line
from Fritsch GmbH - Milling and Sizing

As an extension to the existing classic line of Planetary Mills, FRITSCH now offers for the first time a premium line generation. Previously unachieved rotation speeds are now possible, yielding ultra-fine grinding results down to the nano range. FASTER, SIMPLER AND SAFER THAN EVER - The... [See More]

  • Applications: Chemicals; Food processing; Metal or smelting; Construction materials such cement, asphalt, gravel, glass; Power production applications such as coal milling; Ceramics or abrasives; Foundry sand or shell recovery; Ore and mineral processing; Paints, adhesives, pigment milling & dispersion; Sanitary
  • Feed: Dry solids; Solids-liquids - pastes, slurries or moist solids; Batch
  • Scale: Lab
  • Type: Ball or media mill