Pharmaceutical / Cosmetics Grinding Mills and Pulverizers

24 Results
Circulation Mills, Wet Grinding -- Zeta
from NETZSCH Premier Technologies LLC

Circulation mill system Zeta ®. Grinding and Dispersing down to the Nanometer Range. General. The high-speed mill system Zeta ® with improved peg grinding system optimizes your production capacity, energy demand and quality. Designed for circulation operation and multi-pass operation, you... [See More]

  • Applications: Chemicals; Metal or smelting; Ceramics or abrasives; Foundry sand or shell recovery; Ore and mineral processing; Paints, adhesives, pigment milling & dispersion; Other; Nano Applications
  • Feed: Solids-liquids - pastes, slurries or moist solids; Batch
  • Scale: Production
  • Type: Pin or universal mills
Quadro® Comil® Overdriven -- Model 197
from Quadro Engineering Corp.

Ability to achieve desired particle granulometry [See More]

  • Applications: Chemicals; Food processing; Foundry sand or shell recovery; Other; Cosmetics
  • Feed: Dry solids; Continuous; Batch
  • Scale: Lab; Production
  • Type: Cone / Gyratory Crushers
Colloid Mill MK
from IKA Works, Inc.

The colloid mill MK 2000 is especially designed for the production of colloidal solutions, or extremely fine emulsions and suspensions. The high tip speeds, combined with an extremely small shear gap, produces intense friction on the material being processed. The friction and shear that result is... [See More]

  • Applications: Chemicals; Food processing; Foundry sand or shell recovery
  • Feed: Solids-liquids - pastes, slurries or moist solids; Continuous; Tough and Grainy Raw Materials
  • Scale: Production
  • Type: Dispersion or colloid mill
Altern Mill 1 Liter -- Batch Mill
from Jaygo, Inc.

The Altern Mill is uniquely designed, offering a patented grinding chamber and disperser/mill combination for "Super-Fine" grinding. This allows for simple cleaning between formulations, saving time and money. The Mill can be fabricated in stainless steel or special steel alloys. Superior technology... [See More]

  • Applications: Foundry sand or shell recovery; Paints, adhesives, pigment milling & dispersion; Sanitary (optional feature)
  • Feed: Solids-liquids - pastes, slurries or moist solids; Batch
  • Scale: Lab
  • Type: Ball or media mill
Ball Mill -- Mini-Mill PULVERISETTE 23
from Fritsch GmbH - Milling and Sizing

For fine comminution of minimal quantities of dry laboratory samples or solids in suspensions. For mixing and homogenisation of emulsions. Input quantity up to 5 ml. Areas of application. Well suited for sample preparation, such as in chemical analysis, chromatography, mass spectrography or x-ray... [See More]

  • Applications: Chemicals; Food processing; Construction materials such cement, asphalt, gravel, glass; Power production applications such as coal milling; Ceramics or abrasives; Foundry sand or shell recovery; Ore and mineral processing; Paints, adhesives, pigment milling & dispersion; Sanitary
  • Feed: Dry solids; Solids-liquids - pastes, slurries or moist solids; Batch
  • Scale: Lab
  • Type: Ball or media mill
RA Series Disintegrators
from Bepex International LLC

RA and RP Series disintegrator machines are widely used for fine pulping of many food products. A versatile disintegrator machine capable of grinding, shredding, delumping, or pulping of wet and dry feeds. Several hammer styles and screen sizes offer multiple configurations tailored to specific... [See More]

  • Applications: Chemicals; Food processing; Foundry sand or shell recovery; Sanitary
  • Type: Hammermill
  • Feed: Dry solids; Solids-liquids - pastes, slurries or moist solids; Batch
  • Operation: Fine milling (-100 mesh, +325 mesh products); Deagglomerating or delumping; Operation that mixes solids in a liquid
Cutting Mill -- SM 100
from Retsch, Inc.

The SM 100 is an economically priced powerful cutting mill that is particularly suitable for size reduction of soft, medium-hard, elastic or fibrous materials, whose size can be reduced without requiring the use of extremely high forces. [See More]

  • Applications: Food processing; Foundry sand or shell recovery; Wood, pulp or paper products; Other; Animal feed, bones, cardboard, resins
  • Feed: Dry solids; Continuous; Soft, medium-hard, elastic, fibrous
  • Scale: Lab
  • Type: Cutter or granulator
Fluidized Bed Air Jet Mills, Dry Grinding -- CGS
from NETZSCH Premier Technologies LLC

CGS Fluidized Bed Jet Mill. Hard and/or temperature sensitive product? - No Problem!!. General. This innovative air jet mill is capable of fine grinding all kinds of dry products with virtually no contamination. Through this specialized milling concept, product grinding is entirely autogenous. Gas... [See More]

  • Applications: Chemicals; Food processing; Metal or smelting; Ceramics or abrasives; Foundry sand or shell recovery; Ore and mineral processing; Paints, adhesives, pigment milling & dispersion; Wood, pulp or paper products; Other; Battery Materials
  • Feed: Dry solids; Continuous; Batch
  • Scale: Lab; Production
  • Type: Jet mill
Cone Mill MKO
from IKA Works, Inc.

Another unique IKA Innovation, the cone mill MKO 2000 was designed to extend beyond the capabilities of the colloid mill. Due to it ’s innovative design, it is capable of wet milling and grinding, producing even smaller particle sizes than a colloid mill. The milling gap is infinitely... [See More]

  • Applications: Chemicals; Food processing; Foundry sand or shell recovery
  • Feed: Solids-liquids - pastes, slurries or moist solids; Continuous; Tough and Grainy Raw Materials
  • Scale: Production
  • Type: Cone / Gyratory Crushers
Ball Mill -- Vibratory Micro Mill PULVERISETTE 0
from Fritsch GmbH - Milling and Sizing

For fine comminution of dry laboratory samples or solids in suspension. For homogenisation of emulsions or pastes. The Vibratory Micro Mill PULVERISETTE 0 is recommended for sample preparation of RoHS tests (Restriction of Hazardous Substances). Method of operation. The FRITSCH Vibratory Micro Mill... [See More]

  • Applications: Chemicals; Food processing; Metal or smelting; Construction materials such cement, asphalt, gravel, glass; Power production applications such as coal milling; Ceramics or abrasives; Foundry sand or shell recovery; Ore and mineral processing; Paints, adhesives, pigment milling & dispersion; Waste processing or recycling; Sanitary
  • Feed: Dry solids; Solids-liquids - pastes, slurries or moist solids; Batch
  • Scale: Lab
  • Type: Ball or media mill; Impact mills, crushers or breakers
REH Series Disintegrators
from Bepex International LLC

The REH disintegrator machine is a combination of Bepex ’s modified Extructor and horizontal RH Disintegrator. The workhorse of our Disintegrator Series, this mill is two steps in one: coarse grinding of large feeds followed by fine grinding into a uniform powder. The two machine sections... [See More]

  • Applications: Chemicals; Food processing; Foundry sand or shell recovery; Sanitary
  • Type: Hammermill
  • Feed: Dry solids; Continuous; Batch
  • Operation: Primary or secondary crushing boulders up to 100 inches to 1-2 inch mill feed; Coarse to medium milling accepts 1 to 5 inch feed and produces a +100 mesh product; Fine milling (-100 mesh, +325 mesh products); Deagglomerating or delumping
Disc Mill -- DM 200
from Retsch, Inc.

The RETSCH Disc Mill DM 200 is used for batchwise or continuous preliminary and fine comminution of medium-hard to hard-brittle solids (up to 8 Mohs). Thanks to its robust design, it can be used under rough conditions in laboratories and pilot plants, as well as online for the quality control of raw... [See More]

  • Applications: Chemicals; Metal or smelting; Construction materials such cement, asphalt, gravel, glass; Power production applications such as coal milling; Ceramics or abrasives; Foundry sand or shell recovery; Ore and mineral processing; Other; Soils, slag, drilling cores, glass
  • Feed: Dry solids; Continuous; Medium-hard, hard, brittle
  • Scale: Lab
  • Type: Disk attrition mill
Horizontal Disk Mills, Wet Grinding -- Discus
from NETZSCH Premier Technologies LLC

Horizontal disk mill Discus. New Standards regarding Power and Flexibility. General. The horizontal disk mills Discus are improved, continuous working laboratory and production machines for wide variety of applications. The disk agitator shaft activates the grinding media with high intensity through... [See More]

  • Applications: Chemicals; Food processing; Ceramics or abrasives; Foundry sand or shell recovery; Ore and mineral processing; Paints, adhesives, pigment milling & dispersion
  • Feed: Solids-liquids - pastes, slurries or moist solids; Batch
  • Scale: Production
  • Type: Ball or media mill; Disk attrition mill
CONIKA Series Conical Sieve Mill
from IKA Works, Inc.

The CONIKA conical sieve mill is the ideal solution for breaking up agglomerates and for grinding the solid material for your process. [See More]

  • Applications: Chemicals; Food processing; Foundry sand or shell recovery
  • Feed: Dry solids; Ideal Solution for Breaking Up Agglomerates and for Grinding Solid Material
  • Scale: Lab
  • Type: Conical Sieve Mill; Cone / Gyratory Crushers
Mortar Grinder PULVERISETTE 2
from Fritsch GmbH - Milling and Sizing

For universal grinding of hard, medium-hard, soft, brittle, fibrous, abrasive and temperature sensitive materials (dry or in suspension) to analytical fineness. For analysis, quality control and materials testing as well as for the mixing and homogenisation of pastes and creams on a laboratory... [See More]

  • Applications: Chemicals; Food processing; Construction materials such cement, asphalt, gravel, glass; Power production applications such as coal milling; Foundry sand or shell recovery; Ore and mineral processing; Paints, adhesives, pigment milling & dispersion; Sanitary
  • Feed: Dry solids; Solids-liquids - pastes, slurries or moist solids; Batch
  • Scale: Lab
  • Type: Pin or universal mills
Heavy-Duty Cutting Mill -- SM 300
from Retsch, Inc.

The new Heavy-Duty Cutting Mill SM 300 excels especially in the tough jobs where other cutting mills fail. The high torque of the new 3 kW drive with additional flywheel mass allows for an exceptionally effective preliminary size reduction of heterogeneous mixtures, such as waste or electronic... [See More]

  • Applications: Chemicals; Food processing; Metal or smelting; Construction materials such cement, asphalt, gravel, glass; Ceramics or abrasives; Foundry sand or shell recovery; Ore and mineral processing; Wood, pulp or paper products; Waste processing or recycling; Polymers; Other; Animal Feed, bones, cardboard, straw
  • Feed: Dry solids; Continuous; Soft, medium-hard,tough,elastic,fibrous
  • Scale: Production
  • Type: Cutter or granulator
Impact Mills, Dry Grinding -- Condux
from NETZSCH Premier Technologies LLC

Impact Mill Condux ®. Simple, flexible grinding!. General. The Impact Mill Condux ® is a high speed fine impact mill for the dry grinding of various products up to a Mohs hardness of 3 - 3,5. The diversity of grinding tools allow the mill to be used universally depending on the application... [See More]

  • Applications: Chemicals; Food processing; Foundry sand or shell recovery; Ore and mineral processing; Paints, adhesives, pigment milling & dispersion; Wood, pulp or paper products
  • Feed: Dry solids; Continuous; Batch
  • Scale: Lab; Production
  • Type: Impact mills, crushers or breakers
Corundum Disk Mill MCD 2000
from IKA Works, Inc.

The MCD 2000 Corundum Disk Mill is an inline mill for wet milling and grinding of viscous liquid or paste-like products. The mixing chamber consists of two corundum disks, one rotary and one stationary. The corundum disks are available in different grain sizes (grit) depending on the grinding... [See More]

  • Applications: Chemicals; Food processing; Foundry sand or shell recovery; Other; Paste-like Products
  • Feed: Solids-liquids - pastes, slurries or moist solids; Continuous; Liquid to High Viscous Suspensions
  • Scale: Production
  • Type: Disk Mill; Dispersion or colloid mill
Planetary Mill -- Planetary Micro Mill PULVERISETTE 7 Classic Line
from Fritsch GmbH - Milling and Sizing

For the finest comminution of hard to soft grinding material, dry or in suspension, down to colloidal fineness. For mixing and perfect homogenising of emulsions and pastes. Maximum sample quantity: 40 ml. Areas of application. Chemistry, biology, pharmacology and pharmaceutical research, medicine,... [See More]

  • Applications: Chemicals; Food processing; Metal or smelting; Construction materials such cement, asphalt, gravel, glass; Power production applications such as coal milling; Ceramics or abrasives; Foundry sand or shell recovery; Ore and mineral processing; Paints, adhesives, pigment milling & dispersion; Sanitary
  • Feed: Dry solids; Solids-liquids - pastes, slurries or moist solids; Batch
  • Scale: Lab
  • Type: Ball or media mill
Mortar Grinder -- RM 200
from Retsch, Inc.

The mortar grinder RM 200 comminutes inorganic and organic substances to analytical fineness. It can mix and homogenize powders, suspensions and pastes. The grinder  is also ideal for the uniform trituration of homeopathic and pharmaceutical products. [See More]

  • Applications: Chemicals; Food processing; Metal or smelting; Construction materials such cement, asphalt, gravel, glass; Power production applications such as coal milling; Ceramics or abrasives; Foundry sand or shell recovery; Ore and mineral processing; Other; Ashes, seeds, silicates, yeast cells
  • Feed: Dry solids; Solids-liquids - pastes, slurries or moist solids; Batch; Soft, hard, brittle, pasty
  • Scale: Lab
  • Type: Pressure/Friction Mortar Grinder
Laboratory Agitator Bead Mills, Wet Grinding -- LabStar
from NETZSCH Premier Technologies LLC

Laboratory Agitator Bead Mill LabStar. Finest Grinding at Highest Flexibility and Reproducibility. General. The multi functional laboratory mill LabStar enables scientific academic work on difficult research and development tasks and impresses with its easy handling. The laboratory mill LabStar is... [See More]

  • Applications: Chemicals; Ceramics or abrasives; Foundry sand or shell recovery; Ore and mineral processing; Paints, adhesives, pigment milling & dispersion
  • Feed: Solids-liquids - pastes, slurries or moist solids; Batch
  • Scale: Lab
  • Type: Ball or media mill; Disk attrition mill; Pin or universal mills
Pilotina Series Dry Milling System
from IKA Works, Inc.

The IKA Pilotina is a dry milling system in pilot plant scale, available in 3 different configurations: [See More]

  • Applications: Chemicals; Food processing; Foundry sand or shell recovery; Polymers; Other; Plants
  • Feed: Dry solids; Ideal Choice for Disintegration of Smooth, Sticky, Elastic or Fibrous Materials
  • Scale: Lab
  • Type: Cutter or granulator; Impact mills, crushers or breakers
Rotor / Beater Mill -- Variable-Speed Rotor Mill PULVERISETTE 14 Premium Line
from Fritsch GmbH - Milling and Sizing

The FRITSCH Variable Speed Rotor Mill PULVERISETTE 14 premium line offers impact, shearing and cutting comminution in one instrument – with a higher performance, better cooling and significantly quieter than comparable instruments. Its powerful motor is ideal for the particularly fast... [See More]

  • Applications: Chemicals; Food processing; Construction materials such cement, asphalt, gravel, glass; Power production applications such as coal milling; Foundry sand or shell recovery; Wood, pulp or paper products; Waste processing or recycling; Polymers
  • Feed: Dry solids; Batch
  • Scale: Lab
  • Type: Shredder; Cutter or granulator; Pin or universal mills; Impact mills, crushers or breakers
Ultra Centrifugal Mill -- ZM 200
from Retsch, Inc.

The RETSCH Ultra Centrifugal Mill ZM 200 is used for the rapid fine size reduction of soft to medium-hard and fibrous materials. Because of the efficient size reduction technique and the comprehensive range of accessories the ZM 200 ensures the gentle preparation of analytical samples in a very... [See More]

  • Applications: Chemicals; Food processing; Metal or smelting; Construction materials such cement, asphalt, gravel, glass; Power production applications such as coal milling; Foundry sand or shell recovery; Ore and mineral processing; Polymers; Other; Bones, drugs, electronic scrap, food
  • Feed: Dry solids; Batch; Soft, medium-hard, brittle, fibrous
  • Scale: Lab
  • Type: Impact mills, crushers or breakers