Construction Materials / Cement Grinding Mills and Pulverizers

24 Results
Ball Mill -- Mini-Mill PULVERISETTE 23
from Fritsch GmbH - Milling and Sizing

For fine comminution of minimal quantities of dry laboratory samples or solids in suspensions. For mixing and homogenisation of emulsions. Input quantity up to 5 ml. Areas of application. Well suited for sample preparation, such as in chemical analysis, chromatography, mass spectrography or x-ray... [See More]

  • Applications: Chemicals; Food processing; Construction materials such cement, asphalt, gravel, glass; Power production applications such as coal milling; Ceramics or abrasives; Foundry sand or shell recovery; Ore and mineral processing; Paints, adhesives, pigment milling & dispersion; Sanitary
  • Feed: Dry solids; Solids-liquids - pastes, slurries or moist solids; Batch
  • Scale: Lab
  • Type: Ball or media mill
BF 120.4
from MB S.p.A.

BF 120.4. The largest model in the range, built for jobs in large construction sites, suitable for excavators weighing at least 31 tons. Excavator size: 31 tons or more. Weight: 10,800 lbs. Bucket capacity (cubic yards): 1.30. Mouth opening: 47" x 18". Output Range: 1" to 6". Dimensions: 97" L x 65"... [See More]

  • Applications: Construction materials such cement, asphalt, gravel, glass; Ore and mineral processing
  • Feed: Dry solids; Continuous; Batch
  • Scale: Production
  • Type: Bucket Crusher
Rotocage® Lumpbreaker
from Komline

Komline-Wyssmont ’s Rotocage Lumpbreaker is a versatile machineideally suited for breaking up a variety of lumps, chunks, slabs and agglomerates. Komline-Wyssmont ’s Rotocage Lumpbreaker is a versatile machine ideally suited for breaking up a variety of lumps, chunks, slabs, and... [See More]

  • Applications: Construction materials such cement, asphalt, gravel, glass; Other; Lumps, Chunks, Slabs, Agglomerates
  • Feed: Dry solids; Continuous
  • Scale: Production
  • Type: Lumpbreaker; Impact mills, crushers or breakers
Disc Mill -- DM 200
from Retsch, Inc.

The RETSCH Disc Mill DM 200 is used for batchwise or continuous preliminary and fine comminution of medium-hard to hard-brittle solids (up to 8 Mohs). Thanks to its robust design, it can be used under rough conditions in laboratories and pilot plants, as well as online for the quality control of raw... [See More]

  • Applications: Chemicals; Metal or smelting; Construction materials such cement, asphalt, gravel, glass; Power production applications such as coal milling; Ceramics or abrasives; Foundry sand or shell recovery; Ore and mineral processing; Other; Soils, slag, drilling cores, glass
  • Feed: Dry solids; Continuous; Medium-hard, hard, brittle
  • Scale: Lab
  • Type: Disk attrition mill
Ball Mill -- Vibratory Micro Mill PULVERISETTE 0
from Fritsch GmbH - Milling and Sizing

For fine comminution of dry laboratory samples or solids in suspension. For homogenisation of emulsions or pastes. The Vibratory Micro Mill PULVERISETTE 0 is recommended for sample preparation of RoHS tests (Restriction of Hazardous Substances). Method of operation. The FRITSCH Vibratory Micro Mill... [See More]

  • Applications: Chemicals; Food processing; Metal or smelting; Construction materials such cement, asphalt, gravel, glass; Power production applications such as coal milling; Ceramics or abrasives; Foundry sand or shell recovery; Ore and mineral processing; Paints, adhesives, pigment milling & dispersion; Waste processing or recycling; Sanitary
  • Feed: Dry solids; Solids-liquids - pastes, slurries or moist solids; Batch
  • Scale: Lab
  • Type: Ball or media mill; Impact mills, crushers or breakers
BF 60.1
from MB S.p.A.

BF 60.1. The smallest model in the range, ideal for excavators weighing 9 tons or more. Excavator size: 9 tons or more. Weight: 3,300 lbs. Bucket capacity (cubic yards): 0.65. Mouth opening: 24" x 18". Output Range: 1" to 4". Dimensions: 71" L x 41" W x 47" H [See More]

  • Applications: Construction materials such cement, asphalt, gravel, glass; Ore and mineral processing
  • Feed: Dry solids; Continuous; Batch
  • Scale: Production
  • Type: Bucket Crusher
Triskelion™ Lumpbreaker
from Komline

Break large chunks, slabs, sheets,s and lumps. Komline-Wyssmont ’s Triskelion Lumpbreaker is designed to break large chunks, slabs, sheets and lumps of a variety of dry or wet materials into relatively uniform pieces as small as 1/2 inch. Strong But Gentle. The unique triangular design plates... [See More]

  • Applications: Construction materials such cement, asphalt, gravel, glass; Other; Large Chunks, Slabs, Sheets, Lumps
  • Feed: Dry solids; Solids-liquids - pastes, slurries or moist solids; Continuous
  • Scale: Production
  • Type: Lumpbreaker; Impact mills, crushers or breakers
Heavy-Duty Cutting Mill -- SM 300
from Retsch, Inc.

The new Heavy-Duty Cutting Mill SM 300 excels especially in the tough jobs where other cutting mills fail. The high torque of the new 3 kW drive with additional flywheel mass allows for an exceptionally effective preliminary size reduction of heterogeneous mixtures, such as waste or electronic... [See More]

  • Applications: Chemicals; Food processing; Metal or smelting; Construction materials such cement, asphalt, gravel, glass; Ceramics or abrasives; Foundry sand or shell recovery; Ore and mineral processing; Wood, pulp or paper products; Waste processing or recycling; Polymers; Other; Animal Feed, bones, cardboard, straw
  • Feed: Dry solids; Continuous; Soft, medium-hard,tough,elastic,fibrous
  • Scale: Production
  • Type: Cutter or granulator
Disk Mill -- Vibrating Cup Mill PULVERISETTE 9
from Fritsch GmbH - Milling and Sizing

For extremely fast comminution (speed: up to 1500 rpm) of hard, medium-hard, brittle and fibrous laboratory samples, dry or in suspension, down to analysis fineness. Areas of application. Mining, metallurgy, ceramics industry, agriculture and environment, infrared and x-ray fluorescence analysis. [See More]

  • Applications: Chemicals; Metal or smelting; Construction materials such cement, asphalt, gravel, glass; Power production applications such as coal milling; Ceramics or abrasives; Ore and mineral processing; Sanitary
  • Feed: Dry solids; Solids-liquids - pastes, slurries or moist solids; Batch
  • Scale: Lab
  • Type: Shredder; Impact mills, crushers or breakers
BF 70.2
from MB S.p.A.

BF 70.2. For small-medium crushing jobs, suitable for excavators weighing 15 tons or more. Excavator size: 15 tons or more. Weight: 5,000 lbs. Bucket capacity (cubic yards): 0.75. Mouth opening: 28" x 21.6". Output Range: 1" to 6". Dimensions: 82" L x 43" W x 49" H [See More]

  • Applications: Construction materials such cement, asphalt, gravel, glass; Ore and mineral processing
  • Feed: Dry solids; Continuous; Batch
  • Scale: Production
  • Type: Bucket Crusher
Jaw Crusher -- BB 100
from Retsch, Inc.

The Jaw Crusher BB 100 is used for the rapid, gentle crushing and pre-crushing of medium-hard, hard, brittle and tough materials.  Its variety of materials offered, such as heavy-metal free steel, efficiency and safety makes  it ideal for sample preparation in laboratories and industrial... [See More]

  • Applications: Chemicals; Metal or smelting; Construction materials such cement, asphalt, gravel, glass; Power production applications such as coal milling; Ceramics or abrasives; Ore and mineral processing; Polymers; Other; Alloys, basalt, chamotte, glass, slag
  • Feed: Dry solids; Continuous; Medium-hard, hard, brittle, tough
  • Scale: Lab; Production
  • Operation: Coarse to medium milling accepts 1 to 5 inch feed and produces a +100 mesh product
Jaw Crusher / Disk Mill -- Disk Mill PULVERISETTE 13 Classic Line
from Fritsch GmbH - Milling and Sizing

For batch-wise or continuous fine grinding of hard-brittle to medium-hard solids. Areas of application. Mining and metallurgy, ceramics industry, rocks and soils, glass industry, soil research. Method of operation. The grinding material is comminuted by pressure and shearing loads between two... [See More]

  • Applications: Metal or smelting; Construction materials such cement, asphalt, gravel, glass; Power production applications such as coal milling; Ceramics or abrasives; Ore and mineral processing
  • Feed: Dry solids; Continuous; Batch
  • Scale: Lab
  • Type: Impact mills, crushers or breakers
BF 90.3
from MB S.p.A.

BF 90.3. The new version of the well-known BF90, MB's legendary model, was presented in 2009. Excavator type: 23 tons or more. Weight: 7,700 lbs. Bucket capacity (cubic yards): 1.05. Mouth opening: 35" x 21". Output Range: 1" to 6". Dimensions: 85" L x 54" W x 57" H [See More]

  • Applications: Construction materials such cement, asphalt, gravel, glass; Ore and mineral processing
  • Feed: Dry solids; Continuous; Batch
  • Scale: Production
  • Type: Bucket Crusher
Jaw Crusher -- BB 200
from Retsch, Inc.

The Jaw Crusher BB 200 is used for the rapid, gentle crushing and pre-crushing of medium-hard, hard, brittle and tough materials.  Its variety of materials offered, such as heavy-metal free steel, efficiency and safety makes  it ideal for sample preparation in laboratories and industrial... [See More]

  • Applications: Chemicals; Metal or smelting; Construction materials such cement, asphalt, gravel, glass; Power production applications such as coal milling; Ceramics or abrasives; Ore and mineral processing; Polymers; Other; Alloys, basalt, chamotte, glass, slag
  • Feed: Dry solids; Continuous; Medium-hard, hard, brittle, tough
  • Scale: Lab; Production
  • Operation: Primary or secondary crushing boulders up to 100 inches to 1-2 inch mill feed; Coarse to medium milling accepts 1 to 5 inch feed and produces a +100 mesh product
Jaw Crusher / Disk Mill -- Disk Mill PULVERISETTE 13 Premium Line
from Fritsch GmbH - Milling and Sizing

The premium model of the FRITSCH Disk Mill for efficient fine grinding of hard-brittle to medium-hard solids: Even safer due to the automatic locking of the collecting vessel and grinding chamber, even easier to operate due to the convenient motor-driven grinding gap adjustment with digital gap... [See More]

  • Applications: Chemicals; Construction materials such cement, asphalt, gravel, glass; Power production applications such as coal milling; Ceramics or abrasives; Ore and mineral processing; Sanitary
  • Feed: Dry solids; Continuous; Batch
  • Scale: Lab
  • Type: Shredder
Jaw Crusher -- BB 300
from Retsch, Inc.

The Jaw Crusher BB 300 is used for the rapid, gentle crushing and pre-crushing of medium-hard, hard, brittle and tough materials.  Its variety of materials offered, such as heavy-metal free steel, efficiency and safety makes  it ideal for sample preparation in laboratories and industrial... [See More]

  • Applications: Chemicals; Metal or smelting; Construction materials such cement, asphalt, gravel, glass; Power production applications such as coal milling; Ceramics or abrasives; Ore and mineral processing; Polymers; Other; Alloys, basalt, chamotte, glass, slag
  • Feed: Dry solids; Continuous; Medium-hard, hard, brittle, tough
  • Scale: Lab; Production
  • Operation: Primary or secondary crushing boulders up to 100 inches to 1-2 inch mill feed; Coarse to medium milling accepts 1 to 5 inch feed and produces a +100 mesh product
Jaw Crusher / Disk Mill -- Jaw Crusher PULVERISETTE 1, Model I Premium Line
from Fritsch GmbH - Milling and Sizing

For fast and effective pre-crushing of hard, very hard, brittle materials even ferrous alloys and metal-free pre-crushing. Areas of application. Mining and metallurgy, chemistry, geology and mineralogy, glass industry, ceramics industry, rocks and soils. Method of operation. The powerful comminution... [See More]

  • Applications: Metal or smelting; Construction materials such cement, asphalt, gravel, glass; Power production applications such as coal milling; Ceramics or abrasives; Ore and mineral processing
  • Feed: Dry solids; Continuous; Batch
  • Scale: Lab
  • Operation: Primary or secondary crushing boulders up to 100 inches to 1-2 inch mill feed
Mortar Grinder -- RM 200
from Retsch, Inc.

The mortar grinder RM 200 comminutes inorganic and organic substances to analytical fineness. It can mix and homogenize powders, suspensions and pastes. The grinder  is also ideal for the uniform trituration of homeopathic and pharmaceutical products. [See More]

  • Applications: Chemicals; Food processing; Metal or smelting; Construction materials such cement, asphalt, gravel, glass; Power production applications such as coal milling; Ceramics or abrasives; Foundry sand or shell recovery; Ore and mineral processing; Other; Ashes, seeds, silicates, yeast cells
  • Feed: Dry solids; Solids-liquids - pastes, slurries or moist solids; Batch; Soft, hard, brittle, pasty
  • Scale: Lab
  • Type: Pressure/Friction Mortar Grinder
Jaw Crusher / Disk Mill -- Jaw Crusher PULVERISETTE 1, Model II Classic Line
from Fritsch GmbH - Milling and Sizing

For fast and effective pre-crushing of hard, very hard brittle materials even ferrous alloys. Max. feed size: 95 mm. Areas of application. Mining and metallurgy, chemistry, geology and mineralogy, glass industry, ceramics, rocks and soils. Method of operation. The powerful comminution of the sample... [See More]

  • Applications: Metal or smelting; Construction materials such cement, asphalt, gravel, glass; Power production applications such as coal milling; Ceramics or abrasives; Ore and mineral processing; Sanitary
  • Feed: Dry solids; Continuous; Batch
  • Scale: Lab
  • Type: Impact mills, crushers or breakers
Rotor Beater Mill -- SR 300
from Retsch, Inc.

The SR 300 is the leader among the Rotor Beater Mills. Its high speed in comparison to the SR 200 allows a significantly higher throughput. The ground sample also has a larger fraction of fine material. Grinding chamber, feed hopper and material inlet and outlet are completely made from highquality... [See More]

  • Applications: Chemicals; Food processing; Construction materials such cement, asphalt, gravel, glass; Power production applications such as coal milling; Foundry sand or shell recovery; Polymers; Other; Bricks, drugs, feed pellets, seeds
  • Feed: Dry solids; Continuous; Soft, medium-hard
  • Scale: Lab; Production
  • Type: Impact mills, crushers or breakers
Jaw Crusher / Disk Mill -- Jaw Crusher PULVERISETTE 1, Model II Premium Line
from Fritsch GmbH - Milling and Sizing

For fast and effective pre-crushing of hard, very hard, brittle materials even ferrous alloys and metal-free pre-crushing. Areas of application. Mining and metallurgy, chemistry, geology and mineralogy, glass industry, ceramics industry, rocks and soils. Method of operation. The powerful comminution... [See More]

  • Applications: Metal or smelting; Construction materials such cement, asphalt, gravel, glass; Power production applications such as coal milling; Ceramics or abrasives; Ore and mineral processing
  • Feed: Dry solids; Continuous; Batch
  • Scale: Lab
  • Operation: Primary or secondary crushing boulders up to 100 inches to 1-2 inch mill feed
Ultra Centrifugal Mill -- ZM 200
from Retsch, Inc.

The RETSCH Ultra Centrifugal Mill ZM 200 is used for the rapid fine size reduction of soft to medium-hard and fibrous materials. Because of the efficient size reduction technique and the comprehensive range of accessories the ZM 200 ensures the gentle preparation of analytical samples in a very... [See More]

  • Applications: Chemicals; Food processing; Metal or smelting; Construction materials such cement, asphalt, gravel, glass; Power production applications such as coal milling; Foundry sand or shell recovery; Ore and mineral processing; Polymers; Other; Bones, drugs, electronic scrap, food
  • Feed: Dry solids; Batch; Soft, medium-hard, brittle, fibrous
  • Scale: Lab
  • Type: Impact mills, crushers or breakers
Rotor / Beater Mill -- Variable-Speed Rotor Mill PULVERISETTE 14 Premium Line
from Fritsch GmbH - Milling and Sizing

The FRITSCH Variable Speed Rotor Mill PULVERISETTE 14 premium line offers impact, shearing and cutting comminution in one instrument – with a higher performance, better cooling and significantly quieter than comparable instruments. Its powerful motor is ideal for the particularly fast... [See More]

  • Applications: Chemicals; Food processing; Construction materials such cement, asphalt, gravel, glass; Power production applications such as coal milling; Foundry sand or shell recovery; Wood, pulp or paper products; Waste processing or recycling; Polymers
  • Feed: Dry solids; Batch
  • Scale: Lab
  • Type: Shredder; Cutter or granulator; Pin or universal mills; Impact mills, crushers or breakers
Vibratory Disc Mill -- RS 200
from Retsch, Inc.

The Vibratory Disc Mill RS 200 is suitable for the extremely quick, loss-free and reproducible grinding of medium-hard, hard, brittle and fibrous materials to analytical fineness. Grinding sets made from hardened hardened steel, tungsten carbide, agate, zirconium oxide and steel for grinding without... [See More]

  • Applications: Metal or smelting; Construction materials such cement, asphalt, gravel, glass; Power production applications such as coal milling; Ceramics or abrasives; Other; Soils, slag, plant materials
  • Feed: Dry solids; Batch; Medium-hard, hard, brittle, fibrous
  • Scale: Lab
  • Type: Disk attrition mill