Production Grinding Mills and Pulverizers
from MB S.p.A.
BF 120.4. The largest model in the range, built for jobs in large construction sites, suitable for excavators weighing at least 31 tons. Excavator size: 31 tons or more. Weight: 10,800 lbs. Bucket capacity (cubic yards): 1.30. Mouth opening: 47" x 18". Output Range: 1" to 6". Dimensions: 97" L x 65"... [See More]
- Scale: Production
- Feed: Dry solids; Continuous; Batch
- Applications: Construction materials such cement, asphalt, gravel, glass; Ore and mineral processing
- Type: Bucket Crusher
from GTF Technologies
RENU ™ (Rapid Extraction, Nutrient Upcycling) dries and mills in one quick step to transform and upcycle raw materials into powder. Because the RENU System processes material quickly without natural gas or extreme temperatures, it is energy efficient and has excellent nutrient retention of the... [See More]
- Scale: Production
- Feed: Dry solids; Solids-liquids - pastes, slurries or moist solids; Continuous (optional feature); Batch (optional feature)
- Applications: Food processing
- Type: Proprietary, Revolutionary Milling Process
from Alexanderwerk, Inc.
The PGS 300 is the most powerful flexible grater/shredder made by Alexanderwerk. Depending on the raw material and the working cylinder, the PGS 300 will process the material at a throughput rate of between 1,000 and 4,000 kg/hr. [See More]
- Scale: Lab; Production
- Feed: Dry solids; Solids-liquids - pastes, slurries or moist solids; Continuous
- Applications: Chemicals; Food processing; Foundry sand or shell recovery (optional feature); Sanitary (optional feature)
- Type: Shredder
from NETZSCH Pumps North America, LLC
The NETZSCH M-Ovas solid grinding machine is used in a wide variety of industries where solids in the product interfere with process safety. The solids are sufficiently ground by the M-Ovas to prevent clogging of pipelines and of subsequent equipment. [See More]
- Scale: Production
- Feed: Solids-liquids - pastes, slurries or moist solids; Continuous
- Applications: Food processing; Wood, pulp or paper products; Waste processing or recycling
- Type: Cutter or granulator
from Retsch, Inc.
The new Heavy-Duty Cutting Mill SM 300 excels especially in the tough jobs where other cutting mills fail. The high torque of the new 3 kW drive with additional flywheel mass allows for an exceptionally effective preliminary size reduction of heterogeneous mixtures, such as waste or electronic... [See More]
- Scale: Production
- Feed: Dry solids; Continuous; Soft, medium-hard,tough,elastic,fibrous
- Applications: Chemicals; Food processing; Metal or smelting; Construction materials such cement, asphalt, gravel, glass; Ceramics or abrasives; Foundry sand or shell recovery; Ore and mineral processing; Wood, pulp or paper products; Waste processing or recycling; Polymers; Other; Animal Feed, bones, cardboard, straw
- Type: Cutter or granulator
from Pallmann Industries
Free-flowing Powders from Film Waste. The ”ORIGINAL PALLMANN ” Precision Knife Mill, type PS allows the processing of film in form of rolls, edgings as well as other loose material. The pulverized powder is used for floor coverings and for the production of pressed sheets. Advantages:... [See More]
- Scale: Production
- Feed: Dry solids; Continuous; Film in the form of rolls, edgings and other loose material
- Applications: Chemicals (optional feature); Food processing (optional feature); Polymers (optional feature)
- Type: Shredder; Cutter or granulator
from Custom Milling & Consulting, Inc.
The EXAKT 50 is the workhorse in any product development lab. Its compact size and compact price make it ideal for dispersing small amounts of pigment or chemicals in inks, pastes, thick films, cosmetics, pharmaceutical products and many more applications. The EXAKT 50 is available with the... [See More]
- Scale: Lab; Production
- Feed: Dry solids; Solids-liquids - pastes, slurries or moist solids; Continuous; Batch
- Applications: Other; Colors, Cosmetics, Electronics
- Type: Ball or media mill
from NETZSCH Premier Technologies LLC
Grinding System Macro. The Macro grinding system represents the logical advancement of the John System annular chamber mill with the centrifugal force separation device. The new peg system is designed for high power input in single and multi-pass operation. The grinding system has an intensive... [See More]
- Scale: Production
- Feed: Solids-liquids - pastes, slurries or moist solids; Batch
- Applications: Paints, adhesives, pigment milling & dispersion
- Type: Pin or universal mills
from Jet Pulverizer Company (The)
Production mills are available in 7 sizes ranging from 15-in. to 42-in. and are available in a number of metal alloys. Ceramic linings are most common but all sizes can be fully ceramic lined for greatest wear resistance. Not only do these mills produce at high rates, they are able to input larger... [See More]
- Scale: Production
- Type: Jet mill
- Feed: Dry solids
- Mill Size / Feed Opening: 8-in to 12-in
from IKA Works, Inc.
The colloid mill MK 2000 is especially designed for the production of colloidal solutions, or extremely fine emulsions and suspensions. The high tip speeds, combined with an extremely small shear gap, produces intense friction on the material being processed. The friction and shear that result is... [See More]
- Scale: Production
- Feed: Solids-liquids - pastes, slurries or moist solids; Continuous; Tough and Grainy Raw Materials
- Applications: Chemicals; Food processing; Foundry sand or shell recovery
- Type: Dispersion or colloid mill
from Komline
Komline-Wyssmont ’s Rotocage Lumpbreaker is a versatile machineideally suited for breaking up a variety of lumps, chunks, slabs and agglomerates. Komline-Wyssmont ’s Rotocage Lumpbreaker is a versatile machine ideally suited for breaking up a variety of lumps, chunks, slabs, and... [See More]
- Scale: Production
- Feed: Dry solids; Continuous
- Applications: Construction materials such cement, asphalt, gravel, glass; Other; Lumps, Chunks, Slabs, Agglomerates
- Type: Lumpbreaker; Impact mills, crushers or breakers
from EXAKT Technologies, Inc.
An extremely stable, state-of-the-art, electronically controlled design that more than meets your high capacity requirements. Highlights. The EXAKT 120E-450 Rx is a great option for PCAB approved pharmacies and pharmacies adhering to stringent quality standards. This model combines the flexible... [See More]
- Scale: Lab; Production
- Feed: Dry solids; Solids-liquids - pastes, slurries or moist solids; Continuous; Batch
- Applications: Other; Colors, Cosmetics, Electronics
- Type: Dispersion or colloid mill
from MB S.p.A.
BF 60.1. The smallest model in the range, ideal for excavators weighing 9 tons or more. Excavator size: 9 tons or more. Weight: 3,300 lbs. Bucket capacity (cubic yards): 0.65. Mouth opening: 24" x 18". Output Range: 1" to 4". Dimensions: 71" L x 41" W x 47" H [See More]
- Scale: Production
- Feed: Dry solids; Continuous; Batch
- Applications: Construction materials such cement, asphalt, gravel, glass; Ore and mineral processing
- Type: Bucket Crusher
from Alexanderwerk, Inc.
The rotor fine granulators of the RFG250 series have throughputs up to 1,500 kg/hr (type: D), 3,000 kg/hr (type DL), or 4,500 kg/hr (type DDL) respectively. With these three models, Alexanderwerk offers a staged range of powerful machines for granulation and size reduction of dry or slightly moist... [See More]
- Scale: Production
- Feed: Continuous
- Applications: Chemicals; Food processing; Foundry sand or shell recovery (optional feature); Sanitary (optional feature)
- Type: Dispersion or colloid mill
from Retsch, Inc.
The Jaw Crusher BB 100 is used for the rapid, gentle crushing and pre-crushing of medium-hard, hard, brittle and tough materials. Its variety of materials offered, such as heavy-metal free steel, efficiency and safety makes it ideal for sample preparation in laboratories and industrial... [See More]
- Scale: Lab; Production
- Feed: Dry solids; Continuous; Medium-hard, hard, brittle, tough
- Applications: Chemicals; Metal or smelting; Construction materials such cement, asphalt, gravel, glass; Power production applications such as coal milling; Ceramics or abrasives; Ore and mineral processing; Polymers; Other; Alloys, basalt, chamotte, glass, slag
- Operation: Coarse to medium milling accepts 1 to 5 inch feed and produces a +100 mesh product
from Pallmann Industries
Pulverization for Masterbatch and Compounding Industry. Worldwide, compound manufacturers, produce high quality powders and granules with ”ORIGINAL PALLMANN ” Pulverizing Systems for applications in injection moulding, extrusion and roto-moulding. Even heat-sensitive materials such as... [See More]
- Scale: Production
- Feed: Continuous
- Applications: Polymers (optional feature)
- Type: Pin or universal mills
from Custom Milling & Consulting, Inc.
A larger and more substantial machine than the EXAKT 50, the EXAKT 80 & 120 provide greater production capacity. The larger diameter rollers also provide more shear force during processing. And, since more force can generate more heat in the product, the EXAKT 80 & 120 are available with an... [See More]
- Scale: Lab; Production
- Feed: Dry solids; Solids-liquids - pastes, slurries or moist solids; Continuous; Batch
- Applications: Other; Colors, Cosmetics, Electronics
- Type: Ball or media mill
from NETZSCH Premier Technologies LLC
Grinding System Neos. Performance and Efficiency - more than a step ahead!. General. The agitator cooling with the newly-developed Neos grinding system stands for maximum performance, product quality and efficiency. Coupled with the reliable use of extremely small grinding media, you can achieve... [See More]
- Scale: Production
- Feed: Solids-liquids - pastes, slurries or moist solids; Continuous; Batch
- Applications: Chemicals; Paints, adhesives, pigment milling & dispersion; Other; Battery Materials
- Type: Ball or media mill; Pin or universal mills
from IKA Works, Inc.
Another unique IKA Innovation, the cone mill MKO 2000 was designed to extend beyond the capabilities of the colloid mill. Due to it ’s innovative design, it is capable of wet milling and grinding, producing even smaller particle sizes than a colloid mill. The milling gap is infinitely... [See More]
- Scale: Production
- Feed: Solids-liquids - pastes, slurries or moist solids; Continuous; Tough and Grainy Raw Materials
- Applications: Chemicals; Food processing; Foundry sand or shell recovery
- Type: Cone / Gyratory Crushers
from Komline
Rotocage Lumpbreaker in a Sanitary Design. We offer our Rotocage Lumpbreaker in a Sanitary Design for special applications that require easy disassembly and cleaning. We offer our Rotocage Lumpbreaker in a Sanitary Design for special applications that require easy disassembly and cleaning. Quick... [See More]
- Scale: Production
- Feed: Solids-liquids - pastes, slurries or moist solids; Continuous
- Applications: Other; Wet Lumps, Chunks, Slabs
- Type: Lumpbreaker; Impact mills, crushers or breakers
from EXAKT Technologies, Inc.
Ensures the finest results and ultimate particle size reduction in topical applications. Highlights. The EXAKT 50 ensures the finest results and ultimate particle size reduction in topical, oral and suppository applications among others. This is impressively underlined by the fact that the EXAKT 50... [See More]
- Scale: Lab; Production
- Feed: Dry solids; Solids-liquids - pastes, slurries or moist solids; Continuous; Batch
- Applications: Other; Colors, Cosmetics, Electronics
- Type: Dispersion or colloid mill
from MB S.p.A.
BF 70.2. For small-medium crushing jobs, suitable for excavators weighing 15 tons or more. Excavator size: 15 tons or more. Weight: 5,000 lbs. Bucket capacity (cubic yards): 0.75. Mouth opening: 28" x 21.6". Output Range: 1" to 6". Dimensions: 82" L x 43" W x 49" H [See More]
- Scale: Production
- Feed: Dry solids; Continuous; Batch
- Applications: Construction materials such cement, asphalt, gravel, glass; Ore and mineral processing
- Type: Bucket Crusher
from Retsch, Inc.
The Jaw Crusher BB 200 is used for the rapid, gentle crushing and pre-crushing of medium-hard, hard, brittle and tough materials. Its variety of materials offered, such as heavy-metal free steel, efficiency and safety makes it ideal for sample preparation in laboratories and industrial... [See More]
- Scale: Lab; Production
- Feed: Dry solids; Continuous; Medium-hard, hard, brittle, tough
- Applications: Chemicals; Metal or smelting; Construction materials such cement, asphalt, gravel, glass; Power production applications such as coal milling; Ceramics or abrasives; Ore and mineral processing; Polymers; Other; Alloys, basalt, chamotte, glass, slag
- Operation: Primary or secondary crushing boulders up to 100 inches to 1-2 inch mill feed; Coarse to medium milling accepts 1 to 5 inch feed and produces a +100 mesh product
from Pallmann Industries
Materials that can be Processed: Fine grinding of various types of polyethylene granules such as HDPE, MDPE, LLDPE or PP and other thermoplastics for rotational moulding powders. Consistency of the Feed Material: Not only virgin, lenticular or cylindrical granules can be used as feed material but... [See More]
- Scale: Production
- Feed: Dry solids; Continuous; Pulverizing of brittle or tough plastics
- Applications: Waste processing or recycling (optional feature); Polymers
- Type: Pin or universal mills
from Custom Milling & Consulting, Inc.
The new EXAKT E Series combines the flexible technologies of production mills with state-of-the-art control and programming. All in a compact size, ideal for lab or pilot plant. EXAKT introduces its latest development in laboratory dispersion equipment. A unique, feature-rich, electronically... [See More]
- Scale: Lab; Production
- Feed: Dry solids; Solids-liquids - pastes, slurries or moist solids; Continuous; Batch
- Applications: Other; Colors, Cosmetics, Electronics
- Type: Ball or media mill
from NETZSCH Premier Technologies LLC
Grinding System Zeta ®. The Grinding System for Circulation and Multi-Pass Operation. Suitable for a wide variety of every viscosity and almost any product, with this technology you will achieve the highest product qualities and finenesses into the nanometer range using a wide variety of... [See More]
- Scale: Production
- Feed: Solids-liquids - pastes, slurries or moist solids; Continuous; Batch
- Applications: Chemicals; Ceramics or abrasives; Ore and mineral processing; Paints, adhesives, pigment milling & dispersion; Other; Battery Materials, Nano Applications
- Type: Ball or media mill; Pin or universal mills
from IKA Works, Inc.
The MCD 2000 Corundum Disk Mill is an inline mill for wet milling and grinding of viscous liquid or paste-like products. The mixing chamber consists of two corundum disks, one rotary and one stationary. The corundum disks are available in different grain sizes (grit) depending on the grinding... [See More]
- Scale: Production
- Feed: Solids-liquids - pastes, slurries or moist solids; Continuous; Liquid to High Viscous Suspensions
- Applications: Chemicals; Food processing; Foundry sand or shell recovery; Other; Paste-like Products
- Type: Disk Mill; Dispersion or colloid mill
from Komline
Break large chunks, slabs, sheets,s and lumps. Komline-Wyssmont ’s Triskelion Lumpbreaker is designed to break large chunks, slabs, sheets and lumps of a variety of dry or wet materials into relatively uniform pieces as small as 1/2 inch. Strong But Gentle. The unique triangular design plates... [See More]
- Scale: Production
- Feed: Dry solids; Solids-liquids - pastes, slurries or moist solids; Continuous
- Applications: Construction materials such cement, asphalt, gravel, glass; Other; Large Chunks, Slabs, Sheets, Lumps
- Type: Lumpbreaker; Impact mills, crushers or breakers
from EXAKT Technologies, Inc.
Our Easy Clean Plus Modular Mill offers greater control and makes clean-up easier than ever. Highlights. For producing truly elegant preparations of creams, ointments or gels there is no tool more effective or more complete than an ointment mill. And now the EXAKT 50 EC+ delivers more control in... [See More]
- Scale: Lab; Production
- Feed: Dry solids; Solids-liquids - pastes, slurries or moist solids; Continuous; Batch
- Applications: Other; Colors, Cosmetics, Electronics
- Type: Dispersion or colloid mill
from MB S.p.A.
BF 90.3. The new version of the well-known BF90, MB's legendary model, was presented in 2009. Excavator type: 23 tons or more. Weight: 7,700 lbs. Bucket capacity (cubic yards): 1.05. Mouth opening: 35" x 21". Output Range: 1" to 6". Dimensions: 85" L x 54" W x 57" H [See More]
- Scale: Production
- Feed: Dry solids; Continuous; Batch
- Applications: Construction materials such cement, asphalt, gravel, glass; Ore and mineral processing
- Type: Bucket Crusher
from Retsch, Inc.
The Jaw Crusher BB 300 is used for the rapid, gentle crushing and pre-crushing of medium-hard, hard, brittle and tough materials. Its variety of materials offered, such as heavy-metal free steel, efficiency and safety makes it ideal for sample preparation in laboratories and industrial... [See More]
- Scale: Lab; Production
- Feed: Dry solids; Continuous; Medium-hard, hard, brittle, tough
- Applications: Chemicals; Metal or smelting; Construction materials such cement, asphalt, gravel, glass; Power production applications such as coal milling; Ceramics or abrasives; Ore and mineral processing; Polymers; Other; Alloys, basalt, chamotte, glass, slag
- Operation: Primary or secondary crushing boulders up to 100 inches to 1-2 inch mill feed; Coarse to medium milling accepts 1 to 5 inch feed and produces a +100 mesh product
from Pallmann Industries
Turbo Mills, type PP are attrition- and impact mills for pulverizing, granulating, fiberizing, dry-grinding and mixing of soft, brittle, tough, elastic, smearing, hygroscopic, heat sensitive, fatty and oily materials, whether dry or moist. Materials that can be processed. Medium hard minerals. [See More]
- Scale: Production
- Feed: Dry solids (optional feature); Solids-liquids - pastes, slurries or moist solids (optional feature); Continuous; Fibrous materials
- Applications: Chemicals (optional feature); Food processing (optional feature); Power production applications such as coal milling (optional feature); Foundry sand or shell recovery (optional feature); Polymers (optional feature); Other (optional feature); Oily and fatty products
- Type: Disk attrition mill; Impact mills, crushers or breakers
from Custom Milling & Consulting, Inc.
The "S" Series Three Roll Mills are feature rich and provide performance that meets or exceeds that of much larger production models. The unique tensioning system of the "S" Series minimizes the free play in the roller ball bearings insuring a more constant gap and ultimately a finer, more uniform... [See More]
- Scale: Lab; Production
- Feed: Dry solids; Solids-liquids - pastes, slurries or moist solids; Continuous; Batch
- Applications: Other; Colors, Cosmetics, Electronics
- Type: Ball or media mill
from NETZSCH Premier Technologies LLC
Grinding System Discus. The NETZSCH Discus system is the quantum leap in disk grinding technology. The further optimized Discus disk agitator combined with the NETZSCH DCC ® separation system guarantees you extremely high throughput rates with significantly narrowed well time distributions and... [See More]
- Scale: Production
- Feed: Solids-liquids - pastes, slurries or moist solids; Continuous; Batch
- Applications: Chemicals; Food processing; Ceramics or abrasives; Ore and mineral processing; Paints, adhesives, pigment milling & dispersion
- Type: Ball or media mill; Disk attrition mill
from EXAKT Technologies, Inc.
Designed for extraordinary precision and control of particle dispersion. Highlights. The EXAKT 80E combines the reliability of the EXAKT 80 with state-of-the-art control and programming. The EXAKT 80E was specifically designed for extraordinary precision and control of particle dispersion. A unique,... [See More]
- Scale: Lab; Production
- Feed: Dry solids; Solids-liquids - pastes, slurries or moist solids; Continuous; Batch
- Applications: Other; Colors, Cosmetics, Electronics
- Type: Dispersion or colloid mill
from Retsch, Inc.
The SR 300 is the leader among the Rotor Beater Mills. Its high speed in comparison to the SR 200 allows a significantly higher throughput. The ground sample also has a larger fraction of fine material. Grinding chamber, feed hopper and material inlet and outlet are completely made from highquality... [See More]
- Scale: Lab; Production
- Feed: Dry solids; Continuous; Soft, medium-hard
- Applications: Chemicals; Food processing; Construction materials such cement, asphalt, gravel, glass; Power production applications such as coal milling; Foundry sand or shell recovery; Polymers; Other; Bricks, drugs, feed pellets, seeds
- Type: Impact mills, crushers or breakers
from Pallmann Industries
Pulverization of Soft to Medium Hard Materials. Typical feed materials are: Elastomers and plastics. Plant products. Cellulose and cellulose derivatives. Soft minerals. Pigments, resins, salts. Composite materials and recycled materials. Consistency of the feed material: Precut granules smaller than... [See More]
- Scale: Production
- Feed: Dry solids; Continuous; Pulverizing of medium hard to soft materials
- Applications: Chemicals (optional feature); Food processing (optional feature); Ore and mineral processing (optional feature); Waste processing or recycling (optional feature); Polymers (optional feature)
- Type: Pin or universal mills
from NETZSCH Premier Technologies LLC
NETZSCH SpheRho ®. The Agitator Bead Mill for finest Dry-Grinding. General. For the dry grinding of mineral and ceramic raw materials the agitator bead mill NETZSCH SpheRho ® impresses with very high product fineness and high throughput rates with low specific energy consumption. For... [See More]
- Scale: Production
- Feed: Dry solids; Continuous
- Applications: Metal or smelting; Power production applications such as coal milling; Ceramics or abrasives; Ore and mineral processing; Paints, adhesives, pigment milling & dispersion
- Type: Ball or media mill
from EXAKT Technologies, Inc.
A more substantial machine with greater production capacity. Highlights. A larger and more substantial three-roll mill than the EXAKT 50 models is the EXAKT 80 with its greater production capacity. The larger diameter rollers, coupled with a more powerful two-speed motor, deliver the same high... [See More]
- Scale: Lab; Production
- Feed: Dry solids; Solids-liquids - pastes, slurries or moist solids; Continuous; Batch
- Applications: Other; Colors, Cosmetics, Electronics
- Type: Dispersion or colloid mill