Food Processing / Grain Grinding Mills and Pulverizers

40 Results
RENU™
from GTF Technologies

RENU ™ (Rapid Extraction, Nutrient Upcycling) dries and mills in one quick step to transform and upcycle raw materials into powder. Because the RENU System processes material quickly without natural gas or extreme temperatures, it is energy efficient and has excellent nutrient retention of the... [See More]

  • Applications: Food processing
  • Feed: Dry solids; Solids-liquids - pastes, slurries or moist solids; Continuous (optional feature); Batch (optional feature)
  • Scale: Production
  • Type: Proprietary, Revolutionary Milling Process
Laboratory Grinder for Grains -- Grinder-CHOPIN
from KPM Analytics

Laboratory grinder for rapid preparation of fine and homogeneous samples (all grain types-wheat, barley, rye, etc.) [See More]

  • Applications: Food processing
  • Feed: Dry solids; Batch; Grinds all types of grains: wheat, barley, rye, etc.
  • Scale: Lab
  • Type: Hammermill
Quadro® Comil® Overdriven -- Model 197
from Quadro Engineering Corp.

Ability to achieve desired particle granulometry [See More]

  • Applications: Chemicals; Food processing; Foundry sand or shell recovery; Other; Cosmetics
  • Feed: Dry solids; Continuous; Batch
  • Scale: Lab; Production
  • Type: Cone / Gyratory Crushers
Agitator Bead Mill Wet Grinding Systems with Disk Agitator -- Discus
from NETZSCH Premier Technologies LLC

Grinding System Discus. The NETZSCH Discus system is the quantum leap in disk grinding technology. The further optimized Discus disk agitator combined with the NETZSCH DCC ® separation system guarantees you extremely high throughput rates with significantly narrowed well time distributions and... [See More]

  • Applications: Chemicals; Food processing; Ceramics or abrasives; Ore and mineral processing; Paints, adhesives, pigment milling & dispersion
  • Feed: Solids-liquids - pastes, slurries or moist solids; Continuous; Batch
  • Scale: Production
  • Type: Ball or media mill; Disk attrition mill
NETZSCH M-Ovas
from NETZSCH Pumps North America, LLC

The NETZSCH M-Ovas solid grinding machine is used in a wide variety of industries where solids in the product interfere with process safety. The solids are sufficiently ground by the M-Ovas to prevent clogging of pipelines and of subsequent equipment. [See More]

  • Applications: Food processing; Wood, pulp or paper products; Waste processing or recycling
  • Feed: Solids-liquids - pastes, slurries or moist solids; Continuous
  • Scale: Production
  • Type: Cutter or granulator
10-Bar Fine Grinder
from Prater

The 10-Bar fine grinder is for processing materials in explosive environments such as sugar grinding from (4X to 12X) with a single pass mill. These new mills are designed for explosion pressure shock resistance up to 10 bar (145 psi). Ideally, these mills are best suited for heat-sensitive products... [See More]

  • Applications: Food processing
  • Feed: Dry solids; Batch
Colloid Mill MK
from IKA Works, Inc.

The colloid mill MK 2000 is especially designed for the production of colloidal solutions, or extremely fine emulsions and suspensions. The high tip speeds, combined with an extremely small shear gap, produces intense friction on the material being processed. The friction and shear that result is... [See More]

  • Applications: Chemicals; Food processing; Foundry sand or shell recovery
  • Feed: Solids-liquids - pastes, slurries or moist solids; Continuous; Tough and Grainy Raw Materials
  • Scale: Production
  • Type: Dispersion or colloid mill
Extructor® Crushing and Grinding System
from Bepex International LLC

The Extructor is a size reduction machine designed for crushing and grinding large frozen blocks or barrels of bulk materials. While processing frozen blocks, the slow speed high torque rotor crushes and fractures the blocks whereas a tearing action is incorporated with pliable products. This size... [See More]

  • Applications: Food processing
  • Type: Hammermill
  • Feed: Dry solids; Solids-liquids - pastes, slurries or moist solids; Batch
  • Operation: Coarse to medium milling accepts 1 to 5 inch feed and produces a +100 mesh product
Grater/Shredder -- PGS 300
from Alexanderwerk, Inc.

The PGS 300 is the most powerful flexible grater/shredder made by Alexanderwerk. Depending on the raw material and the working cylinder, the PGS 300 will process the material at a throughput rate of between 1,000 and 4,000 kg/hr. [See More]

  • Applications: Chemicals; Food processing; Foundry sand or shell recovery (optional feature); Sanitary (optional feature)
  • Feed: Dry solids; Solids-liquids - pastes, slurries or moist solids; Continuous
  • Scale: Lab; Production
  • Type: Shredder
Ball Mill -- Mini-Mill PULVERISETTE 23
from Fritsch GmbH - Milling and Sizing

For fine comminution of minimal quantities of dry laboratory samples or solids in suspensions. For mixing and homogenisation of emulsions. Input quantity up to 5 ml. Areas of application. Well suited for sample preparation, such as in chemical analysis, chromatography, mass spectrography or x-ray... [See More]

  • Applications: Chemicals; Food processing; Construction materials such cement, asphalt, gravel, glass; Power production applications such as coal milling; Ceramics or abrasives; Foundry sand or shell recovery; Ore and mineral processing; Paints, adhesives, pigment milling & dispersion; Sanitary
  • Feed: Dry solids; Solids-liquids - pastes, slurries or moist solids; Batch
  • Scale: Lab
  • Type: Ball or media mill
Cutting Mill -- SM 100
from Retsch, Inc.

The SM 100 is an economically priced powerful cutting mill that is particularly suitable for size reduction of soft, medium-hard, elastic or fibrous materials, whose size can be reduced without requiring the use of extremely high forces. [See More]

  • Applications: Food processing; Foundry sand or shell recovery; Wood, pulp or paper products; Other; Animal feed, bones, cardboard, resins
  • Feed: Dry solids; Continuous; Soft, medium-hard, elastic, fibrous
  • Scale: Lab
  • Type: Cutter or granulator
Laboratory Mill for Soft and Hard Wheat -- CD1 Mill
from KPM Analytics

The CD1 Mill is an ideal laboratory mill to ensure inter-laboratory comparisons (Alveograph from wheat grain for example). [See More]

  • Applications: Food processing
  • Feed: Dry solids; Batch; Soft and hard wheat
  • Scale: Lab
  • Type: Roll Crusher
Agitator Bead Mills, Wet Grinding -- Alpha
from NETZSCH Premier Technologies LLC

NETZSCH Alpha ®. The next Generation of Agitator Bead Mills. General. Fresh creative standards were also set for the new Alpha ® from the very beginning and a new expression of form was used that distinctly communicates the innovative strength of NETZSCH in the design as well. In place of... [See More]

  • Applications: Chemicals; Food processing; Ceramics or abrasives; Ore and mineral processing; Paints, adhesives, pigment milling & dispersion; Other; Battery Materials, Nano Applications
  • Feed: Solids-liquids - pastes, slurries or moist solids; Continuous; Batch
  • Scale: Production
  • Type: Ball or media mill; Disk attrition mill; Pin or universal mills
Full Screen Hammermill -- G25
from Prater

Since 1925, Prater has utilized the most advanced technology and innovative solutions to create state-of-the-art hammermill products that are used around the world. Our exclusive G-Series, Full Screen, Hammermill is specifically designed for applications that require high capacities, power... [See More]

  • Applications: Chemicals; Food processing; Power production applications such as coal milling; Wood, pulp or paper products
  • Type: Hammermill
  • Feed: Dry solids; Batch
  • Power / Rotor Speed: 125-300 HP
Cone Mill MKO
from IKA Works, Inc.

Another unique IKA Innovation, the cone mill MKO 2000 was designed to extend beyond the capabilities of the colloid mill. Due to it ’s innovative design, it is capable of wet milling and grinding, producing even smaller particle sizes than a colloid mill. The milling gap is infinitely... [See More]

  • Applications: Chemicals; Food processing; Foundry sand or shell recovery
  • Feed: Solids-liquids - pastes, slurries or moist solids; Continuous; Tough and Grainy Raw Materials
  • Scale: Production
  • Type: Cone / Gyratory Crushers
Pulvocron Milling System
from Bepex International LLC

The rugged Pulvocron size reduction machine is ideal for grinding and drying wet cakes or pastes. As a gas-swept mill, incoming gas can be regulated to promote drying, cooling, and inerting for additional processing in the same step. Horizontal design with hinged access door offers easy access to... [See More]

  • Applications: Food processing; Other; Powders and Cakes
  • Operation: Ultra-fine operation producing products less than 325 mesh
  • Feed: Dry solids; Batch
  • Additional Features: Fixed
Rotor Fine Granulator -- RFG 150 DA
from Alexanderwerk, Inc.

The RFG 150 DA has been developed by Alexanderwerk as a slip-on attachment to a universal drive motor of the UM series. The UM universal drive motor has an integrated quick release coupling via which a variety of slip-on attachments can be mounted on the UM. Such attachments may be optionally... [See More]

  • Applications: Chemicals; Food processing; Foundry sand or shell recovery (optional feature); Sanitary (optional feature)
  • Feed: Continuous
  • Scale: Lab
  • Operation: Operation that mixes solids in a liquid
Ball Mill -- Vibratory Micro Mill PULVERISETTE 0
from Fritsch GmbH - Milling and Sizing

For fine comminution of dry laboratory samples or solids in suspension. For homogenisation of emulsions or pastes. The Vibratory Micro Mill PULVERISETTE 0 is recommended for sample preparation of RoHS tests (Restriction of Hazardous Substances). Method of operation. The FRITSCH Vibratory Micro Mill... [See More]

  • Applications: Chemicals; Food processing; Metal or smelting; Construction materials such cement, asphalt, gravel, glass; Power production applications such as coal milling; Ceramics or abrasives; Foundry sand or shell recovery; Ore and mineral processing; Paints, adhesives, pigment milling & dispersion; Waste processing or recycling; Sanitary
  • Feed: Dry solids; Solids-liquids - pastes, slurries or moist solids; Batch
  • Scale: Lab
  • Type: Ball or media mill; Impact mills, crushers or breakers
Heavy-Duty Cutting Mill -- SM 300
from Retsch, Inc.

The new Heavy-Duty Cutting Mill SM 300 excels especially in the tough jobs where other cutting mills fail. The high torque of the new 3 kW drive with additional flywheel mass allows for an exceptionally effective preliminary size reduction of heterogeneous mixtures, such as waste or electronic... [See More]

  • Applications: Chemicals; Food processing; Metal or smelting; Construction materials such cement, asphalt, gravel, glass; Ceramics or abrasives; Foundry sand or shell recovery; Ore and mineral processing; Wood, pulp or paper products; Waste processing or recycling; Polymers; Other; Animal Feed, bones, cardboard, straw
  • Feed: Dry solids; Continuous; Soft, medium-hard,tough,elastic,fibrous
  • Scale: Production
  • Type: Cutter or granulator
Laboratory Mill for Soft and Hard Wheat -- LabMill
from KPM Analytics

The LabMill is a laboratory mill used to transform both hard and soft wheat into refined flour to examine its milling behaviour and the quality of the flour produced. [See More]

  • Applications: Food processing
  • Feed: Dry solids; Batch; Soft and hard wheat
  • Scale: Lab
  • Type: Roll Crusher
Chocolate Production Plants -- Rumba
from NETZSCH Premier Technologies LLC

System Rumba ®. Highly Efficient Chocolate Production. General. Compared to other systems for the production of chocolate- and confectionery masses, the system Rumba ® is characterized by reduced requirements for energy, cooling water and space as well as considerably shortened processing... [See More]

  • Applications: Food processing
  • Feed: Solids-liquids - pastes, slurries or moist solids; Batch
  • Scale: Production
  • Type: Ball or media mill
M Series Fine Grinder -- M-21
from Prater

Prater Fine Grinders (M Series Mills) are designed to grind dry, free-flowing material as fine as 200 mesh (75 microns) with very tight distribution of particle size. The highly efficient design allows for ease of access to all internals and is well suited for heat sensitive materials such as resins... [See More]

  • Applications: Food processing; Power production applications such as coal milling
  • Type: Hammermill
  • Feed: Dry solids; Batch
  • Operation: Fine milling (-100 mesh, +325 mesh products)
CONIKA Series Conical Sieve Mill
from IKA Works, Inc.

The CONIKA conical sieve mill is the ideal solution for breaking up agglomerates and for grinding the solid material for your process. [See More]

  • Applications: Chemicals; Food processing; Foundry sand or shell recovery
  • Feed: Dry solids; Ideal Solution for Breaking Up Agglomerates and for Grinding Solid Material
  • Scale: Lab
  • Type: Conical Sieve Mill; Cone / Gyratory Crushers
RA Series Disintegrators
from Bepex International LLC

RA and RP Series disintegrator machines are widely used for fine pulping of many food products. A versatile disintegrator machine capable of grinding, shredding, delumping, or pulping of wet and dry feeds. Several hammer styles and screen sizes offer multiple configurations tailored to specific... [See More]

  • Applications: Chemicals; Food processing; Foundry sand or shell recovery; Sanitary
  • Type: Hammermill
  • Feed: Dry solids; Solids-liquids - pastes, slurries or moist solids; Batch
  • Operation: Fine milling (-100 mesh, +325 mesh products); Deagglomerating or delumping; Operation that mixes solids in a liquid
Rotor Fine Granulator -- RFG 250 D
from Alexanderwerk, Inc.

The rotor fine granulators of the RFG250 series have throughputs up to 1,500 kg/hr (type: D), 3,000 kg/hr (type DL), or 4,500 kg/hr (type DDL) respectively. With these three models, Alexanderwerk offers a staged range of powerful machines for granulation and size reduction of dry or slightly moist... [See More]

  • Applications: Chemicals; Food processing; Foundry sand or shell recovery (optional feature); Sanitary (optional feature)
  • Feed: Continuous
  • Scale: Production
  • Type: Dispersion or colloid mill
Cutting Mill -- Cutting Mill Combination PULVERISETTE 25/PULVERISETTE 19
from Fritsch GmbH - Milling and Sizing

Suitable for comminution of extremely heterogeneous samples. Max. feed size: 120 x 85 mm. Areas of application. The Cutting Mill Combination can comminute samples of up to 2 litres in one step from 30 mm down to a final fineness of < 500 µm. A representative portion for analysis is... [See More]

  • Applications: Chemicals; Food processing; Power production applications such as coal milling; Wood, pulp or paper products; Waste processing or recycling; Polymers
  • Feed: Dry solids; Batch
  • Scale: Lab
  • Type: Shredder; Cutter or granulator
Mortar Grinder -- RM 200
from Retsch, Inc.

The mortar grinder RM 200 comminutes inorganic and organic substances to analytical fineness. It can mix and homogenize powders, suspensions and pastes. The grinder  is also ideal for the uniform trituration of homeopathic and pharmaceutical products. [See More]

  • Applications: Chemicals; Food processing; Metal or smelting; Construction materials such cement, asphalt, gravel, glass; Power production applications such as coal milling; Ceramics or abrasives; Foundry sand or shell recovery; Ore and mineral processing; Other; Ashes, seeds, silicates, yeast cells
  • Feed: Dry solids; Solids-liquids - pastes, slurries or moist solids; Batch; Soft, hard, brittle, pasty
  • Scale: Lab
  • Type: Pressure/Friction Mortar Grinder
Cocoa Liquor Production Plants -- Tango
from NETZSCH Premier Technologies LLC

System Tango ®. Efficient production of cocoa mass at reduced operating costs. General. The compact Tango ® process plant, designed as a skid, provides an optimum precutting of cocoa nibs to cocoa liquor. Thanks to the efficient precutting process finest cocoa mass will be achieved after one... [See More]

  • Applications: Food processing
  • Feed: Solids-liquids - pastes, slurries or moist solids; Continuous
  • Scale: Production
  • Type: Ball or media mill; Cutter or granulator
Mega Mill Hammermill -- MM-36
from Prater

Mega Mill Features: Minus forty mesh particle distribution. Dynamic rotor symmetry assures superior balance & uniform hammer wear. Single latch door for easy maintenance/cleaning with absolute clean-out front access. Zero tolerance hammer tip to screen clearance. O-ring door seals for dust-tight... [See More]

  • Applications: Chemicals; Food processing; Wood, pulp or paper products; Waste processing or recycling
  • Type: Hammermill
  • Feed: Dry solids; Batch
  • Operation: Fine milling (-100 mesh, +325 mesh products)
Corundum Disk Mill MCD 2000
from IKA Works, Inc.

The MCD 2000 Corundum Disk Mill is an inline mill for wet milling and grinding of viscous liquid or paste-like products. The mixing chamber consists of two corundum disks, one rotary and one stationary. The corundum disks are available in different grain sizes (grit) depending on the grinding... [See More]

  • Applications: Chemicals; Food processing; Foundry sand or shell recovery; Other; Paste-like Products
  • Feed: Solids-liquids - pastes, slurries or moist solids; Continuous; Liquid to High Viscous Suspensions
  • Scale: Production
  • Type: Disk Mill; Dispersion or colloid mill
REH Series Disintegrators
from Bepex International LLC

The REH disintegrator machine is a combination of Bepex ’s modified Extructor and horizontal RH Disintegrator. The workhorse of our Disintegrator Series, this mill is two steps in one: coarse grinding of large feeds followed by fine grinding into a uniform powder. The two machine sections... [See More]

  • Applications: Chemicals; Food processing; Foundry sand or shell recovery; Sanitary
  • Type: Hammermill
  • Feed: Dry solids; Continuous; Batch
  • Operation: Primary or secondary crushing boulders up to 100 inches to 1-2 inch mill feed; Coarse to medium milling accepts 1 to 5 inch feed and produces a +100 mesh product; Fine milling (-100 mesh, +325 mesh products); Deagglomerating or delumping
Cutting Mill -- Cutting Mill PULVERISETTE 15
from Fritsch GmbH - Milling and Sizing

For comminution of dry sample material with soft to medium-hard consistency, for fibrous materials or cellulosic materials as well as for sample preparation according to RoHS. Max. feed size: 70 x 70 mm. Areas of application. For the comminution of plastics, rubber, leather, fabric, fibres, wood,... [See More]

  • Applications: Chemicals; Food processing; Power production applications such as coal milling; Wood, pulp or paper products; Waste processing or recycling; Polymers
  • Feed: Dry solids; Batch
  • Scale: Lab
  • Type: Shredder; Cutter or granulator
Rotor Beater Mill -- SR 300
from Retsch, Inc.

The SR 300 is the leader among the Rotor Beater Mills. Its high speed in comparison to the SR 200 allows a significantly higher throughput. The ground sample also has a larger fraction of fine material. Grinding chamber, feed hopper and material inlet and outlet are completely made from highquality... [See More]

  • Applications: Chemicals; Food processing; Construction materials such cement, asphalt, gravel, glass; Power production applications such as coal milling; Foundry sand or shell recovery; Polymers; Other; Bricks, drugs, feed pellets, seeds
  • Feed: Dry solids; Continuous; Soft, medium-hard
  • Scale: Lab; Production
  • Type: Impact mills, crushers or breakers
Confectionery Compound Production Plants -- Salsa
from NETZSCH Premier Technologies LLC

System Salsa ®. Compound production at the highest level. General. Compared to other systems, the Salsa ® system stands out for its lower requirements for power, cooling water and space, and for its shorter processing times. Thanks to the modular construction, the plant is designed according... [See More]

  • Applications: Food processing
  • Feed: Solids-liquids - pastes, slurries or moist solids; Continuous
  • Scale: Production
  • Type: Ball or media mill
Pilotina Series Dry Milling System
from IKA Works, Inc.

The IKA Pilotina is a dry milling system in pilot plant scale, available in 3 different configurations: [See More]

  • Applications: Chemicals; Food processing; Foundry sand or shell recovery; Polymers; Other; Plants
  • Feed: Dry solids; Ideal Choice for Disintegration of Smooth, Sticky, Elastic or Fibrous Materials
  • Scale: Lab
  • Type: Cutter or granulator; Impact mills, crushers or breakers
RH Series Disintegrators
from Bepex International LLC

The RH disintegrator machine circulates and disperses mixtures, eliminates lumps and creates a suspension or emulsion simultaneously. Designed for high-intensity mixing and grinding in homogenization applications. All stainless steel product-contact parts for sanitary processing. Tri-clover fittings... [See More]

  • Applications: Food processing; Sanitary
  • Type: Hammermill
  • Feed: Dry solids; Solids-liquids - pastes, slurries or moist solids; Continuous; Batch
  • Operation: Deagglomerating or delumping
Cutting Mill -- Power Cutting Mill PULVERISETTE 25
from Fritsch GmbH - Milling and Sizing

For pre-crushing of dry, soft to medium-hard or fibrous materials and plastics. Max. feed size: 120 x 85 mm. Areas of application. For the preliminary comminution of plastics, rubber, films, leather, fabrics, fibres, wood, leaves, roots, animal fodder, grain, corn, peat, tobacco paper, cardboard,... [See More]

  • Applications: Chemicals; Food processing; Power production applications such as coal milling; Wood, pulp or paper products; Waste processing or recycling; Polymers
  • Feed: Dry solids; Batch
  • Scale: Lab
  • Type: Shredder; Cutter or granulator
Ultra Centrifugal Mill -- ZM 200
from Retsch, Inc.

The RETSCH Ultra Centrifugal Mill ZM 200 is used for the rapid fine size reduction of soft to medium-hard and fibrous materials. Because of the efficient size reduction technique and the comprehensive range of accessories the ZM 200 ensures the gentle preparation of analytical samples in a very... [See More]

  • Applications: Chemicals; Food processing; Metal or smelting; Construction materials such cement, asphalt, gravel, glass; Power production applications such as coal milling; Foundry sand or shell recovery; Ore and mineral processing; Polymers; Other; Bones, drugs, electronic scrap, food
  • Feed: Dry solids; Batch; Soft, medium-hard, brittle, fibrous
  • Scale: Lab
  • Type: Impact mills, crushers or breakers
Cream Pre-Cutting Systems -- MasterCream
from NETZSCH Premier Technologies LLC

System MasterCream. Pre-cutting-system - flexibility and quality for confectionery raw materials and rework. General. The MasterCream was developed for the flexible and efficient refining of confectionery raw materials such as nuts as well for the reprocessing of rework. Whether integrated into... [See More]

  • Applications: Food processing
  • Feed: Continuous
  • Scale: Production
  • Type: Cutter or granulator
Rotor / Beater Mill -- Variable-Speed Rotor Mill PULVERISETTE 14 Premium Line
from Fritsch GmbH - Milling and Sizing

The FRITSCH Variable Speed Rotor Mill PULVERISETTE 14 premium line offers impact, shearing and cutting comminution in one instrument – with a higher performance, better cooling and significantly quieter than comparable instruments. Its powerful motor is ideal for the particularly fast... [See More]

  • Applications: Chemicals; Food processing; Construction materials such cement, asphalt, gravel, glass; Power production applications such as coal milling; Foundry sand or shell recovery; Wood, pulp or paper products; Waste processing or recycling; Polymers
  • Feed: Dry solids; Batch
  • Scale: Lab
  • Type: Shredder; Cutter or granulator; Pin or universal mills; Impact mills, crushers or breakers