Polymers Grinding Mills and Pulverizers
from Quadro Engineering Corp.
User-friendly control panel incorporates an array of easy-to-use features [See More]
- Applications: Chemicals; Food processing; Foundry sand or shell recovery; Polymers; Other; Cosmetics
- Feed: Dry solids; Continuous; Varying Product Characteristics
- Scale: Production
- Type: Cone / Gyratory Crushers
from Retsch, Inc.
The new Heavy-Duty Cutting Mill SM 300 excels especially in the tough jobs where other cutting mills fail. The high torque of the new 3 kW drive with additional flywheel mass allows for an exceptionally effective preliminary size reduction of heterogeneous mixtures, such as waste or electronic... [See More]
- Applications: Chemicals; Food processing; Metal or smelting; Construction materials such cement, asphalt, gravel, glass; Ceramics or abrasives; Foundry sand or shell recovery; Ore and mineral processing; Wood, pulp or paper products; Waste processing or recycling; Polymers; Other; Animal Feed, bones, cardboard, straw
- Feed: Dry solids; Continuous; Soft, medium-hard,tough,elastic,fibrous
- Scale: Production
- Type: Cutter or granulator
from Fritsch GmbH - Milling and Sizing
Suitable for comminution of extremely heterogeneous samples. Max. feed size: 120 x 85 mm. Areas of application. The Cutting Mill Combination can comminute samples of up to 2 litres in one step from 30 mm down to a final fineness of < 500 µm. A representative portion for analysis is... [See More]
- Applications: Chemicals; Food processing; Power production applications such as coal milling; Wood, pulp or paper products; Waste processing or recycling; Polymers
- Feed: Dry solids; Batch
- Scale: Lab
- Type: Shredder; Cutter or granulator
from IKA Works, Inc.
The IKA Pilotina is a dry milling system in pilot plant scale, available in 3 different configurations: [See More]
- Applications: Chemicals; Food processing; Foundry sand or shell recovery; Polymers; Other; Plants
- Feed: Dry solids; Ideal Choice for Disintegration of Smooth, Sticky, Elastic or Fibrous Materials
- Scale: Lab
- Type: Cutter or granulator; Impact mills, crushers or breakers
from Pallmann Industries
Cryogenic pulverizing systems with inert gas atmosphere are used for extreme heat-sensitive materials as well as for obtaining an exceptionally high fineness. PALLMANN has developed the technology in their own custom processing facilities and offers standard cryogenic pulverizing systems in compact... [See More]
- Applications: Polymers
- Feed: Dry solids (optional feature); Solids-liquids - pastes, slurries or moist solids (optional feature); Continuous; Soft to medium hard, brittle, crystalline, moist and fatty materials.
- Scale: Production
- Type: Pin or universal mills
from Retsch, Inc.
The Jaw Crusher BB 100 is used for the rapid, gentle crushing and pre-crushing of medium-hard, hard, brittle and tough materials. Its variety of materials offered, such as heavy-metal free steel, efficiency and safety makes it ideal for sample preparation in laboratories and industrial... [See More]
- Applications: Chemicals; Metal or smelting; Construction materials such cement, asphalt, gravel, glass; Power production applications such as coal milling; Ceramics or abrasives; Ore and mineral processing; Polymers; Other; Alloys, basalt, chamotte, glass, slag
- Feed: Dry solids; Continuous; Medium-hard, hard, brittle, tough
- Scale: Lab; Production
- Operation: Coarse to medium milling accepts 1 to 5 inch feed and produces a +100 mesh product
from Fritsch GmbH - Milling and Sizing
For comminution of dry sample material with soft to medium-hard consistency, for fibrous materials or cellulosic materials as well as for sample preparation according to RoHS. Max. feed size: 70 x 70 mm. Areas of application. For the comminution of plastics, rubber, leather, fabric, fibres, wood,... [See More]
- Applications: Chemicals; Food processing; Power production applications such as coal milling; Wood, pulp or paper products; Waste processing or recycling; Polymers
- Feed: Dry solids; Batch
- Scale: Lab
- Type: Shredder; Cutter or granulator
from Pallmann Industries
Materials that can be Processed: Fine grinding of various types of polyethylene granules such as HDPE, MDPE, LLDPE or PP and other thermoplastics for rotational moulding powders. Consistency of the Feed Material: Not only virgin, lenticular or cylindrical granules can be used as feed material but... [See More]
- Applications: Waste processing or recycling (optional feature); Polymers
- Feed: Dry solids; Continuous; Pulverizing of brittle or tough plastics
- Scale: Production
- Type: Pin or universal mills
from Retsch, Inc.
The RETSCH Ultra Centrifugal Mill ZM 200 is used for the rapid fine size reduction of soft to medium-hard and fibrous materials. Because of the efficient size reduction technique and the comprehensive range of accessories the ZM 200 ensures the gentle preparation of analytical samples in a very... [See More]
- Applications: Chemicals; Food processing; Metal or smelting; Construction materials such cement, asphalt, gravel, glass; Power production applications such as coal milling; Foundry sand or shell recovery; Ore and mineral processing; Polymers; Other; Bones, drugs, electronic scrap, food
- Feed: Dry solids; Batch; Soft, medium-hard, brittle, fibrous
- Scale: Lab
- Type: Impact mills, crushers or breakers
from Fritsch GmbH - Milling and Sizing
The FRITSCH Variable Speed Rotor Mill PULVERISETTE 14 premium line offers impact, shearing and cutting comminution in one instrument – with a higher performance, better cooling and significantly quieter than comparable instruments. Its powerful motor is ideal for the particularly fast... [See More]
- Applications: Chemicals; Food processing; Construction materials such cement, asphalt, gravel, glass; Power production applications such as coal milling; Foundry sand or shell recovery; Wood, pulp or paper products; Waste processing or recycling; Polymers
- Feed: Dry solids; Batch
- Scale: Lab
- Type: Shredder; Cutter or granulator; Pin or universal mills; Impact mills, crushers or breakers