Wet Grinding Mills and Pulverizers

30 Results
Agitator Bead Mill Wet Grinding Systems -- Marco
from NETZSCH Premier Technologies LLC

Grinding System Macro. The Macro grinding system represents the logical advancement of the John System annular chamber mill with the centrifugal force separation device. The new peg system is designed for high power input in single and multi-pass operation. The grinding system has an intensive... [See More]

  • Feed: Solids-liquids - pastes, slurries or moist solids; Batch
  • Scale: Production
  • Applications: Paints, adhesives, pigment milling & dispersion
  • Type: Pin or universal mills
Grater/Shredder -- PGS 300
from Alexanderwerk, Inc.

The PGS 300 is the most powerful flexible grater/shredder made by Alexanderwerk. Depending on the raw material and the working cylinder, the PGS 300 will process the material at a throughput rate of between 1,000 and 4,000 kg/hr. [See More]

  • Feed: Dry solids; Solids-liquids - pastes, slurries or moist solids; Continuous
  • Scale: Lab; Production
  • Applications: Chemicals; Food processing; Foundry sand or shell recovery (optional feature); Sanitary (optional feature)
  • Type: Shredder
Sanitary Design Lumpbreaker Double Rotocage®
from Komline

Rotocage Lumpbreaker in a Sanitary Design. We offer our Rotocage Lumpbreaker in a Sanitary Design for special applications that require easy disassembly and cleaning. We offer our Rotocage Lumpbreaker in a Sanitary Design for special applications that require easy disassembly and cleaning. Quick... [See More]

  • Feed: Solids-liquids - pastes, slurries or moist solids; Continuous
  • Scale: Production
  • Applications: Other; Wet Lumps, Chunks, Slabs
  • Type: Lumpbreaker; Impact mills, crushers or breakers
Extructor® Crushing and Grinding System
from Bepex International LLC

The Extructor is a size reduction machine designed for crushing and grinding large frozen blocks or barrels of bulk materials. While processing frozen blocks, the slow speed high torque rotor crushes and fractures the blocks whereas a tearing action is incorporated with pliable products. This size... [See More]

  • Feed: Dry solids; Solids-liquids - pastes, slurries or moist solids; Batch
  • Type: Hammermill
  • Applications: Food processing
  • Operation: Coarse to medium milling accepts 1 to 5 inch feed and produces a +100 mesh product
Altern Mill 1 Liter -- Batch Mill
from Jaygo, Inc.

The Altern Mill is uniquely designed, offering a patented grinding chamber and disperser/mill combination for "Super-Fine" grinding. This allows for simple cleaning between formulations, saving time and money. The Mill can be fabricated in stainless steel or special steel alloys. Superior technology... [See More]

  • Feed: Solids-liquids - pastes, slurries or moist solids; Batch
  • Scale: Lab
  • Applications: Foundry sand or shell recovery; Paints, adhesives, pigment milling & dispersion; Sanitary (optional feature)
  • Type: Ball or media mill
NETZSCH M-Ovas
from NETZSCH Pumps North America, LLC

The NETZSCH M-Ovas solid grinding machine is used in a wide variety of industries where solids in the product interfere with process safety. The solids are sufficiently ground by the M-Ovas to prevent clogging of pipelines and of subsequent equipment. [See More]

  • Feed: Solids-liquids - pastes, slurries or moist solids; Continuous
  • Scale: Production
  • Applications: Food processing; Wood, pulp or paper products; Waste processing or recycling
  • Type: Cutter or granulator
Colloid Mill MK
from IKA Works, Inc.

The colloid mill MK 2000 is especially designed for the production of colloidal solutions, or extremely fine emulsions and suspensions. The high tip speeds, combined with an extremely small shear gap, produces intense friction on the material being processed. The friction and shear that result is... [See More]

  • Feed: Solids-liquids - pastes, slurries or moist solids; Continuous; Tough and Grainy Raw Materials
  • Scale: Production
  • Applications: Chemicals; Food processing; Foundry sand or shell recovery
  • Type: Dispersion or colloid mill
Mortar Grinder -- RM 200
from Retsch, Inc.

The mortar grinder RM 200 comminutes inorganic and organic substances to analytical fineness. It can mix and homogenize powders, suspensions and pastes. The grinder  is also ideal for the uniform trituration of homeopathic and pharmaceutical products. [See More]

  • Feed: Dry solids; Solids-liquids - pastes, slurries or moist solids; Batch; Soft, hard, brittle, pasty
  • Scale: Lab
  • Applications: Chemicals; Food processing; Metal or smelting; Construction materials such cement, asphalt, gravel, glass; Power production applications such as coal milling; Ceramics or abrasives; Foundry sand or shell recovery; Ore and mineral processing; Other; Ashes, seeds, silicates, yeast cells
  • Type: Pressure/Friction Mortar Grinder
Three Roll Mill -- EXAKT 50
from Custom Milling & Consulting, Inc.

The EXAKT 50 is the workhorse in any product development lab. Its compact size and compact price make it ideal for dispersing small amounts of pigment or chemicals in inks, pastes, thick films, cosmetics, pharmaceutical products and many more applications. The EXAKT 50 is available with the... [See More]

  • Feed: Dry solids; Solids-liquids - pastes, slurries or moist solids; Continuous; Batch
  • Scale: Lab; Production
  • Applications: Other; Colors, Cosmetics, Electronics
  • Type: Ball or media mill
RENU™
from GTF Technologies

RENU ™ (Rapid Extraction, Nutrient Upcycling) dries and mills in one quick step to transform and upcycle raw materials into powder. Because the RENU System processes material quickly without natural gas or extreme temperatures, it is energy efficient and has excellent nutrient retention of the... [See More]

  • Feed: Dry solids; Solids-liquids - pastes, slurries or moist solids; Continuous (optional feature); Batch (optional feature)
  • Scale: Production
  • Applications: Food processing
  • Type: Proprietary, Revolutionary Milling Process
Ball Mill -- Mini-Mill PULVERISETTE 23
from Fritsch GmbH - Milling and Sizing

For fine comminution of minimal quantities of dry laboratory samples or solids in suspensions. For mixing and homogenisation of emulsions. Input quantity up to 5 ml. Areas of application. Well suited for sample preparation, such as in chemical analysis, chromatography, mass spectrography or x-ray... [See More]

  • Feed: Dry solids; Solids-liquids - pastes, slurries or moist solids; Batch
  • Scale: Lab
  • Applications: Chemicals; Food processing; Construction materials such cement, asphalt, gravel, glass; Power production applications such as coal milling; Ceramics or abrasives; Foundry sand or shell recovery; Ore and mineral processing; Paints, adhesives, pigment milling & dispersion; Sanitary
  • Type: Ball or media mill
Three Roll Mill -- EXAKT 50
from EXAKT Technologies, Inc.

Ensures the finest results and ultimate particle size reduction in topical applications. Highlights. The EXAKT 50 ensures the finest results and ultimate particle size reduction in topical, oral and suppository applications among others. This is impressively underlined by the fact that the EXAKT 50... [See More]

  • Feed: Dry solids; Solids-liquids - pastes, slurries or moist solids; Continuous; Batch
  • Scale: Lab; Production
  • Applications: Other; Colors, Cosmetics, Electronics
  • Type: Dispersion or colloid mill
Agitator Bead Mill Wet Grinding Systems -- Neos
from NETZSCH Premier Technologies LLC

Grinding System Neos. Performance and Efficiency - more than a step ahead!. General. The agitator cooling with the newly-developed Neos grinding system stands for maximum performance, product quality and efficiency. Coupled with the reliable use of extremely small grinding media, you can achieve... [See More]

  • Feed: Solids-liquids - pastes, slurries or moist solids; Continuous; Batch
  • Scale: Production
  • Applications: Chemicals; Paints, adhesives, pigment milling & dispersion; Other; Battery Materials
  • Type: Ball or media mill; Pin or universal mills
Triskelion™ Lumpbreaker
from Komline

Break large chunks, slabs, sheets,s and lumps. Komline-Wyssmont ’s Triskelion Lumpbreaker is designed to break large chunks, slabs, sheets and lumps of a variety of dry or wet materials into relatively uniform pieces as small as 1/2 inch. Strong But Gentle. The unique triangular design plates... [See More]

  • Feed: Dry solids; Solids-liquids - pastes, slurries or moist solids; Continuous
  • Scale: Production
  • Applications: Construction materials such cement, asphalt, gravel, glass; Other; Large Chunks, Slabs, Sheets, Lumps
  • Type: Lumpbreaker; Impact mills, crushers or breakers
RA Series Disintegrators
from Bepex International LLC

RA and RP Series disintegrator machines are widely used for fine pulping of many food products. A versatile disintegrator machine capable of grinding, shredding, delumping, or pulping of wet and dry feeds. Several hammer styles and screen sizes offer multiple configurations tailored to specific... [See More]

  • Feed: Dry solids; Solids-liquids - pastes, slurries or moist solids; Batch
  • Type: Hammermill
  • Applications: Chemicals; Food processing; Foundry sand or shell recovery; Sanitary
  • Operation: Fine milling (-100 mesh, +325 mesh products); Deagglomerating or delumping; Operation that mixes solids in a liquid
Cone Mill MKO
from IKA Works, Inc.

Another unique IKA Innovation, the cone mill MKO 2000 was designed to extend beyond the capabilities of the colloid mill. Due to it ’s innovative design, it is capable of wet milling and grinding, producing even smaller particle sizes than a colloid mill. The milling gap is infinitely... [See More]

  • Feed: Solids-liquids - pastes, slurries or moist solids; Continuous; Tough and Grainy Raw Materials
  • Scale: Production
  • Applications: Chemicals; Food processing; Foundry sand or shell recovery
  • Type: Cone / Gyratory Crushers
Three Roll Mill -- EXAKT 80
from Custom Milling & Consulting, Inc.

A larger and more substantial machine than the EXAKT 50, the EXAKT 80 & 120 provide greater production capacity. The larger diameter rollers also provide more shear force during processing. And, since more force can generate more heat in the product, the EXAKT 80 & 120 are available with an... [See More]

  • Feed: Dry solids; Solids-liquids - pastes, slurries or moist solids; Continuous; Batch
  • Scale: Lab; Production
  • Applications: Other; Colors, Cosmetics, Electronics
  • Type: Ball or media mill
Ball Mill -- Vibratory Micro Mill PULVERISETTE 0
from Fritsch GmbH - Milling and Sizing

For fine comminution of dry laboratory samples or solids in suspension. For homogenisation of emulsions or pastes. The Vibratory Micro Mill PULVERISETTE 0 is recommended for sample preparation of RoHS tests (Restriction of Hazardous Substances). Method of operation. The FRITSCH Vibratory Micro Mill... [See More]

  • Feed: Dry solids; Solids-liquids - pastes, slurries or moist solids; Batch
  • Scale: Lab
  • Applications: Chemicals; Food processing; Metal or smelting; Construction materials such cement, asphalt, gravel, glass; Power production applications such as coal milling; Ceramics or abrasives; Foundry sand or shell recovery; Ore and mineral processing; Paints, adhesives, pigment milling & dispersion; Waste processing or recycling; Sanitary
  • Type: Ball or media mill; Impact mills, crushers or breakers
Three Roll Mill -- EXAKT 50EC+
from EXAKT Technologies, Inc.

Our Easy Clean Plus Modular Mill offers greater control and makes clean-up easier than ever. Highlights. For producing truly elegant preparations of creams, ointments or gels there is no tool more effective or more complete than an ointment mill. And now the EXAKT 50 EC+ delivers more control in... [See More]

  • Feed: Dry solids; Solids-liquids - pastes, slurries or moist solids; Continuous; Batch
  • Scale: Lab; Production
  • Applications: Other; Colors, Cosmetics, Electronics
  • Type: Dispersion or colloid mill
Agitator Bead Mill Wet Grinding Systems -- Zeta
from NETZSCH Premier Technologies LLC

Grinding System Zeta ®. The Grinding System for Circulation and Multi-Pass Operation. Suitable for a wide variety of every viscosity and almost any product, with this technology you will achieve the highest product qualities and finenesses into the nanometer range using a wide variety of... [See More]

  • Feed: Solids-liquids - pastes, slurries or moist solids; Continuous; Batch
  • Scale: Production
  • Applications: Chemicals; Ceramics or abrasives; Ore and mineral processing; Paints, adhesives, pigment milling & dispersion; Other; Battery Materials, Nano Applications
  • Type: Ball or media mill; Pin or universal mills
RD Series Disintegrators
from Bepex International LLC

The RD Disintegrator Machine employs a bolted, 360 degree screen which surrounds a series of either fixed or swing hammers pinned to a series of rotor flanges. Rugged, versatile design gives outstanding performance in dry pulverizing, wet grinding, and high-moisture shredding applications. [See More]

  • Feed: Dry solids; Solids-liquids - pastes, slurries or moist solids; Continuous
  • Type: Hammermill
  • Applications: Wood, pulp or paper products; Other; Dispersing, Pulping, Chipping, and Separation of Hard-to-Grind Fractions
  • Operation: Deagglomerating or delumping
Corundum Disk Mill MCD 2000
from IKA Works, Inc.

The MCD 2000 Corundum Disk Mill is an inline mill for wet milling and grinding of viscous liquid or paste-like products. The mixing chamber consists of two corundum disks, one rotary and one stationary. The corundum disks are available in different grain sizes (grit) depending on the grinding... [See More]

  • Feed: Solids-liquids - pastes, slurries or moist solids; Continuous; Liquid to High Viscous Suspensions
  • Scale: Production
  • Applications: Chemicals; Food processing; Foundry sand or shell recovery; Other; Paste-like Products
  • Type: Disk Mill; Dispersion or colloid mill
Three Roll Mill -- EXAKT 80 E
from Custom Milling & Consulting, Inc.

The new EXAKT E Series combines the flexible technologies of production mills with state-of-the-art control and programming. All in a compact size, ideal for lab or pilot plant. EXAKT introduces its latest development in laboratory dispersion equipment. A unique, feature-rich, electronically... [See More]

  • Feed: Dry solids; Solids-liquids - pastes, slurries or moist solids; Continuous; Batch
  • Scale: Lab; Production
  • Applications: Other; Colors, Cosmetics, Electronics
  • Type: Ball or media mill
Disk Mill -- Vibrating Cup Mill PULVERISETTE 9
from Fritsch GmbH - Milling and Sizing

For extremely fast comminution (speed: up to 1500 rpm) of hard, medium-hard, brittle and fibrous laboratory samples, dry or in suspension, down to analysis fineness. Areas of application. Mining, metallurgy, ceramics industry, agriculture and environment, infrared and x-ray fluorescence analysis. [See More]

  • Feed: Dry solids; Solids-liquids - pastes, slurries or moist solids; Batch
  • Scale: Lab
  • Applications: Chemicals; Metal or smelting; Construction materials such cement, asphalt, gravel, glass; Power production applications such as coal milling; Ceramics or abrasives; Ore and mineral processing; Sanitary
  • Type: Shredder; Impact mills, crushers or breakers
Three Roll Mill -- EXAKT 80 E
from EXAKT Technologies, Inc.

Designed for extraordinary precision and control of particle dispersion. Highlights. The EXAKT 80E combines the reliability of the EXAKT 80 with state-of-the-art control and programming. The EXAKT 80E was specifically designed for extraordinary precision and control of particle dispersion. A unique,... [See More]

  • Feed: Dry solids; Solids-liquids - pastes, slurries or moist solids; Continuous; Batch
  • Scale: Lab; Production
  • Applications: Other; Colors, Cosmetics, Electronics
  • Type: Dispersion or colloid mill
Agitator Bead Mill Wet Grinding Systems with Disk Agitator -- Discus
from NETZSCH Premier Technologies LLC

Grinding System Discus. The NETZSCH Discus system is the quantum leap in disk grinding technology. The further optimized Discus disk agitator combined with the NETZSCH DCC ® separation system guarantees you extremely high throughput rates with significantly narrowed well time distributions and... [See More]

  • Feed: Solids-liquids - pastes, slurries or moist solids; Continuous; Batch
  • Scale: Production
  • Applications: Chemicals; Food processing; Ceramics or abrasives; Ore and mineral processing; Paints, adhesives, pigment milling & dispersion
  • Type: Ball or media mill; Disk attrition mill
RH Series Disintegrators
from Bepex International LLC

The RH disintegrator machine circulates and disperses mixtures, eliminates lumps and creates a suspension or emulsion simultaneously. Designed for high-intensity mixing and grinding in homogenization applications. All stainless steel product-contact parts for sanitary processing. Tri-clover fittings... [See More]

  • Feed: Dry solids; Solids-liquids - pastes, slurries or moist solids; Continuous; Batch
  • Type: Hammermill
  • Applications: Food processing; Sanitary
  • Operation: Deagglomerating or delumping
Three Roll Mill -- EXAKT 80 S
from Custom Milling & Consulting, Inc.

The "S" Series Three Roll Mills are feature rich and provide performance that meets or exceeds that of much larger production models. The unique tensioning system of the "S" Series minimizes the free play in the roller ball bearings insuring a more constant gap and ultimately a finer, more uniform... [See More]

  • Feed: Dry solids; Solids-liquids - pastes, slurries or moist solids; Continuous; Batch
  • Scale: Lab; Production
  • Applications: Other; Colors, Cosmetics, Electronics
  • Type: Ball or media mill
Mortar Grinder PULVERISETTE 2
from Fritsch GmbH - Milling and Sizing

For universal grinding of hard, medium-hard, soft, brittle, fibrous, abrasive and temperature sensitive materials (dry or in suspension) to analytical fineness. For analysis, quality control and materials testing as well as for the mixing and homogenisation of pastes and creams on a laboratory... [See More]

  • Feed: Dry solids; Solids-liquids - pastes, slurries or moist solids; Batch
  • Scale: Lab
  • Applications: Chemicals; Food processing; Construction materials such cement, asphalt, gravel, glass; Power production applications such as coal milling; Foundry sand or shell recovery; Ore and mineral processing; Paints, adhesives, pigment milling & dispersion; Sanitary
  • Type: Pin or universal mills
Three Roll Mill -- EXAKT 80 S
from EXAKT Technologies, Inc.

A more substantial machine with greater production capacity. Highlights. A larger and more substantial three-roll mill than the EXAKT 50 models is the EXAKT 80 with its greater production capacity. The larger diameter rollers, coupled with a more powerful two-speed motor, deliver the same high... [See More]

  • Feed: Dry solids; Solids-liquids - pastes, slurries or moist solids; Continuous; Batch
  • Scale: Lab; Production
  • Applications: Other; Colors, Cosmetics, Electronics
  • Type: Dispersion or colloid mill