Cold Work (Die / Mold) Forgings and Forged Stock
from National Bronze & Metals Inc.
C51000 Phosphor Bronze "5% A" ASTM B139, QQ-B750. C51000 Phosphor Bronze alloy possess a higher yield strength than is readily available in most cast products. Typical applications for phosphor bronze include bearings, bushings, gears, pinions, shafts, thrust washers and valve parts. C51000 Phosphor... [See More]
- Features: Wear Resistant; Die / Cold Work
- Nonferrous: Copper
- Type: Metal; Non-ferrous
- Specialty / Other Types: Alloy
from Chonghong Industries(Microwork)Ltd.
Cold Forging Bolts: A type of fastener consisting of two parts, the head and the screw (cylindrical with an external thread), which is required to cooperate with the nut and is used to fasten two parts with through holes. [See More]
- Features: Die / Cold Work
- Ferrous / Iron Based: CarbonSteel; AlloySteel; Stainless
- Type: Ferrous / Iron Based
- Specifications: ISO9001: 2008
from Chonghong Industries(Microwork)Ltd.
The bushing and sleeve is small deforming, high precision, good concentricity; good verticality; high wear resistance.it is suitable for the outside of the mechanical parts, in order to achieve the sealing, wear protection and other functions of the match, refers to the role of the liner ring. [See More]
- Features: Die / Cold Work
- Ferrous / Iron Based: CarbonSteel; AlloySteel; Stainless
- Type: Ferrous / Iron Based
- Specifications: ISO9001: 2008
from Chonghong Industries(Microwork)Ltd.
We offer customed forged pins suitable for use in mechanical engineering, automotive industry, furniture, medical , electronics and other precise locating applications. We manufacture cold forging pins in a variety of standard as well as custom head styles. Using our cold forging, rolling, trimming,... [See More]
- Features: Die / Cold Work
- Ferrous / Iron Based: CarbonSteel; AlloySteel; Stainless
- Type: Ferrous / Iron Based
- Specifications: ISO9001: 2008
from Chonghong Industries(Microwork)Ltd.
A rivet is a nail-shaped item used to connect two parts (or components) with a through hole and a cap at one end. In riveting, riveted parts are connected by self-deformation or interference. Rivets are many and varied. [See More]
- Features: Die / Cold Work
- Ferrous / Iron Based: CarbonSteel; AlloySteel; Stainless
- Type: Ferrous / Iron Based
- Specifications: ISO9001: 2008
from Chonghong Industries(Microwork)Ltd.
We supply various OEM Customized Precision Forging Parts, Including :Forging Nut, PT Nut, Cap Nut, Axel, Shaft, Stud Bolt, Sleeve, Washer, Pin, Bolt, Screw Which are widely used in Systems of Suspension, Brake, Engine, Clutch, Chassis, Exhaust, Cable, and many other industries. Applications?... [See More]
- Features: Die / Cold Work
- Ferrous / Iron Based: CarbonSteel; AlloySteel; Stainless
- Type: Ferrous / Iron Based
- Specifications: ISO9001: 2008
from Chonghong Industries(Microwork)Ltd.
We supply various OEM Customized Precision Forging Parts, Including :Forging Nut, PT Nut, Cap Nut, Axel, Shaft, Stud Bolt, Sleeve, Washer, Pin, Bolt, Screw Which are widely used in Systems of Suspension, Brake, Engine, Clutch, Chassis, Exhaust, Cable, and many other industries. Applications?... [See More]
- Features: Die / Cold Work
- Ferrous / Iron Based: CarbonSteel; AlloySteel; Stainless
- Type: Ferrous / Iron Based
- Specifications: ISO9001: 2008