Bearings (BQ) Forgings and Forged Stock
from High Performance Alloys, Inc.
MP35N ® is a remarkable alloy composed of Nickel, Cobalt, Chromium, and Molybdenum, boasting extraordinary tensile strength and outstanding resistance to corrosion. Additionally, this alloy demonstrates commendable ductility and toughness, coupled with exceptional protection against sulfidation,... [See More]
- Applications: Abrasion Resistant; Aerospace or Aircraft Quality; Bearings or Bearing Quality; Biomaterial; Chemical or material processing; Electronics or semiconductors; Oil & Gas Wells; Medical Devices, Springs, Torsion Bars, Food Processing
- Nonferrous: Cobalt
- Type: Metal
- Specialty / Other Types: Alloy; Superalloy
from High Performance Alloys, Inc.
Wear Resistant (Co-Cr-W). Cobalt 6B is a cobalt based chromium, tungsten alloy for wear environments where seizing, galling and abrasion are present. 6B is resistant to seizing and galling and with its low coefficient of friction, allows sliding contact with other metals without damage by metal pick... [See More]
- Applications: Abrasion Resistant; Aerospace or Aircraft Quality; Bearings or Bearing Quality; Mining; Wear resistant parts or tooling
- Nonferrous: Cobalt; Miscellaneous Nonferrous Metal or Alloy
- Type: Metal; Non-ferrous
- Specialty / Other Types: Alloy; Superalloy
from High Performance Alloys, Inc.
Nitronic 60 is truly an all purpose metal. This fully austenitic alloy was originally designed as a temperature alloy, and subsequently has good high temperature properties for temperatures around 1800 ºF. The oxidation resistance of Nitronic 60 is similar to Type 309 S.S., and far superior to... [See More]
- Applications: Abrasion Resistant; Aerospace or Aircraft Quality; Automotive or Vehicular; Bearings or Bearing Quality; Biomaterial; Chemical or material processing; Marine; Pressure Vessel (PVQ); Resistance Alloy / Heating; Wear resistant parts or tooling
- Ferrous / Iron Based: Stainless
- Type: Metal; Ferrous / Iron Based
- Specialty / Other Types: Alloy; Superalloy
from National Bronze & Metals Inc.
C54400 Phosphor Bronze "B-2" "Free Cutting" ASTM B139, ASTM B140, QQ-B-750. C54400 Phosphor Bronze is the finest bearing alloy that the industry has to offer. It is an extremely machinable alloy that is equalled by few in the wrought metal industry as a bearing alloy. When annealed, this metal can... [See More]
- Applications: Bearings or Bearing Quality; HV / Electrical; Wear resistant parts or tooling
- Nonferrous: Copper
- Type: Metal; Non-ferrous
- Specialty / Other Types: Alloy
from Raymond Machinery Co., Ltd.
Material: Ductile Iron. Cast Process: Sand Casting. Surface Treatment: Dacromet. Machining tolerance: 0,+0.04mm. Application: Bearing. Service Advantages From Raymond Machinery Co.,Ltd: · One-Stop Service: From casting to precision machining, we offer a complete service package that reduces... [See More]
- Applications: Abrasion Resistant; Alternative / Renewable Energy; Automotive or Vehicular; Bearings or Bearing Quality; BuildingConstruction; Chemical or material processing; Marine; Mining; Oil & Gas Wells; Resistance Alloy / Heating; Structural; Wear resistant parts or tooling; Bearing
- Ferrous / Iron Based: CarbonSteel; AlloySteel; Stainless; ToolSteel; CastIron; CastSteel
- Type: Metal; Ferrous / Iron Based
- Specialty / Other Types: Specialty