Wear Resistant / High Speed Forgings and Forged Stock
from High Performance Alloys, Inc.
High Performance Alloys stocks and produces HAYNES 25 (L605) in this grade in the following forms: Bar, wire, fasteners and forgings. Nominal Chemistry. The major alloying elements are as follows: Cobalt 50%, Chromium 20%, Tungsten 15% and Nickel 10%. Features. Outstanding high temperature strength. [See More]
- Features: Corrosion Resistant; Wear Resistant; Heat Resistant; Austenitic
- Nonferrous: Cobalt; Miscellaneous Nonferrous Metal or Alloy
- Type: Metal; Non-ferrous
- Specialty / Other Types: Alloy; Superalloy
from High Performance Alloys, Inc.
Wear Resistant (Co-Cr-W). Cobalt 6B is a cobalt based chromium, tungsten alloy for wear environments where seizing, galling and abrasion are present. 6B is resistant to seizing and galling and with its low coefficient of friction, allows sliding contact with other metals without damage by metal pick... [See More]
- Features: Wear Resistant
- Nonferrous: Cobalt; Miscellaneous Nonferrous Metal or Alloy
- Type: Metal; Non-ferrous
- Specialty / Other Types: Alloy; Superalloy
from High Performance Alloys, Inc.
Inconel 625 is a material with excellent resistance to pitting, crevice and corrosion cracking. Inconel 625 is highly resistant in a wide range of organic and mineral acids. Good high temperature strength. Characteristics. Excellent mechanical properties at both extremely low and extremely high... [See More]
- Features: Wear Resistant; Heat Resistant
- Nonferrous: Nickel; Miscellaneous Nonferrous Metal or Alloy
- Type: Metal; Non-ferrous
- Specialty / Other Types: Alloy; Superalloy
from High Performance Alloys, Inc.
Corrosion and abrasion resistant, tough and durable, NITRONIC 30 is the stainless steel for your abrasive needs. Ball mill tests have shown that many application standards, such as AR 500 suffer six to seven times as much metal loss as NITRONIC 30. Economical, low alloy, corrosion resistant,... [See More]
- Features: Corrosion Resistant; Wear Resistant
- Ferrous / Iron Based: Stainless
- Type: Metal; Ferrous / Iron Based
- Specialty / Other Types: Alloy
from High Performance Alloys, Inc.
Nitronic 60 is truly an all purpose metal. This fully austenitic alloy was originally designed as a temperature alloy, and subsequently has good high temperature properties for temperatures around 1800 ºF. The oxidation resistance of Nitronic 60 is similar to Type 309 S.S., and far superior to... [See More]
- Features: Corrosion Resistant; Wear Resistant; Heat Resistant; Austenitic
- Ferrous / Iron Based: Stainless
- Type: Metal; Ferrous / Iron Based
- Specialty / Other Types: Alloy; Superalloy
from National Bronze & Metals Inc.
C18000 Copper Chromium Nickel Silicon RWMA Class III. Economical high strength, high conductivity copper base alloy. It is a heat treatable copper base alloy and its excellent properties are obtained largely through heat treatment. Its properties combine high hardness, strength and wear resistance... [See More]
- Features: Wear Resistant; Heat Resistant
- Nonferrous: Copper
- Type: Metal; Non-ferrous
- Specialty / Other Types: Pure, Unalloyed or Very Low Alloy Additions
from Raymond Machinery Co., Ltd.
Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel;. Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron. Cast Process: Precision Casting; Silica sol Casting; Lost Foam Casting;. Sand Casting; Compound Foundry Process;... [See More]
- Features: Vacuum Arc Melted / Remelted (VAR); Wear Resistant; L / ELI; Water; Oil; Austenitic; Duplex; Ductile Iron (Nodular); White Iron; Gray Iron
- Ferrous / Iron Based: CarbonSteel; AlloySteel; Stainless; ToolSteel; CastIron; CastSteel
- Type: Metal; Ferrous / Iron Based
- Specialty / Other Types: Specialty
from Raymond Machinery Co., Ltd.
Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel;. Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron. Cast Process: Precision Casting; Silica sol Casting; Lost Foam Casting;. Sand Casting; Compound Foundry Process;... [See More]
- Features: Vacuum Arc Melted / Remelted (VAR); Wear Resistant; L / ELI; Water; Oil; Austenitic; Duplex; Ductile Iron (Nodular); White Iron; Gray Iron
- Ferrous / Iron Based: CarbonSteel; AlloySteel; Stainless; ToolSteel; CastIron; CastSteel
- Type: Metal; Ferrous / Iron Based
- Specialty / Other Types: Specialty