Cobalt / Cobalt Alloy Forgings and Forged Stock
from High Performance Alloys, Inc.
MP35N ® is a remarkable alloy composed of Nickel, Cobalt, Chromium, and Molybdenum, boasting extraordinary tensile strength and outstanding resistance to corrosion. Additionally, this alloy demonstrates commendable ductility and toughness, coupled with exceptional protection against sulfidation,... [See More]
- Nonferrous: Cobalt
- Specialty / Other Types: Alloy; Superalloy
- Type: Metal
- Specifications: ASTM / ASME; UNS; BS 7252-6, ISO 8532-6, NACE MR-0175/ISO 15156
from High Performance Alloys, Inc.
High Performance Alloys stocks and produces HAYNES 25 (L605) in this grade in the following forms: Bar, wire, fasteners and forgings. Nominal Chemistry. The major alloying elements are as follows: Cobalt 50%, Chromium 20%, Tungsten 15% and Nickel 10%. Features. Outstanding high temperature strength. [See More]
- Nonferrous: Cobalt; Miscellaneous Nonferrous Metal or Alloy
- Specialty / Other Types: Alloy; Superalloy
- Type: Metal; Non-ferrous
- Specifications: AMS; ASTM / ASME; UNS
from High Performance Alloys, Inc.
Wear Resistant (Co-Cr-W). Cobalt 6B is a cobalt based chromium, tungsten alloy for wear environments where seizing, galling and abrasion are present. 6B is resistant to seizing and galling and with its low coefficient of friction, allows sliding contact with other metals without damage by metal pick... [See More]
- Nonferrous: Cobalt; Miscellaneous Nonferrous Metal or Alloy
- Specialty / Other Types: Alloy; Superalloy
- Type: Metal; Non-ferrous
- Specifications: AMS; UNS