Unalloyed / Commercially Pure / Very Low Alloy Forgings and Forged Stock

2 Results
Nickel 200 - Bar
from High Performance Alloys, Inc.

Commercially pure wrought Nickel with good mechanical properties over a wide range of temperature and excellent resistance to many corrosives, in particular hydroxides. Good resistance to corrosion in acids and alkalis and is most useful under reducing conditions. Outstanding resistance to caustic... [See More]

  • Type: Metal; Non-ferrous
  • Specialty / Other Types: Pure, Unalloyed or Very Low Alloy Additions
  • Nonferrous: Nickel; Miscellaneous Nonferrous Metal or Alloy
  • Specifications: ASTM / ASME; UNS
C17500 Beryllium Copper -- Rounds
from National Bronze & Metals Inc.

C17500/C17510 offer a combination of high electrical and thermal conductivity with good strength compared to most copper based alloys. C17500 alloy is the mirror image of alloy C17510 in terms of its properties and characteristics. The alloys differ in that C17500 specifies a cobalt alloying... [See More]

  • Type: Metal; Non-ferrous
  • Specialty / Other Types: Pure, Unalloyed or Very Low Alloy Additions
  • Nonferrous: Copper
  • UNS Number: 17500