Coil Stock Forgings and Forged Stock

3 Results
Hastelloy® C276 - Coil
from High Performance Alloys, Inc.

HASTELLOY C276 is a Nickel-chromium-molybdenum wrought alloy that is considered the most versatile corrosion resistant alloy available. This alloy is resistant to the formation of grain boundary precipitates in the weld heat-affected zone, thus making it suitable for most chemical process... [See More]

  • Type: Metal; Non-ferrous
  • Specialty / Other Types: Alloy; Superalloy
  • Nonferrous: Nickel; Miscellaneous Nonferrous Metal or Alloy
  • Specifications: ASTM / ASME; UNS
Nitronic® 50 / HPA N50 - Coil
from High Performance Alloys, Inc.

NITRONIC 50 Stainless Steel provides a combination of corrosion resistance and strength not found in any other commercial material available in its price range. This austenitic stainless has corrosion resistance greater than that provided by Types 316 and 316L, plus approximately twice the yield... [See More]

  • Type: Metal; Ferrous / Iron Based
  • Specialty / Other Types: Alloy; Superalloy
  • Ferrous / Iron Based: Stainless
  • Specifications: ASTM / ASME; UNS
Nitronic® 60 / HPA N60 - Coil
from High Performance Alloys, Inc.

Nitronic 60 is truly an all purpose metal. This fully austenitic alloy was originally designed as a temperature alloy, and subsequently has good high temperature properties for temperatures around 1800 ºF. The oxidation resistance of Nitronic 60 is similar to Type 309 S.S., and far superior to... [See More]

  • Type: Metal; Ferrous / Iron Based
  • Specialty / Other Types: Alloy; Superalloy
  • Ferrous / Iron Based: Stainless
  • Specifications: ASTM / ASME; UNS