Metal / Metal Alloys, All Types Forgings and Forged Stock
from High Performance Alloys, Inc.
MP35N ® is a remarkable alloy composed of Nickel, Cobalt, Chromium, and Molybdenum, boasting extraordinary tensile strength and outstanding resistance to corrosion. Additionally, this alloy demonstrates commendable ductility and toughness, coupled with exceptional protection against sulfidation,... [See More]
- Type: Metal
- Specialty / Other Types: Alloy; Superalloy
- Nonferrous: Cobalt
- Specifications: ASTM / ASME; UNS; BS 7252-6, ISO 8532-6, NACE MR-0175/ISO 15156
from High Performance Alloys, Inc.
Overview. FERRALIUM 255 is finding many cost effective applications in the chemical, marine, metallurgical, municipal sanitation, plastics, oil and gas, petrochemical, pollution control, wet phosphoric acid, paper making and metalworking industries. Called "super" because it is more alloyed than... [See More]
- Type: Metal; Ferrous / Iron Based
- Specialty / Other Types: Alloy; Superalloy
- Ferrous / Iron Based: Stainless
- Specifications: ASTM / ASME; UNS
from High Performance Alloys, Inc.
HASTELLOY Alloy C-22 is a nickel-chromium-molybdenum alloy with enhanced resistance to pitting, crevice corrosion and stress corrosion cracking. It resists the formation of grain boundary precipitates in the weld-heat affected zone making it suitable for use in the as-welded condition. C-22 has... [See More]
- Type: Metal; Non-ferrous
- Specialty / Other Types: Alloy; Superalloy
- Nonferrous: Nickel; Miscellaneous Nonferrous Metal or Alloy
- Specifications: ASTM / ASME; UNS
from High Performance Alloys, Inc.
High Performance Alloys stocks and produces HASTELLOY X in this grade in the following forms: Bar, wire, sheet, plate, coil, fasteners and forgings. Heat Resistant (UNS N06002). HASTELLOY X is a wrought nickel base alloy with excellent high temperature strength and oxidation resistance. All of the... [See More]
- Type: Metal; Non-ferrous
- Specialty / Other Types: Alloy; Superalloy
- Nonferrous: Nickel; Miscellaneous Nonferrous Metal or Alloy
- Specifications: AMS; ASTM / ASME; UNS
from High Performance Alloys, Inc.
High Performance Alloys stocks and produces HAYNES 25 (L605) in this grade in the following forms: Bar, wire, fasteners and forgings. Nominal Chemistry. The major alloying elements are as follows: Cobalt 50%, Chromium 20%, Tungsten 15% and Nickel 10%. Features. Outstanding high temperature strength. [See More]
- Type: Metal; Non-ferrous
- Specialty / Other Types: Alloy; Superalloy
- Nonferrous: Cobalt; Miscellaneous Nonferrous Metal or Alloy
- Specifications: AMS; ASTM / ASME; UNS
from High Performance Alloys, Inc.
Wear Resistant (Co-Cr-W). Cobalt 6B is a cobalt based chromium, tungsten alloy for wear environments where seizing, galling and abrasion are present. 6B is resistant to seizing and galling and with its low coefficient of friction, allows sliding contact with other metals without damage by metal pick... [See More]
- Type: Metal; Non-ferrous
- Specialty / Other Types: Alloy; Superalloy
- Nonferrous: Cobalt; Miscellaneous Nonferrous Metal or Alloy
- Specifications: AMS; UNS
from High Performance Alloys, Inc.
Inconel 600 is a nickel-chromium alloy with good oxidation resistance at higher temperatures, with good resistance in carburizing and chloride containing environments. Inconel 600 is a nickel-chromium alloy designed for use from cryogenic to elevated temperatures in the range of 2000 deg F(1093 deg... [See More]
- Type: Metal; Non-ferrous
- Specialty / Other Types: Alloy; Superalloy
- Nonferrous: Nickel; Miscellaneous Nonferrous Metal or Alloy
- Specifications: AMS; ASTM / ASME; UNS
from High Performance Alloys, Inc.
The most important property of Alloy 601 is resistance to oxidation at very high temperatures up to 1250 °C. Even under severe conditions such as, cyclical heating and cooling. This is possible due to Alloy 601 having a tightly adherent oxide layer which is resistant against spalling. Resistance... [See More]
- Type: Metal; Non-ferrous
- Specialty / Other Types: Alloy; Superalloy
- Nonferrous: Nickel
- Specifications: AMS; ASTM / ASME; UNS
from High Performance Alloys, Inc.
Inconel 625 is a material with excellent resistance to pitting, crevice and corrosion cracking. Inconel 625 is highly resistant in a wide range of organic and mineral acids. Good high temperature strength. Characteristics. Excellent mechanical properties at both extremely low and extremely high... [See More]
- Type: Metal; Non-ferrous
- Specialty / Other Types: Alloy; Superalloy
- Nonferrous: Nickel; Miscellaneous Nonferrous Metal or Alloy
- Specifications: AMS; ASTM / ASME; UNS
from High Performance Alloys, Inc.
Inconel 718 is a Gamma Prime strengthened alloy with excellent mechanical properties at elevated temperatures, as well as cryogenic temperatures. Suitable for temperatures up to around 1300 F. Can be readily worked and age hardened. Excellent strength from -423 degrees F to 1300 degrees F (-253... [See More]
- Type: Metal; Non-ferrous
- Specialty / Other Types: Alloy; Superalloy
- Nonferrous: Nickel; Miscellaneous Nonferrous Metal or Alloy
- Specifications: AMS; ASTM / ASME; UNS
from High Performance Alloys, Inc.
Monel 400 is a Nickel-Copper alloy, resistant to sea water and steam at high temperatures as well as to salt and caustic solutions. Monel 400 is a nickel-copper alloy with excellent corrosion resistance in a wide variety of media. Monel 400 is characterized by good general corrosion resistance, good... [See More]
- Type: Metal; Non-ferrous
- Specialty / Other Types: Alloy; Superalloy
- Nonferrous: Nickel; Miscellaneous Nonferrous Metal or Alloy
- Specifications: AMS; ASTM / ASME; MIL-SPEC / QQS; UNS
from High Performance Alloys, Inc.
MONEL K500 is a age-hardenable Nickel-Copper alloy which combines the corrosion resistance of Alloy 400 with high strength corrosion fatigue and erosion resistance. MONEL K500 is a nickel-copper alloy, precipitation hardenable through additions of aluminum and titanium. MONEL K500 retains the... [See More]
- Type: Metal; Non-ferrous
- Specialty / Other Types: Alloy; Superalloy
- Nonferrous: Nickel; Miscellaneous Nonferrous Metal or Alloy
- Specifications: AMS; ASTM / ASME; MIL-SPEC / QQS; UNS
from High Performance Alloys, Inc.
MONEL R405 is a Nickel-Copper alloy, resistant to sea water and steam at high temperatures as well as to salt and caustic solutions. MONEL R405 is a nickel-copper alloy with excellent corrosion resistance in a wide variety of media. MONEL R405 is characterized by good general corrosion resistance... [See More]
- Type: Metal; Non-ferrous
- Specialty / Other Types: Alloy; Superalloy
- Nonferrous: Nickel; Miscellaneous Nonferrous Metal or Alloy
- Specifications: AMS; ASTM / ASME; MIL-SPEC / QQS; UNS
from High Performance Alloys, Inc.
Commercially pure wrought Nickel with good mechanical properties over a wide range of temperature and excellent resistance to many corrosives, in particular hydroxides. Good resistance to corrosion in acids and alkalis and is most useful under reducing conditions. Outstanding resistance to caustic... [See More]
- Type: Metal; Non-ferrous
- Specialty / Other Types: Pure, Unalloyed or Very Low Alloy Additions
- Nonferrous: Nickel; Miscellaneous Nonferrous Metal or Alloy
- Specifications: ASTM / ASME; UNS
from High Performance Alloys, Inc.
Corrosion and abrasion resistant, tough and durable, NITRONIC 30 is the stainless steel for your abrasive needs. Ball mill tests have shown that many application standards, such as AR 500 suffer six to seven times as much metal loss as NITRONIC 30. Economical, low alloy, corrosion resistant,... [See More]
- Type: Metal; Ferrous / Iron Based
- Specialty / Other Types: Alloy
- Ferrous / Iron Based: Stainless
- Specifications: ASTM / ASME; UNS
from High Performance Alloys, Inc.
NITRONIC 50 Stainless Steel provides a combination of corrosion resistance and strength not found in any other commercial material available in its price range. This austenitic stainless has corrosion resistance greater than that provided by Types 316 and 316L, plus approximately twice the yield... [See More]
- Type: Metal; Ferrous / Iron Based
- Specialty / Other Types: Alloy; Superalloy
- Ferrous / Iron Based: Stainless
- Specifications: AMS; ASTM / ASME; UNS
from High Performance Alloys, Inc.
Nitronic 60 is truly an all purpose metal. This fully austenitic alloy was originally designed as a temperature alloy, and subsequently has good high temperature properties for temperatures around 1800 ºF. The oxidation resistance of Nitronic 60 is similar to Type 309 S.S., and far superior to... [See More]
- Type: Metal; Ferrous / Iron Based
- Specialty / Other Types: Alloy; Superalloy
- Ferrous / Iron Based: Stainless
- Specifications: AMS; ASTM / ASME; UNS
from High Performance Alloys, Inc.
Alloy 2507, also known as UNS S32750, is a super-duplex stainless steel alloy that offers exceptional corrosion resistance and high mechanical strength. This alloy's excellent mechanical properties, including high tensile and yield strength, make it well-suited for applications in demanding... [See More]
- Type: Metal; Ferrous / Iron Based
- Specialty / Other Types: Alloy; Superalloy
- Ferrous / Iron Based: Stainless
- Specifications: ASTM / ASME; UNS
from National Bronze & Metals Inc.
C17500/C17510 offer a combination of high electrical and thermal conductivity with good strength compared to most copper based alloys. C17500 alloy is the mirror image of alloy C17510 in terms of its properties and characteristics. The alloys differ in that C17500 specifies a cobalt alloying... [See More]
- Type: Metal; Non-ferrous
- Specialty / Other Types: Pure, Unalloyed or Very Low Alloy Additions
- Nonferrous: Copper
- UNS Number: 17500
from Raymond Machinery Co., Ltd.
Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel;. Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron. Cast Process: Precision Casting; Silica sol Casting; Lost Foam Casting;. Sand Casting; Compound Foundry Process;... [See More]
- Type: Metal; Ferrous / Iron Based
- Specialty / Other Types: Specialty
- Ferrous / Iron Based: CarbonSteel; AlloySteel; Stainless; ToolSteel; CastIron; CastSteel
- Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.)
from Raymond Machinery Co., Ltd.
Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel;. Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron. Cast Process: Precision Casting; Silica sol Casting; Lost Foam Casting;. Sand Casting; Compound Foundry Process;... [See More]
- Type: Metal; Ferrous / Iron Based
- Specialty / Other Types: Specialty
- Ferrous / Iron Based: CarbonSteel; AlloySteel; Stainless; ToolSteel; CastIron; CastSteel
- Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.)
from Raymond Machinery Co., Ltd.
Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel;. Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron. Cast Process: Precision Casting; Silica sol Casting; Lost Foam Casting;. Sand Casting; Compound Foundry Process;... [See More]
- Type: Metal; Ferrous / Iron Based
- Specialty / Other Types: Specialty
- Ferrous / Iron Based: CarbonSteel; AlloySteel; Stainless; ToolSteel; CastIron; CastSteel
- Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.)
from Raymond Machinery Co., Ltd.
Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel;. Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron. Cast Process: Precision Casting; Silica sol Casting; Lost Foam Casting;. Sand Casting; Compound Foundry Process;... [See More]
- Type: Metal; Ferrous / Iron Based
- Specialty / Other Types: Specialty
- Ferrous / Iron Based: CarbonSteel; AlloySteel; Stainless; ToolSteel; CastIron; CastSteel
- Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.)
from Raymond Machinery Co., Ltd.
Material: 6061-T6 Aluminum. Process: machining. Application: automobile spare part. Surface treatment: natural anodizing. Produce challenge: Material Aluminum affects by temperature during process and usage, this required stable process environment, and suitable allowance should be release. Service... [See More]
- Type: Metal; Ferrous / Iron Based
- Specialty / Other Types: Specialty
- Ferrous / Iron Based: CarbonSteel; AlloySteel; Stainless; ToolSteel; CastIron; CastSteel
- Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.)
from Raymond Machinery Co., Ltd.
Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel;. Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron. Cast Process: Precision Casting; Silica sol Casting; Lost Foam Casting;. Sand Casting; Compound Foundry Process;... [See More]
- Type: Metal; Ferrous / Iron Based
- Specialty / Other Types: Specialty
- Ferrous / Iron Based: CarbonSteel; AlloySteel; Stainless; ToolSteel; CastIron; CastSteel
- Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.)
from Raymond Machinery Co., Ltd.
Material: A380 Aluminum. Process: die casting. Application: automobile spare part. Surface treatment: black anodizing. Produce challenge: This product does not need further machining, die casting process can meet final dimension requirement. So design of pattern is very crucial, such as the position... [See More]
- Type: Metal; Ferrous / Iron Based
- Specialty / Other Types: Specialty
- Ferrous / Iron Based: CarbonSteel; AlloySteel; Stainless; ToolSteel; CastIron; CastSteel
- Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.)
from Raymond Machinery Co., Ltd.
Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel;. Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron. Cast Process: Precision Casting; Silica sol Casting; Lost Foam Casting;. Sand Casting; Compound Foundry Process;... [See More]
- Type: Metal; Ferrous / Iron Based
- Specialty / Other Types: Specialty
- Ferrous / Iron Based: CarbonSteel; AlloySteel; Stainless; ToolSteel; CastIron; CastSteel
- Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.)
from Raymond Machinery Co., Ltd.
Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel;. Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron. Cast Process: Precision Casting; Silica sol Casting; Lost Foam Casting;. Sand Casting; Compound Foundry Process;... [See More]
- Type: Metal; Ferrous / Iron Based
- Specialty / Other Types: Specialty
- Ferrous / Iron Based: CarbonSteel; AlloySteel; Stainless; ToolSteel; CastIron; CastSteel
- Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.)
from Raymond Machinery Co., Ltd.
Material: 20CrMnTi. Process: Forging, gear shaping and finishing machining. Application: automobile spare part. Surface treatment: nitriding. Hardness: 58-62 HRC. Service Advantages From Raymond Machinery Co.,Ltd: · One-Stop Service: From casting to precision machining, we offer a complete... [See More]
- Type: Metal; Ferrous / Iron Based
- Specialty / Other Types: Specialty
- Ferrous / Iron Based: CarbonSteel; AlloySteel; Stainless; ToolSteel; CastIron; CastSteel
- Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.)
from Raymond Machinery Co., Ltd.
Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel;. Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron. Cast Process: Precision Casting; Silica sol Casting; Lost Foam Casting;. Sand Casting; Compound Foundry Process;... [See More]
- Type: Metal; Ferrous / Iron Based
- Specialty / Other Types: Specialty
- Ferrous / Iron Based: CarbonSteel; AlloySteel; Stainless; ToolSteel; CastIron; CastSteel
- Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.)
from Raymond Machinery Co., Ltd.
Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel;. Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron. Cast Process: Precision Casting; Silica sol Casting; Lost Foam Casting;. Sand Casting; Compound Foundry Process;... [See More]
- Type: Metal; Ferrous / Iron Based
- Specialty / Other Types: Specialty
- Ferrous / Iron Based: CarbonSteel; AlloySteel; Stainless; ToolSteel; CastIron; CastSteel
- Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.)
from Raymond Machinery Co., Ltd.
Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel;. Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron. Cast Process: Precision Casting; Silica sol Casting; Lost Foam Casting;. Sand Casting; Compound Foundry Process;... [See More]
- Type: Metal; Ferrous / Iron Based
- Specialty / Other Types: Specialty
- Ferrous / Iron Based: CarbonSteel; AlloySteel; Stainless; ToolSteel; CastIron; CastSteel
- Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.)
from Raymond Machinery Co., Ltd.
Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel;. Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron. Cast Process: Precision Casting; Silica sol Casting; Lost Foam Casting;. Sand Casting; Compound Foundry Process;... [See More]
- Type: Metal; Ferrous / Iron Based
- Specialty / Other Types: Specialty
- Ferrous / Iron Based: CarbonSteel; AlloySteel; Stainless; ToolSteel; CastIron; CastSteel
- Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.)
from Raymond Machinery Co., Ltd.
Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel;. Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron. Cast Process: Precision Casting; Silica sol Casting; Lost Foam Casting;. Sand Casting; Compound Foundry Process;... [See More]
- Type: Metal; Ferrous / Iron Based
- Specialty / Other Types: Specialty
- Ferrous / Iron Based: CarbonSteel; AlloySteel; Stainless; ToolSteel; CastIron; CastSteel
- Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.)
from Raymond Machinery Co., Ltd.
Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel;. Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron. Cast Process: Precision Casting; Silica sol Casting; Lost Foam Casting;. Sand Casting; Compound Foundry Process;... [See More]
- Type: Metal; Ferrous / Iron Based
- Specialty / Other Types: Specialty
- Ferrous / Iron Based: CarbonSteel; AlloySteel; Stainless; ToolSteel; CastIron; CastSteel
- Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.)
from Raymond Machinery Co., Ltd.
Material: Ductile Iron. Cast Process: Sand Casting. Surface Treatment: Dacromet. Machining tolerance: 0,+0.04mm. Application: Bearing. Service Advantages From Raymond Machinery Co.,Ltd: · One-Stop Service: From casting to precision machining, we offer a complete service package that reduces... [See More]
- Type: Metal; Ferrous / Iron Based
- Specialty / Other Types: Specialty
- Ferrous / Iron Based: CarbonSteel; AlloySteel; Stainless; ToolSteel; CastIron; CastSteel
- Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.)
from Raymond Machinery Co., Ltd.
Material: 20CrMnTi. Process: machining from steel bar. Application: Automobile spare parts. Surface treatment: oxidizing blackening. Produce challenge: After gear shaping, further machining is required, meanwhile machining tolerance is very tight. Service Advantages From Raymond Machinery Co.,Ltd:... [See More]
- Type: Metal; Ferrous / Iron Based
- Specialty / Other Types: Specialty
- Ferrous / Iron Based: CarbonSteel; AlloySteel; Stainless; ToolSteel; CastIron; CastSteel
- Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.)
from Raymond Machinery Co., Ltd.
Material: Cast Steel. Cast Process: Precision Casting. Heat Treatment: Normalizing. Surface Treatment: Hot-dip Galvanizing. Service Advantages From Raymond Machinery Co.,Ltd: · One-Stop Service: From casting to precision machining, we offer a complete service package that reduces production... [See More]
- Type: Metal; Ferrous / Iron Based
- Specialty / Other Types: Specialty
- Ferrous / Iron Based: CarbonSteel; AlloySteel; Stainless; ToolSteel; CastIron; CastSteel
- Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.)
from Raymond Machinery Co., Ltd.
Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel;. Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron. Cast Process: Precision Casting; Silica sol Casting; Lost Foam Casting;. Sand Casting; Compound Foundry Process;... [See More]
- Type: Metal; Ferrous / Iron Based
- Specialty / Other Types: Specialty
- Ferrous / Iron Based: CarbonSteel; AlloySteel; Stainless; ToolSteel; CastIron; CastSteel
- Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.)
from Raymond Machinery Co., Ltd.
Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel;. Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron. Cast Process: Precision Casting; Silica sol Casting; Lost Foam Casting;. Sand Casting; Compound Foundry Process;... [See More]
- Type: Metal; Ferrous / Iron Based
- Specialty / Other Types: Specialty
- Ferrous / Iron Based: CarbonSteel; AlloySteel; Stainless; ToolSteel; CastIron; CastSteel
- Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.)
from Raymond Machinery Co., Ltd.
Material: Gray Iron. Cast Process: Sand Casting. Surface Treatment: Dacromet. Application: Bearing. Service Advantages From Raymond Machinery Co.,Ltd: · One-Stop Service: From casting to precision machining, we offer a complete service package that reduces production costs, shortens production... [See More]
- Type: Metal; Ferrous / Iron Based
- Specialty / Other Types: Specialty
- Ferrous / Iron Based: CarbonSteel; AlloySteel; Stainless; ToolSteel; CastIron; CastSteel
- Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.)
from Raymond Machinery Co., Ltd.
Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel;. Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron. Cast Process: Precision Casting; Silica sol Casting; Lost Foam Casting;. Sand Casting; Compound Foundry Process;... [See More]
- Type: Metal; Ferrous / Iron Based
- Specialty / Other Types: Specialty
- Ferrous / Iron Based: CarbonSteel; AlloySteel; Stainless; ToolSteel; CastIron; CastSteel
- Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.)
from Raymond Machinery Co., Ltd.
Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel;. Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron. Cast Process: Precision Casting; Silica sol Casting; Lost Foam Casting;. Sand Casting; Compound Foundry Process;... [See More]
- Type: Metal; Ferrous / Iron Based
- Specialty / Other Types: Specialty
- Ferrous / Iron Based: CarbonSteel; AlloySteel; Stainless; ToolSteel; CastIron; CastSteel
- Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.)
from Raymond Machinery Co., Ltd.
Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel;. Gray Iron; Ductile Iron; High chrome cast iron; White Iron; Malleable Cast Iron. Cast Process: Precision Casting; Silica sol Casting; Lost Foam Casting;. Sand Casting; Compound Foundry Process;... [See More]
- Type: Metal; Ferrous / Iron Based
- Specialty / Other Types: Specialty
- Ferrous / Iron Based: CarbonSteel; AlloySteel; Stainless; ToolSteel; CastIron; CastSteel
- Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.)