Hex Bar Stock Forgings and Forged Stock

4 Results
Hastelloy® C276 - Bar
from High Performance Alloys, Inc.

HASTELLOY C276 is a Nickel-chromium-molybdenum wrought alloy that is considered the most versatile corrosion resistant alloy available. This alloy is resistant to the formation of grain boundary precipitates in the weld heat-affected zone, thus making it suitable for most chemical process... [See More]

  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Squares; Bar Stock; Hex; Profile or Structural Shape; Round Bar or Rod Stock
  • Nonferrous: Nickel; Miscellaneous Nonferrous Metal or Alloy
  • Type: Metal; Non-ferrous
  • Specialty / Other Types: Alloy; Superalloy
Monel® R405 - Bar
from High Performance Alloys, Inc.

MONEL R405 is a Nickel-Copper alloy, resistant to sea water and steam at high temperatures as well as to salt and caustic solutions. MONEL R405 is a nickel-copper alloy with excellent corrosion resistance in a wide variety of media. MONEL R405 is characterized by good general corrosion resistance... [See More]

  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Bar Stock; Hex; Profile or Structural Shape; Round Bar or Rod Stock
  • Nonferrous: Nickel; Miscellaneous Nonferrous Metal or Alloy
  • Type: Metal; Non-ferrous
  • Specialty / Other Types: Alloy; Superalloy
Nitronic® 50 / HPA N50 - Bar
from High Performance Alloys, Inc.

NITRONIC 50 Stainless Steel provides a combination of corrosion resistance and strength not found in any other commercial material available in its price range. This austenitic stainless has corrosion resistance greater than that provided by Types 316 and 316L, plus approximately twice the yield... [See More]

  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Bar Stock; Hex; Profile or Structural Shape; Round Bar or Rod Stock
  • Ferrous / Iron Based: Stainless
  • Type: Metal; Ferrous / Iron Based
  • Specialty / Other Types: Alloy; Superalloy
C63000 Nickel Aluminum Bronze -- Hex
from National Bronze & Metals Inc.

C63000 Nickel Aluminum Bronze AMS 4640. C63000 (AMS 4640) Nickel Aluminum Bronze alloy is an excellent choice for applications involving heavy loads, abrasive wear resistant, friction, abrasive wear and corrosion. The addition of nickel increases the alloys strength without diminishing its excellent... [See More]

  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Bar Stock; Hex
  • Nonferrous: Copper
  • Type: Metal; Non-ferrous
  • Specialty / Other Types: Alloy