Chain / Soil Pipe Cutter Pipe and Tube Cutters

2 Results
Automatic Pipe Cut-Off Tool -- VCT2
from Victaulic Co. of America

Rotation is powered by a small 120 VAC motor with SCR remote control. Unique distributor design has stainless steel insert which extends tip life, eases cleaning and reduces backfire. Wall thickness: 0.065 -0.500 ″| 1.65 - 12.7 mm (with tips supplied). Tips: Acetylene - 1 ea. #00, #0, #1. [See More]

  • Pipe and Tube Cutters: Chain / Soil Pipe Cutter; Acetylene Torch Cutting Tip
  • Power: Power Tools; Electrical
  • Tubing / Pipe Diameter: 4 to 24
  • Form Factor: Benchtop
Manual Pipe Cut-Off Tool -- VCT1
from Victaulic Co. of America

Lightweight and portable pipe cut-off tool handles 4 -- 24 ″| DN100 -- DN600 pipe, up to 0.5 ″| 12.7 mm thick. Worm gear drive crank handle provides smooth, manual travel, easy control, and accurate cutting. Wall thickness: 0.065 – -0.500 ″| 1.65 -- 12.7 mm (with tips... [See More]

  • Pipe and Tube Cutters: Chain / Soil Pipe Cutter; Acetylene Torch Cutting Tip
  • Power: Manual Tools
  • Tubing / Pipe Diameter: 4 to 24
  • Form Factor: Benchtop