Pneumatic Tools Pipe and Tube Cutters

8 Results
HCA20 Wire and Cable Cutter -- AR0291
from Eraser Company, Inc.

Eraser's Model HCA20 Wire & Cable Cutter is an ideal unit to quickly shear wire, cable or tubing up to 1.25" (31.75mmø) in diameter. The unit utilizes dual electrical finger switches to operate the blade via an air cylinder. Model HCA20 incorporates a guillotine style blade to provide clean, square... [See More]

  • Power: Power Tools; Electrical; Pneumatic Tool
  • Tubing / Pipe Material: Rubber / Elastomer; Polymer / Plastic
  • Pipe and Tube Cutters: Scissor Cutter
  • Tubing / Pipe Diameter: 0.0100 to 1.25
Pull & Cut Type Cutter -- SN Series
from SAS Automation, LLC

Body Strokes In. Blade Holder can be rotated 90? in either direction (excluding SN-3). Adjustable travel from 0-5mm. Separate Ports for cutter slide and blade activation. Only one air circuit is needed when Pneumatic Timing Unit (TU-01) is used [See More]

  • Power: Power Tools; Pneumatic Tool
  • Tubing / Pipe Material: Polymer / Plastic
  • Pipe and Tube Cutters: Pull & Cut Type
  • Tubing / Pipe Diameter: 0.0787 to 0.1969
WC601A Wire and Tubing Cutter -- AR7121
from Eraser Company, Inc.

The WC601A is the ultimate automatic wire and flexible tubing cutter. The unit easily and accurately cuts wire, tubings, sleevings, etc. to the programmed length and number of pieces. Nine variable feed rates allow the operator the flexibility to choose the correct rate for a given material to... [See More]

  • Power: Power Tools; Electrical; Pneumatic Tool
  • Tubing / Pipe Material: Rubber / Elastomer; Polymer / Plastic
  • Pipe and Tube Cutters: Cutting Wheel; Cut-Off Blade
  • Tubing / Pipe Diameter: 0.3750
Push & Cut Type Cutter -- SNP Series
from SAS Automation, LLC

Body Strokes Out. Blade Holder can be rotated 90 ° in either direction (excluding SN-3). Adjustable travel from 0-5mm. Separate Ports for cutter slide and blade activation. Only one air circuit is needed when Pneumatic Timing Unit (TU-01) is used [See More]

  • Power: Power Tools; Pneumatic Tool
  • Tubing / Pipe Material: Polymer / Plastic
  • Pipe and Tube Cutters: Pull & Cut Type
  • Tubing / Pipe Diameter: 0.0787 to 0.1969
Scissors Action Blade Type -- CP Series
from SAS Automation, LLC

Scissor style cutting method. Blade has a movable and a fixed side [See More]

  • Power: Power Tools; Pneumatic Tool
  • Tubing / Pipe Material: Polymer / Plastic
  • Pipe and Tube Cutters: Scissor Cutter
  • Tubing / Pipe Diameter: 0.1024 to 0.3937
Slide & Cut Type Cutter -- MG Series
from SAS Automation, LLC

Cutter body tilts up to the part before the blade cuts. Separate Ports for cutter tilt and blade activation. Only one air circuit is needed when Pneumatic Timing Unit (TU-01) is used [See More]

  • Power: Power Tools; Pneumatic Tool
  • Tubing / Pipe Material: Polymer / Plastic
  • Pipe and Tube Cutters: Slide & Cut Type
  • Tubing / Pipe Diameter: 0.0787
Slide & Cut Type Cutter -- ML Series
from SAS Automation, LLC

Separate Ports for cutter slide and blade activation. Slide function moves blades flush to part. Utilizes a wider variety of blades than the ME cutter. Only one air circuit is needed when Pneumatic Timing Unit (TU-01) is used [See More]

  • Power: Power Tools; Pneumatic Tool
  • Tubing / Pipe Material: Polymer / Plastic
  • Pipe and Tube Cutters: Pull & Cut Type
  • Tubing / Pipe Diameter: 0.1575 to 0.3937
Sprue Cutter -- ME Series
from SAS Automation, LLC

Separate ports for cutter slide and blade activation. Slide function moves blades flush to part [See More]

  • Power: Power Tools; Pneumatic Tool
  • Tubing / Pipe Material: Polymer / Plastic
  • Pipe and Tube Cutters: Sprue Cutter
  • Tubing / Pipe Diameter: 0.0394 to 0.2362