Benchtop Tools Pipe and Tube Cutters
from Eraser Company, Inc.
The FC10 is an ideal unit to quickly shear wire and cable of up to 1.00" (25.4mmø) in diameter depending on material construction. The FC10 utilizes a foot pedal operation to accomplish the cutter. Incorporates a guillotine style blade to provide clean, square cutting of a variety of different wire... [See More]
- Form Factor: Benchtop; Foot Operated
- Tubing / Pipe Material: Rubber / Elastomer; Polymer / Plastic
- Pipe and Tube Cutters: Scissor Cutter
- Tubing / Pipe Diameter: 0.0100 to 1
from Victaulic Co. of America
Rotation is powered by a small 120 VAC motor with SCR remote control. Unique distributor design has stainless steel insert which extends tip life, eases cleaning and reduces backfire. Wall thickness: 0.065 -0.500 ″| 1.65 - 12.7 mm (with tips supplied). Tips: Acetylene - 1 ea. #00, #0, #1. [See More]
- Form Factor: Benchtop
- Tubing / Pipe Diameter: 4 to 24
- Pipe and Tube Cutters: Chain / Soil Pipe Cutter; Acetylene Torch Cutting Tip
- Power: Power Tools; Electrical
from elobau U.S., Inc.
The M700LT (Large Tube) Cutter Module is a larger version of the rotary style cutter head that can cut tubing from 1/2 ” to 1-1/8 ” (12.7mm to 28.6mm) OD. The M700LT Module is perfect for processing flexible tubing to tight specifications such as those required for medical applications. [See More]
- Form Factor: Benchtop
- Power: Power Tools
- Tubing / Pipe Diameter: 0.5000 to 1.13
from Eraser Company, Inc.
Model FTC1 Manual Feed Flexible Tubing Cutter cuts material from 1 1/8" to 1/4" (28.6mm to 6.4mm). The unit is capable of processing a wide range of material types including tygon, radiator hose, flexible PVC, polyurethane, silicone, nylon, PTFE, FEP, PFA, polyethylene, polypropylene, rubber, vinyl... [See More]
- Form Factor: Benchtop
- Tubing / Pipe Material: Rubber / Elastomer; Polymer / Plastic
- Pipe and Tube Cutters: Cutting Wheel
- Tubing / Pipe Diameter: 1.12 to 1.25
from Victaulic Co. of America
Lightweight and portable pipe cut-off tool handles 4 -- 24 ″| DN100 -- DN600 pipe, up to 0.5 ″| 12.7 mm thick. Worm gear drive crank handle provides smooth, manual travel, easy control, and accurate cutting. Wall thickness: 0.065 – -0.500 ″| 1.65 -- 12.7 mm (with tips... [See More]
- Form Factor: Benchtop
- Tubing / Pipe Diameter: 4 to 24
- Pipe and Tube Cutters: Chain / Soil Pipe Cutter; Acetylene Torch Cutting Tip
- Power: Manual Tools
from elobau U.S., Inc.
The M700TW (Tube and Wire) Cutter Module uses a guillotine style cutter head to cut copper wire gauges up to 10 AWG stranded or 12 AWG solid and cut tubing up to 3/8 ” (9.5mm) OD. The M700TW Module easily and accurately cuts wire, tubing and sleeving to the programmed length and number of... [See More]
- Form Factor: Benchtop
- Power: Power Tools; Electrical
- Tubing / Pipe Diameter: 0.0100 to 0.3740
from Eraser Company, Inc.
Eraser's Model HCA20 Wire & Cable Cutter is an ideal unit to quickly shear wire, cable or tubing up to 1.25" (31.75mmø) in diameter. The unit utilizes dual electrical finger switches to operate the blade via an air cylinder. Model HCA20 incorporates a guillotine style blade to provide clean, square... [See More]
- Form Factor: Benchtop
- Tubing / Pipe Material: Rubber / Elastomer; Polymer / Plastic
- Pipe and Tube Cutters: Scissor Cutter
- Tubing / Pipe Diameter: 0.0100 to 1.25
from Eraser Company, Inc.
Model LFTC1 Manual Feed Large Flexible Tubing Cutter cuts material from 2-1/8" to 1/2" (54mm to 12.7mm). The unit is capable of processing a wide range of material types including tygon, radiator hose, flexible PVC, polyurethane, silicone, nylon, PTFE, FEP, PFA, polyethylene, polypropylene, rubber,... [See More]
- Form Factor: Benchtop
- Tubing / Pipe Material: Rubber / Elastomer; Polymer / Plastic
- Pipe and Tube Cutters: Cutting Wheel
- Tubing / Pipe Diameter: 2.12 to 2.5
from Eraser Company, Inc.
Model MMC71 Multi-Material Cutter is capable of cutting a wide range of materials, including flat material up to 3.3 ” inches wide, tubing up to 3/16 ” OD, and wire up to 14 AWG stranded or 16 AWG solid. The MMC71 works great on flat material such as heat shrink tubing, tapes, foils,... [See More]
- Form Factor: Benchtop
- Tubing / Pipe Diameter: 0.1875
- Pipe and Tube Cutters: Cut-Off Blade
- Power: Power Tools; Electrical
from Eraser Company, Inc.
The WC601A is the ultimate automatic wire and flexible tubing cutter. The unit easily and accurately cuts wire, tubings, sleevings, etc. to the programmed length and number of pieces. Nine variable feed rates allow the operator the flexibility to choose the correct rate for a given material to... [See More]
- Form Factor: Benchtop
- Tubing / Pipe Material: Rubber / Elastomer; Polymer / Plastic
- Pipe and Tube Cutters: Cutting Wheel; Cut-Off Blade
- Tubing / Pipe Diameter: 0.3750