Ratchet Cutter Pipe and Tube Cutters
from Kuriyama of America, Inc.
HCRCT - Cuts up to 2 1/2" OD Hoses Weight 1.4 lbs. HCRCT - Cuts up to 2 1/2" OD Hoses Weight 1.4 lbs. [See More]
- Pipe and Tube Cutters: Ratchet Cutter
- Tool Weight: 1.4
- Tubing / Pipe Diameter: 2.5
- Form Factor: Handheld
from U.S. Plastic Corporation
Victor Cutters are manufactures with the professional in mind. Heavy duty, replaceable blade makes clean, smooth cut in all schedules of plastic pipe, through schedule 80. The compact design easily fits in back pocket. The unique ratchet design brings blade fully down to pipe, on the first squeeze... [See More]
- Pipe and Tube Cutters: Ratchet Cutter
- Tubing / Pipe Material: Polymer / Plastic
from Klein Tools, Inc.
RATCHET TYPE. 9 INCH OVERALL LENGTH. 5/8 INCH MIN. CAPACITY. 1-5/8 INCH MAX. CAPACITY. PVC CUT MATERIAL [See More]
- Pipe and Tube Cutters: Ratchet Cutter
- Tubing / Pipe Diameter: 0.6250 to 1.62
- Tubing / Pipe Material: Polymer / Plastic
from U.S. Plastic Corporation
This Ratchet Style PVC Pipe Cutter has an extremely heavy duty construction. The unique design allows for one-handed cutting of up to 2" pipe. The bottom jaw holds pipe securely in place during cutting. It provides clean smooth cuts of polyethylene and PVC pipe, through schedule 80. It has an easily... [See More]
- Pipe and Tube Cutters: Ratchet Cutter
- Tubing / Pipe Material: Polymer / Plastic
from Klein Tools, Inc.
RATCHET TYPE. 9 INCH OVERALL LENGTH. 1/2 INCH MIN. CAPACITY. 1-1/4 INCH MAX. CAPACITY. PVC CUT MATERIAL. HEAT TREATED PROCESS [See More]
- Pipe and Tube Cutters: Ratchet Cutter
- Tubing / Pipe Diameter: 0.5000 to 1.25
- Tubing / Pipe Material: Polymer / Plastic