Manual Tools Pipe and Tube Cutters
from Festo Corporation
pipe and tubing cutter ZRS For PM tubing and plastic conduits. Materials note=Conforms to RoHS [See More]
- Power: Manual Tools
- Form Factor: Handheld
- Tool Weight: 0.2954
from Festo Corporation
pipe cutter ZR Container size=1 [See More]
- Power: Manual Tools
- Form Factor: Handheld
- Tool Weight: 0.7962
from Festo Corporation
tubing cutter PAN-V0S-10 Inside diameter=10 mm, Material fire test=UL94 V-0 (casing), Product weight=21 g, Colour=Grey, Materials note=Conforms to RoHS [See More]
- Power: Manual Tools
- Tool Weight: 0.0507
- Tubing / Pipe Diameter: 0.3937
- Form Factor: Handheld
from Sea Tech, Inc.
Pex tubing cutter [See More]
- Power: Manual Tools
- Tubing / Pipe Material: Polymer / Plastic
- Pipe and Tube Cutters: Scissor Cutter
- Form Factor: Handheld
from Advanced Technology Products
Tube Cutter for Mini Hose, Range of hose cutting: 1/8 in OD - 1/2 in OD (3mm-12mm) [See More]
- Power: Manual Tools
- Tubing / Pipe Material: Rubber / Elastomer; Polymer / Plastic
- Pipe and Tube Cutters: Scissor Cutter
- Form Factor: Handheld
from RYCO Hydraulics, Inc.
Our cut-off saws are designed specifically for use in mobile service vans or workshop environments. Whatever your need is, we have you covered. RYCO cut-off saws are ready for connection to exhaust fume extraction. RYCO steel cut-off saw blades are designed for optimum hose cutting ability,... [See More]
- Power: Manual Tools
from Gray Tools Canada Inc.
Description: Cuts all types of plastic, rubber and KEVLAR ® reinforced pipe, tube and hose. Capacity: O.D. 1-5/8 (42mm) I.D. 1-3/8 Ø (36mm). Easily cuts P.V.C., C.P.V.C., polyethylene, and KEVLAR ® pipe. Corrosion and wear resistant. Deburring tool included. Replacement blade Part No:... [See More]
- Power: Manual Tools
- Form Factor: Handheld
from RLS LLC
• Tubing Cutter. • Deburring Tool. • RLS Crimp Gauge. • Brush. • RLS Depth Gauge. • Abrasive Pad. • Permanent Maker [See More]
- Power: Manual Tools
- Tubing / Pipe Material: Copper
- Pipe and Tube Cutters: Enclosed Feed Cutter
- Form Factor: Handheld
from Ritmo America, LLC
These are professional tools, essential for the manual cut of plastic pipes up to Ø 10" DIPS - 315 mm. The TC 108, T1, TU 75, TU 140, T3 and T4 pipe cutters are made with the very best alloys, and are very manageable and practical to use. The pipe cutters can be fitted with various special... [See More]
- Power: Manual Tools
- Tubing / Pipe Material: Copper; Polymer / Plastic
- Pipe and Tube Cutters: Cutting Wheel; Scissor Cutter
- Tubing / Pipe Diameter: 0.5000 to 10
from Victaulic Co. of America
Lightweight and portable pipe cut-off tool handles 4 -- 24 ″| DN100 -- DN600 pipe, up to 0.5 ″| 12.7 mm thick. Worm gear drive crank handle provides smooth, manual travel, easy control, and accurate cutting. Wall thickness: 0.065 – -0.500 ″| 1.65 -- 12.7 mm (with tips... [See More]
- Power: Manual Tools
- Tubing / Pipe Diameter: 4 to 24
- Pipe and Tube Cutters: Chain / Soil Pipe Cutter; Acetylene Torch Cutting Tip
- Form Factor: Benchtop
from Greenlee Textron, Inc.
For more than 140 years, Greenlee has been a provider of quality tools to the woodworking industry and, for over 70 years, to the electrical industry as well. Over 20 years ago, Greenlee made a commitment to the high technology necessary to keep pace with the changing needs of our customers. Proof... [See More]
- Power: Manual Tools
- Tubing / Pipe Diameter: 0.5000 to 1
- Pipe and Tube Cutters: Enclosed Feed Cutter
- Form Factor: Handheld
from Elkhart Products Corporation (EPC)
Today, EPC is part of Aalberts Industries is one of the world's largest manufacturers of wrot copper fittings and also recognized as a versatile supplier of custom fabricated tubular products to original equipment manufacturers in several industries, including automotive and air conditioning and... [See More]
- Power: Manual Tools
- Tubing / Pipe Material: Polymer / Plastic
- Pipe and Tube Cutters: Scissor Cutter
- Tubing / Pipe Diameter: 0.3750 to 1
from General Pipe Cleaners
This is a great tool to have when you don ’t. have enough swing room to use a full size. tubing cutter. You can cut copper tubing with less. than one inch of clearance. Or you can easily handle close stub-out work. And it ’s quicker than conventional cutters. Just snap it on the tube,... [See More]
- Power: Manual Tools
- Tubing / Pipe Material: Copper
- Pipe and Tube Cutters: Close Quarters Cutter; Cutting Wheel
- Tubing / Pipe Diameter: 0.5000
from Eraser Company, Inc.
The FC10 is an ideal unit to quickly shear wire and cable of up to 1.00" (25.4mmø) in diameter depending on material construction. The FC10 utilizes a foot pedal operation to accomplish the cutter. Incorporates a guillotine style blade to provide clean, square cutting of a variety of different wire... [See More]
- Power: Manual Tools
- Tubing / Pipe Material: Rubber / Elastomer; Polymer / Plastic
- Pipe and Tube Cutters: Scissor Cutter
- Tubing / Pipe Diameter: 0.0100 to 1
from Watts
Basic Tubing Cutter [See More]
- Power: Manual Tools
- Tubing / Pipe Material: Polymer / Plastic
- Pipe and Tube Cutters: Scissor Cutter
- Form Factor: Handheld
from DME Company
Standard Hose Cutter. Cuts up to 1 1/2 ” I.D. hose. • Model, more rigid and sturdy. • Safe, Quick & Clean. • Replaceable high-carbon, steel blade. • Blade closes into its own handle for safe carrying and handling. • Up to 8 times faster than sawing and deburring. [See More]
- Power: Manual Tools
- Tubing / Pipe Material: Polymer / Plastic
- Pipe and Tube Cutters: Scissor Cutter
- Tubing / Pipe Diameter: 1.25 to 1.5
from Advanced Technology Products
TechniCut ™ Premium Hose and Tubing Cutter. The TechniCut ™ Premium Hose and Tubing Cutter features a patented design that provides straight, repeatable cuts up to 1 ″ O.D. The shape and design of the cutter differs from others in that it does not engage the tube via the blade... [See More]
- Power: Manual Tools
- Tubing / Pipe Material: Rubber / Elastomer; Polymer / Plastic
- Pipe and Tube Cutters: Scissor Cutter
- Tubing / Pipe Diameter: 1
from Gray Tools Canada Inc.
Tube & Pipe Cutters [See More]
- Power: Manual Tools
- Form Factor: Handheld
from RLS LLC
The RIDGID 8-Jaw Set comes in a hard plastic carrying case and includes a tube cutter, deburring tools, crimp gauge, depth gauge, stainless steel brush, abrasive pad and permanent marker. Jaw sizes include 1/4", 3/8", 1/2", 5/8", 3/4", 7/8", 1-1/8" and 1-3/8". (5/16" jaw sold separately). [See More]
- Power: Manual Tools
- Tubing / Pipe Material: Copper
- Pipe and Tube Cutters: Enclosed Feed Cutter
- Tubing / Pipe Diameter: 0.2500 to 1.38
from Ritmo America, LLC
These are professional tools, essential for the manual cut of plastic pipes, such as Polypropylene (PP) and Polypropylene Random (PP-R) up to PN 25, Polyethylene (HDPE), Polybutene /PB) and Polyvynyldifluoride (PVDF) up to Ø 75 mm. The C2, C2 AC and C3 AC shears are entirely made in steel. [See More]
- Power: Manual Tools
- Tubing / Pipe Material: Polymer / Plastic
- Pipe and Tube Cutters: Scissor Cutter
- Tubing / Pipe Diameter: 0.2500 to 2
from Greenlee Textron, Inc.
From safe, insulated tools to screw-holding drivers, hex keys and pliers, greenlee hand tools are designed by professional electricians, backed by a limited lifetime warranty, and made for the trade ®. For more than 140 years, Greenlee has been a provider of quality tools to the woodworking... [See More]
- Power: Manual Tools
- Tubing / Pipe Material: Polymer / Plastic
- Pipe and Tube Cutters: Scissor Cutter
- Tubing / Pipe Diameter: 0.0 to 2
from General Pipe Cleaners
The compact, convenient AutoCutPL ® plastic tubing cutter is an easier way to cut plastic tubing. It makes clean, uncrushed, square cuts quickly – and with less effort!. It fits in the palm of your hand. Great for easy use in tight spaces, AutoCutPL ® lets you cut both PEX and CPVC-CTS... [See More]
- Power: Manual Tools
- Tubing / Pipe Material: Polymer / Plastic
- Pipe and Tube Cutters: Close Quarters Cutter
- Tubing / Pipe Diameter: 0.5000 to 1
from Eraser Company, Inc.
The HC10 is an ideal unit to quickly shear wire and cable of up to 1.00" (25.4mmø) in diameter depending on material construction. The HC10 is hand operated, and wire and cables are cut by use of a lever. Incorporates a guillotine style blade to provide clean, square cutting of a variety of... [See More]
- Power: Manual Tools
- Tubing / Pipe Material: Rubber / Elastomer; Polymer / Plastic
- Pipe and Tube Cutters: Scissor Cutter
- Tubing / Pipe Diameter: 0.0100 to 1
from Watts
Professional Tube Cutter (ratchet type) [See More]
- Power: Manual Tools
- Tubing / Pipe Material: Polymer / Plastic
- Pipe and Tube Cutters: Scissor Cutter
- Form Factor: Handheld
from Advanced Technology Products
A high quality cutter for cutting plastic tubing, PVC, CPVC, polyethylene pipe and rubber hose through 1 " (2.54 cm). Replaceable blade is made of high carbon, PTFE coated steel. Produces no shavings or cutting residue. Saves having to deburr. Will cut polyethylene, rubber hose and schedule 40... [See More]
- Power: Manual Tools
- Tubing / Pipe Material: Rubber / Elastomer; Polymer / Plastic
- Pipe and Tube Cutters: Scissor Cutter
- Form Factor: Handheld
from Gray Tools Canada Inc.
Description: Cuts all types of plastic, rubber and KEVLAR ® reinforced pipe, tube and hose. Capacity: O.D. 15/64 1-5/8 (6mm - 42mm) I.D. 1-3/8 Ø (36mm). Easily cuts P.V.C., C.P.V.C., polyethylene,and KEVLAR ® pipe. Replaceable stainless steel blade. Incremental cutting action avoids... [See More]
- Power: Manual Tools
- Form Factor: Handheld
from General Pipe Cleaners
SuperSlice is the fastest, easiest and cleanest way to slice plastic tubing. A patented V-point blade pierces hard or soft plastic tubing, then slices through to give a clean, easy cut with virtually no tube deformation. The blade is offset to give you powerful, penetrating action with a minimum of... [See More]
- Power: Manual Tools
- Tubing / Pipe Material: Rubber / Elastomer; Polymer / Plastic
- Pipe and Tube Cutters: Scissor Cutter; V-Point Blade
- Tubing / Pipe Diameter: 1