Copper Pipe and Tube Cutters
from RS Components, Ltd.
IRWIN RECORD TUBE CUTTER 15-45MM [See More]
- Tubing / Pipe Material: Copper; Copper
- Tubing / Pipe Diameter: 1.77
from RS Components, Ltd.
Ega-Master 63097 Pipe Cutter [See More]
- Tubing / Pipe Material: Copper; Copper
- Tubing / Pipe Diameter: 0.8661
from RS Components, Ltd.
CLASSIC TUBE CUTTER 32 MM (COPPER) [See More]
- Tubing / Pipe Material: Copper; Copper
- Tubing / Pipe Diameter: 1.26
from RS Components, Ltd.
Ega-Master 63105 Pipe Cutter [See More]
- Tubing / Pipe Material: Copper; Copper
- Tubing / Pipe Diameter: 1.26
from RS Components, Ltd.
Ega-Master 63119 Pipe Cutter [See More]
- Tubing / Pipe Material: Copper; Copper
- Tubing / Pipe Diameter: 1.65
from RS Components, Ltd.
Facom 238B.16 Pipe Cutter [See More]
- Tubing / Pipe Material: Copper; Copper
- Tubing / Pipe Diameter: 0.1181 to 0.6299
from RS Components, Ltd.
RS PRO QACUT-RS Pipe Cutter [See More]
- Tubing / Pipe Material: Copper; Brass
- Tubing / Pipe Diameter: 0.2362 to 1.97
from RS Components, Ltd.
MINI COUPE TUBE [See More]
- Tubing / Pipe Material: Copper; Copper
- Tubing / Pipe Diameter: 0.6299
from General Pipe Cleaners
This is a great tool to have when you don ’t. have enough swing room to use a full size. tubing cutter. You can cut copper tubing with less. than one inch of clearance. Or you can easily handle close stub-out work. And it ’s quicker than conventional cutters. Just snap it on the tube,... [See More]
- Tubing / Pipe Material: Copper
- Tubing / Pipe Diameter: 0.5000
- Pipe and Tube Cutters: Close Quarters Cutter; Cutting Wheel
- Power: Manual Tools
from RLS LLC
• Tubing Cutter. • Deburring Tool. • RLS Crimp Gauge. • Brush. • RLS Depth Gauge. • Abrasive Pad. • Permanent Maker [See More]
- Tubing / Pipe Material: Copper
- Power: Manual Tools
- Pipe and Tube Cutters: Enclosed Feed Cutter
- Form Factor: Handheld
from Ritmo America, LLC
These are professional tools, essential for the manual cut of plastic pipes up to Ø 10" DIPS - 315 mm. The TC 108, T1, TU 75, TU 140, T3 and T4 pipe cutters are made with the very best alloys, and are very manageable and practical to use. The pipe cutters can be fitted with various special... [See More]
- Tubing / Pipe Material: Copper; Polymer / Plastic
- Tubing / Pipe Diameter: 0.5000 to 10
- Pipe and Tube Cutters: Cutting Wheel; Scissor Cutter
- Power: Manual Tools
from Ebinger Manufacturing Corp.
3/16 INCH MIN. CAPACITY. 1-1/8 INCH MAX. CAPACITY. .1875 MIN. CAPACITY - DECIMAL. 1.125 MAX. CAPACITY - DECIMAL. 3/16 MIN. CAPACITY - FRACTIONAL. 1-1/8 MAX. CAPACITY - FRACTIONAL. HARD AND SOFT COPPER TUBING, BRASS, ALUMINUM, EMT CONDUIT CUT MATERIAL. FEATURES FLARE CUT OFF GROOVE ROLLER. SNAP OUT... [See More]
- Tubing / Pipe Material: Aluminum; Copper; Brass
- Form Factor: Handheld
- Tubing / Pipe Diameter: 0.1875 to 1.12
from Eraser Company, Inc.
Eraser's Model MMC200 Multi-Material Cutter offers users the widest range of industrial cutting applications available today. The unit can process round or flat material up to 3.94 inches wide and 5/8 inches thick (100 mm wide and 16 mm thick). Boasting a maximum cutting force of 600 pounds, the... [See More]
- Tubing / Pipe Material: Rubber / Elastomer; Copper; Polymer / Plastic
- Power: Power Tools; Electrical
- Pipe and Tube Cutters: Cut-Off Blade
- Form Factor: Benchtop
from Milwaukee Electric Tool Corporation
UNIBODY TYPE. 14 INCH OVERALL LENGTH. 1/2 INCH MIN. CAPACITY. 1-1/8 INCH MAX. CAPACITY. COPPER CUT MATERIAL. COPPER BLADE MATERIAL. M12[TM] BRAND. OVERALL LENGTH 14. NO LOAD SPEED RATING 500 RPM. CUT MATERIAL COPPER. TOOL WARRANTY 5 YEAR [See More]
- Tubing / Pipe Material: Copper
- Tubing / Pipe Diameter: 0.5000 to 1.12
from Proto® Industrial Tools
13-WHEEL TYPE. 9 27/32 INCH OVERALL LENGTH. STEEL, COPPER, ALUMINUM, STAINLESS STEEL CUT MATERIAL. ALLOY STEEL BLADE MATERIAL. PROTO[R] BRAND. APPLICATION PLUMBING, HEATING. JAW WIDTH 1 3/32 INCH. WEIGHT 1.76 LB [See More]
- Tubing / Pipe Material: Aluminum; Copper; Stainless Steel; Steel
from Klein Tools, Inc.
PROFESSIONAL, 4-ROLLER TYPE. 6-1/32 INCH OVERALL LENGTH. 1/8 INCH MIN. CAPACITY. 1-3/8 INCH MAX. CAPACITY. STEEL, COPPER CUT MATERIAL. INCLUDES CUTTING WHEEL [See More]
- Tubing / Pipe Material: Copper; Steel
- Tubing / Pipe Diameter: 0.1250 to 1.38
from RLS LLC
The RIDGID 8-Jaw Set comes in a hard plastic carrying case and includes a tube cutter, deburring tools, crimp gauge, depth gauge, stainless steel brush, abrasive pad and permanent marker. Jaw sizes include 1/4", 3/8", 1/2", 5/8", 3/4", 7/8", 1-1/8" and 1-3/8". (5/16" jaw sold separately). [See More]
- Tubing / Pipe Material: Copper
- Tubing / Pipe Diameter: 0.2500 to 1.38
- Pipe and Tube Cutters: Enclosed Feed Cutter
- Power: Manual Tools
from Eraser Company, Inc.
The M700TW (Tube and Wire) Cutter Module uses a guillotine style cutter head to cut copper wire gauges up to 10 AWG stranded or 12 AWG solid and cut tubing up to 3/8 ” (9.5mm) OD. The M700TW Module easily and accurately cuts wire, tubing and sleeving to the programmed length and number of... [See More]
- Tubing / Pipe Material: Copper
- Tubing / Pipe Diameter: 0.0 to 0.3750
- Pipe and Tube Cutters: Guillotine Style Cutter Head
- Power: Power Tools; Electrical
from Milwaukee Electric Tool Corporation
CHROME ROLLER, MINI TYPE. 2 INCH OVERALL LENGTH. 1/8 INCH MIN. CAPACITY. 5/8 INCH MAX. CAPACITY. COPPER CUT MATERIAL. BLADE DIAMETER 1/2. SIZE 0.8 WIDTH X 1.6 HEIGHT [See More]
- Tubing / Pipe Material: Copper
- Tubing / Pipe Diameter: 0.1250 to 0.6250
from Proto® Industrial Tools
15-WHEEL TYPE. 11 9/11 INCH OVERALL LENGTH. GALVANIZED STEEL, COPPER, ALUMINUM, STAINLESS STEEL, PVC CUT MATERIAL. ALLOY STEEL BLADE MATERIAL. PROTO[R] BRAND. APPLICATION PLUMBING, HEATING, JOINERY. JAW WIDTH 1 11/64 INCH. WEIGHT 2.76 LB [See More]
- Tubing / Pipe Material: Aluminum; Copper; Stainless Steel; Steel; Polymer / Plastic
from Eraser Company, Inc.
Model RTC1 Manual Feed Rigid Tubing Cutter is capable of processing copper, aluminum and mild steel. Model RTC1 has an unlimited cut length, is easy to use and offers production flexibility. This is the perfect tool for rigid tube cutting! [See More]
- Tubing / Pipe Material: Aluminum; Copper; Steel
- Tubing / Pipe Diameter: 0.1250 to 0.4375
- Pipe and Tube Cutters: Cutting Wheel
- Power: Power Tools; Electrical
from Proto® Industrial Tools
RATCHET TYPE. 6 INCH OVERALL LENGTH. 1/8 INCH MIN. CAPACITY. 3/8 INCH MAX. CAPACITY. 1/8 MIN. CAPACITY - FRACTIONAL. 3/8 MAX. CAPACITY - FRACTIONAL. COPPER, PLASTIC, PVC PIPE CUT MATERIAL. HIGH IMPACT FIBERGLASS HANDLE MATERIAL. PROTO[R] BRAND. WEIGHT 0.27 LB [See More]
- Tubing / Pipe Material: Copper; Polymer / Plastic
- Tubing / Pipe Diameter: 0.1250 to 0.3750
from Eraser Company, Inc.
Eraser's Model WC302 Automatic Wire & Tubing Cutter is an automatic wire and flexible tubing cutter that easily and accurately cuts wire, tubing, sleevings and more to the programmed length and number of pieces. Nine variable feed rates allow the operator the flexibility to choose the correct rate... [See More]
- Tubing / Pipe Material: Copper; Polymer / Plastic
- Power: Power Tools; Electrical
- Pipe and Tube Cutters: Cut-Off Blade
- Form Factor: Benchtop