Rubber / Elastomer Pipe and Tube Cutters

10 Results
Pipe/Tube Cutter -- 48-22-4200
from Milwaukee Electric Tool Corporation

1 INCH MAX. CAPACITY. RUBBER, PLASTIC CUT MATERIAL. STEEL BLADE MATERIAL. PROPEX[R] BRAND. WARRANTY LIFETIME LIMITED [See More]

  • Tubing / Pipe Material: Rubber / Elastomer; Polymer / Plastic
  • Tubing / Pipe Diameter: ? to 1
FC10 Foot Operated Cable Cutter -- AR5800
from Eraser Company, Inc.

The FC10 is an ideal unit to quickly shear wire and cable of up to 1.00" (25.4mmø) in diameter depending on material construction. The FC10 utilizes a foot pedal operation to accomplish the cutter. Incorporates a guillotine style blade to provide clean, square cutting of a variety of different wire... [See More]

  • Tubing / Pipe Material: Rubber / Elastomer; Polymer / Plastic
  • Tubing / Pipe Diameter: 0.0100 to 1
  • Pipe and Tube Cutters: Scissor Cutter
  • Tool Weight: 13.5
Plastic Tubing Cutter -- SuperSlice™
from General Pipe Cleaners

SuperSlice is the fastest, easiest and cleanest way to slice plastic tubing. A patented V-point blade pierces hard or soft plastic tubing, then slices through to give a clean, easy cut with virtually no tube deformation. The blade is offset to give you powerful, penetrating action with a minimum of... [See More]

  • Tubing / Pipe Material: Rubber / Elastomer; Polymer / Plastic
  • Tubing / Pipe Diameter: 1
  • Pipe and Tube Cutters: Scissor Cutter; V-Point Blade
  • Power: Manual Tools
Mini Tube Cutter -- TC-14
from Advanced Technology Products

Tube Cutter for Mini Hose, Range of hose cutting: 1/8 in OD - 1/2 in OD (3mm-12mm) [See More]

  • Tubing / Pipe Material: Rubber / Elastomer; Polymer / Plastic
  • Power: Manual Tools
  • Pipe and Tube Cutters: Scissor Cutter
  • Form Factor: Handheld
Pipe/Tube Cutter -- 48-22-4202
from Milwaukee Electric Tool Corporation

1 INCH MAX. CAPACITY. RUBBER AND PLASTIC/PEX-A TUBING CUT MATERIAL. STEEL BLADE MATERIAL. PROPEX[R] BRAND [See More]

  • Tubing / Pipe Material: Rubber / Elastomer; Polymer / Plastic
  • Tubing / Pipe Diameter: ? to 1
FTC1 Flexible Tube Cutter -- AR1421
from Eraser Company, Inc.

Model FTC1 Manual Feed Flexible Tubing Cutter cuts material from 1 1/8" to 1/4" (28.6mm to 6.4mm). The unit is capable of processing a wide range of material types including tygon, radiator hose, flexible PVC, polyurethane, silicone, nylon, PTFE, FEP, PFA, polyethylene, polypropylene, rubber, vinyl... [See More]

  • Tubing / Pipe Material: Rubber / Elastomer; Polymer / Plastic
  • Tubing / Pipe Diameter: 1.12 to 1.25
  • Pipe and Tube Cutters: Cutting Wheel
  • Power: Power Tools; Electrical
TechniCut™ Premium Hose and Tubing Cutter -- TC-200
from Advanced Technology Products

TechniCut ™ Premium Hose and Tubing Cutter. The TechniCut ™ Premium Hose and Tubing Cutter features a patented design that provides straight, repeatable cuts up to 1 ″ O.D. The shape and design of the cutter differs from others in that it does not engage the tube via the blade... [See More]

  • Tubing / Pipe Material: Rubber / Elastomer; Polymer / Plastic
  • Tubing / Pipe Diameter: 1
  • Pipe and Tube Cutters: Scissor Cutter
  • Tool Weight: 1
HC10 Hand Operated Wire and Cable Cutter -- AR5700
from Eraser Company, Inc.

The HC10 is an ideal unit to quickly shear wire and cable of up to 1.00" (25.4mmø) in diameter depending on material construction. The HC10 is hand operated, and wire and cables are cut by use of a lever. Incorporates a guillotine style blade to provide clean, square cutting of a variety of... [See More]

  • Tubing / Pipe Material: Rubber / Elastomer; Polymer / Plastic
  • Tubing / Pipe Diameter: 0.0100 to 1
  • Pipe and Tube Cutters: Scissor Cutter
  • Tool Weight: 8.75
Tube Cutter -- TC-100
from Advanced Technology Products

A high quality cutter for cutting plastic tubing, PVC, CPVC, polyethylene pipe and rubber hose through 1 " (2.54 cm). Replaceable blade is made of high carbon, PTFE coated steel. Produces no shavings or cutting residue. Saves having to deburr. Will cut polyethylene, rubber hose and schedule 40... [See More]

  • Tubing / Pipe Material: Rubber / Elastomer; Polymer / Plastic
  • Power: Manual Tools
  • Pipe and Tube Cutters: Scissor Cutter
  • Form Factor: Handheld
WC601A Wire and Tubing Cutter -- AR7121
from Eraser Company, Inc.

The WC601A is the ultimate automatic wire and flexible tubing cutter. The unit easily and accurately cuts wire, tubings, sleevings, etc. to the programmed length and number of pieces. Nine variable feed rates allow the operator the flexibility to choose the correct rate for a given material to... [See More]

  • Tubing / Pipe Material: Rubber / Elastomer; Polymer / Plastic
  • Tubing / Pipe Diameter: 0.3750
  • Pipe and Tube Cutters: Cutting Wheel; Cut-Off Blade
  • Tool Weight: 24