Polymer / Plastic Pipe and Tube Cutters

46 Results
Pipe Cutters -- 1230231 [T850026 from Irwin Industrial Tools]
from RS Components, Ltd.

IRWIN PLASTIC PIPE CUTTER 26MM [See More]

  • Tubing / Pipe Material: Polymer / Plastic; Plastic
  • Tubing / Pipe Diameter: 1.02
Pipe Cutters -- 1367029
from RS Components, Ltd.

Festo ZRS Tube Cutter [See More]

  • Tubing / Pipe Material: Polymer / Plastic; Plastic
  • Standards: RoHS Compliant
  • Tubing / Pipe Diameter: 0.7874
Pipe Cutters -- 1447934 [3000 71 11 from Parker Hannifin / Fluid Connectors / Fluid System Connectors]
from RS Components, Ltd.

Tube Cutter [See More]

  • Tubing / Pipe Material: Polymer / Plastic; Plastic
  • Standards: RoHS Compliant
  • Tubing / Pipe Diameter: 0.4724 to 0.9843
Pipe Cutters -- 1728969
from RS Components, Ltd.

Tube cutter 3mm - 15mm [See More]

  • Tubing / Pipe Material: Polymer / Plastic; Plastic
  • Tubing / Pipe Diameter: 0.5906
Pipe Cutters -- 1728970
from RS Components, Ltd.

blades for tube cutter [See More]

  • Tubing / Pipe Material: Polymer / Plastic; Plastic
  • Tubing / Pipe Diameter: 0.5906
Pipe Cutters -- 1760977
from RS Components, Ltd.

PLASTIC TUBE CUTTER [See More]

  • Tubing / Pipe Material: Polymer / Plastic; Plastic
  • Standards: RoHS Compliant
Plastic Tubing Cutter -- AutoCutPL®
from General Pipe Cleaners

The compact, convenient AutoCutPL ® plastic tubing cutter is an easier way to cut plastic tubing. It makes clean, uncrushed, square cuts quickly – and with less effort!. It fits in the palm of your hand. Great for easy use in tight spaces, AutoCutPL ® lets you cut both PEX and CPVC-CTS... [See More]

  • Tubing / Pipe Material: Polymer / Plastic
  • Tubing / Pipe Diameter: 0.5000 to 1
  • Pipe and Tube Cutters: Close Quarters Cutter
  • Power: Manual Tools
Pex Tubing Cutter -- 1158
from Sea Tech, Inc.

Pex tubing cutter [See More]

  • Tubing / Pipe Material: Polymer / Plastic
  • Power: Manual Tools
  • Pipe and Tube Cutters: Scissor Cutter
  • Form Factor: Handheld
Tubing Cutter; Plastic -- TUB-100 [TUB-100 from Coilhose Pneumatics, Inc.]
from Reid Supply

Plastic Tubing Cutters provide a square cut without deforming the tubing to provide a secure connection into the fitting. The available leash allows the cutter to be affixed to clothing or the cutting location. . Plastic Tube Cutter provides a square cut to tubes without deforming the tubing to... [See More]

  • Tubing / Pipe Material: Polymer / Plastic
Basic Tubing Cutter -- WPTC-1PB
from Watts

Basic Tubing Cutter [See More]

  • Tubing / Pipe Material: Polymer / Plastic
  • Power: Manual Tools
  • Pipe and Tube Cutters: Scissor Cutter
  • Form Factor: Handheld
Pipe/Tube Cutter -- 48-22-4200
from Milwaukee Electric Tool Corporation

1 INCH MAX. CAPACITY. RUBBER, PLASTIC CUT MATERIAL. STEEL BLADE MATERIAL. PROPEX[R] BRAND. WARRANTY LIFETIME LIMITED [See More]

  • Tubing / Pipe Material: Rubber / Elastomer; Polymer / Plastic
  • Tubing / Pipe Diameter: ? to 1
PVC Cutters
from Greenlee Textron, Inc.

From safe, insulated tools to screw-holding drivers, hex keys and pliers, greenlee hand tools are designed by professional electricians, backed by a limited lifetime warranty, and made for the trade ®. For more than 140 years, Greenlee has been a provider of quality tools to the woodworking... [See More]

  • Tubing / Pipe Material: Polymer / Plastic
  • Tubing / Pipe Diameter: 0.0 to 2
  • Pipe and Tube Cutters: Scissor Cutter
  • Power: Manual Tools
Pipe/Tube Cutter -- 50031
from Klein Tools, Inc.

RATCHET TYPE. 9 INCH OVERALL LENGTH. 5/8 INCH MIN. CAPACITY. 1-5/8 INCH MAX. CAPACITY. PVC CUT MATERIAL [See More]

  • Tubing / Pipe Material: Polymer / Plastic
  • Tubing / Pipe Diameter: 0.6250 to 1.62
  • Pipe and Tube Cutters: Ratchet Cutter
Cutter For Plastic Pipe And Tubing -- 30107
from U.S. Plastic Corporation

Cutters are recommended for plastic pipe and tubing. Thinnest wheels of costly steel produce almost burrless cuts. It cuts fast, clean, and square. Six sizes handle a wide range of pipe diameters. For ABS, PE and PB. There is a separate wheel for PVC. [See More]

  • Tubing / Pipe Material: Polymer / Plastic
Pipe and Tube Cutters
from Elkhart Products Corporation (EPC)

Today, EPC is part of Aalberts Industries is one of the world's largest manufacturers of wrot copper fittings and also recognized as a versatile supplier of custom fabricated tubular products to original equipment manufacturers in several industries, including automotive and air conditioning and... [See More]

  • Tubing / Pipe Material: Polymer / Plastic
  • Tubing / Pipe Diameter: 0.3750 to 1
  • Pipe and Tube Cutters: Scissor Cutter
  • Power: Manual Tools
Pull & Cut Type Cutter -- SN Series
from SAS Automation, LLC

Body Strokes In. Blade Holder can be rotated 90? in either direction (excluding SN-3). Adjustable travel from 0-5mm. Separate Ports for cutter slide and blade activation. Only one air circuit is needed when Pneumatic Timing Unit (TU-01) is used [See More]

  • Tubing / Pipe Material: Polymer / Plastic
  • Tubing / Pipe Diameter: 0.0787 to 0.1969
  • Pipe and Tube Cutters: Pull & Cut Type
  • Tool Weight: 0.3748 to 1.31
PIPE/TUBE CUTTER -- J264XL
from Proto® Industrial Tools

15-WHEEL TYPE. 11 9/11 INCH OVERALL LENGTH. GALVANIZED STEEL, COPPER, ALUMINUM, STAINLESS STEEL, PVC CUT MATERIAL. ALLOY STEEL BLADE MATERIAL. PROTO[R] BRAND. APPLICATION PLUMBING, HEATING, JOINERY. JAW WIDTH 1 11/64 INCH. WEIGHT 2.76 LB [See More]

  • Tubing / Pipe Material: Aluminum; Copper; Stainless Steel; Steel; Polymer / Plastic
Standard Hose Cutter -- T135
from DME Company

Standard Hose Cutter. Cuts up to 1 1/2 ” I.D. hose. • Model, more rigid and sturdy. • Safe, Quick & Clean. • Replaceable high-carbon, steel blade. • Blade closes into its own handle for safe carrying and handling. • Up to 8 times faster than sawing and deburring. [See More]

  • Tubing / Pipe Material: Polymer / Plastic
  • Tubing / Pipe Diameter: 1.25 to 1.5
  • Pipe and Tube Cutters: Scissor Cutter
  • Power: Manual Tools
Pipe Cutters for Plastic Pipe
from Ritmo America, LLC

These are professional tools, essential for the manual cut of plastic pipes up to Ø 10" DIPS - 315 mm. The TC 108, T1, TU 75, TU 140, T3 and T4 pipe cutters are made with the very best alloys, and are very manageable and practical to use. The pipe cutters can be fitted with various special... [See More]

  • Tubing / Pipe Material: Copper; Polymer / Plastic
  • Tubing / Pipe Diameter: 0.5000 to 10
  • Pipe and Tube Cutters: Cutting Wheel; Scissor Cutter
  • Power: Manual Tools
FC10 Foot Operated Cable Cutter -- AR5800
from Eraser Company, Inc.

The FC10 is an ideal unit to quickly shear wire and cable of up to 1.00" (25.4mmø) in diameter depending on material construction. The FC10 utilizes a foot pedal operation to accomplish the cutter. Incorporates a guillotine style blade to provide clean, square cutting of a variety of different wire... [See More]

  • Tubing / Pipe Material: Rubber / Elastomer; Polymer / Plastic
  • Tubing / Pipe Diameter: 0.0100 to 1
  • Pipe and Tube Cutters: Scissor Cutter
  • Tool Weight: 13.5
Mini Tube Cutter -- TC-14
from Advanced Technology Products

Tube Cutter for Mini Hose, Range of hose cutting: 1/8 in OD - 1/2 in OD (3mm-12mm) [See More]

  • Tubing / Pipe Material: Rubber / Elastomer; Polymer / Plastic
  • Power: Manual Tools
  • Pipe and Tube Cutters: Scissor Cutter
  • Form Factor: Handheld
Plastic Tubing Cutter -- SuperSlice™
from General Pipe Cleaners

SuperSlice is the fastest, easiest and cleanest way to slice plastic tubing. A patented V-point blade pierces hard or soft plastic tubing, then slices through to give a clean, easy cut with virtually no tube deformation. The blade is offset to give you powerful, penetrating action with a minimum of... [See More]

  • Tubing / Pipe Material: Rubber / Elastomer; Polymer / Plastic
  • Tubing / Pipe Diameter: 1
  • Pipe and Tube Cutters: Scissor Cutter; V-Point Blade
  • Power: Manual Tools
Professional Tubing Cutter -- WPTC-2PB
from Watts

Professional Tube Cutter (ratchet type) [See More]

  • Tubing / Pipe Material: Polymer / Plastic
  • Power: Manual Tools
  • Pipe and Tube Cutters: Scissor Cutter
  • Form Factor: Handheld
Pipe/Tube Cutter -- 48-22-4202
from Milwaukee Electric Tool Corporation

1 INCH MAX. CAPACITY. RUBBER AND PLASTIC/PEX-A TUBING CUT MATERIAL. STEEL BLADE MATERIAL. PROPEX[R] BRAND [See More]

  • Tubing / Pipe Material: Rubber / Elastomer; Polymer / Plastic
  • Tubing / Pipe Diameter: ? to 1
Pipe/Tube Cutter -- 50500
from Klein Tools, Inc.

RATCHET TYPE. 9 INCH OVERALL LENGTH. 1/2 INCH MIN. CAPACITY. 1-1/4 INCH MAX. CAPACITY. PVC CUT MATERIAL. HEAT TREATED PROCESS [See More]

  • Tubing / Pipe Material: Polymer / Plastic
  • Tubing / Pipe Diameter: 0.5000 to 1.25
  • Pipe and Tube Cutters: Ratchet Cutter
Hose & Tube Cutter w/Blade -- 30398
from U.S. Plastic Corporation

Stop wasting time and material with jagged or angled cuts. This tubing cutter puts precision accuracy in the palm of your hand. The special v- block ensures a straight clean cut every time! The Tube Cutter will cut rubber hose and tubing, plastic hose and tubing, hydraulic hose and KEVLAR too. This... [See More]

  • Tubing / Pipe Material: Polymer / Plastic
Push & Cut Type Cutter -- SNP Series
from SAS Automation, LLC

Body Strokes Out. Blade Holder can be rotated 90 ° in either direction (excluding SN-3). Adjustable travel from 0-5mm. Separate Ports for cutter slide and blade activation. Only one air circuit is needed when Pneumatic Timing Unit (TU-01) is used [See More]

  • Tubing / Pipe Material: Polymer / Plastic
  • Tubing / Pipe Diameter: 0.0787 to 0.1969
  • Pipe and Tube Cutters: Pull & Cut Type
  • Tool Weight: 0.3748 to 1.31
PIPE/TUBE CUTTER -- JFF375
from Proto® Industrial Tools

RATCHET TYPE. 6 INCH OVERALL LENGTH. 1/8 INCH MIN. CAPACITY. 3/8 INCH MAX. CAPACITY. 1/8 MIN. CAPACITY - FRACTIONAL. 3/8 MAX. CAPACITY - FRACTIONAL. COPPER, PLASTIC, PVC PIPE CUT MATERIAL. HIGH IMPACT FIBERGLASS HANDLE MATERIAL. PROTO[R] BRAND. WEIGHT 0.27 LB [See More]

  • Tubing / Pipe Material: Copper; Polymer / Plastic
  • Tubing / Pipe Diameter: 0.1250 to 0.3750
Shears for Cutting Plastic Pipe
from Ritmo America, LLC

These are professional tools, essential for the manual cut of plastic pipes, such as Polypropylene (PP) and Polypropylene Random (PP-R) up to PN 25, Polyethylene (HDPE), Polybutene /PB) and Polyvynyldifluoride (PVDF) up to Ø 75 mm. The C2, C2 AC and C3 AC shears are entirely made in steel. [See More]

  • Tubing / Pipe Material: Polymer / Plastic
  • Tubing / Pipe Diameter: 0.2500 to 2
  • Pipe and Tube Cutters: Scissor Cutter
  • Power: Manual Tools
FTC1 Flexible Tube Cutter -- AR1421
from Eraser Company, Inc.

Model FTC1 Manual Feed Flexible Tubing Cutter cuts material from 1 1/8" to 1/4" (28.6mm to 6.4mm). The unit is capable of processing a wide range of material types including tygon, radiator hose, flexible PVC, polyurethane, silicone, nylon, PTFE, FEP, PFA, polyethylene, polypropylene, rubber, vinyl... [See More]

  • Tubing / Pipe Material: Rubber / Elastomer; Polymer / Plastic
  • Tubing / Pipe Diameter: 1.12 to 1.25
  • Pipe and Tube Cutters: Cutting Wheel
  • Power: Power Tools; Electrical
TechniCut™ Premium Hose and Tubing Cutter -- TC-200
from Advanced Technology Products

TechniCut ™ Premium Hose and Tubing Cutter. The TechniCut ™ Premium Hose and Tubing Cutter features a patented design that provides straight, repeatable cuts up to 1 ″ O.D. The shape and design of the cutter differs from others in that it does not engage the tube via the blade... [See More]

  • Tubing / Pipe Material: Rubber / Elastomer; Polymer / Plastic
  • Tubing / Pipe Diameter: 1
  • Pipe and Tube Cutters: Scissor Cutter
  • Tool Weight: 1
Pipe/Tube Cutter -- 50501
from Klein Tools, Inc.

RATCHET TYPE. 16-1/2 INCH OVERALL LENGTH. 1/2 INCH MIN. CAPACITY. 2 INCH MAX. CAPACITY. PVC CUT MATERIAL. HEAT TREATED PROCESS [See More]

  • Tubing / Pipe Material: Polymer / Plastic
  • Tubing / Pipe Diameter: 0.5000 to 2
  • Pipe and Tube Cutters: Ratchet Cutter
Hose & Tube Cutter w/Blade -- 30401
from U.S. Plastic Corporation

tube cutter w/blStop wasting time and material with jagged or angled cuts. This tubing cutter puts precision accuracy in the palm of your hand. The special v- block ensures a straight clean cut every time! The Tube Cutter will cut rubber hose and tubing, plastic hose and tubing, hydraulic hose and... [See More]

  • Tubing / Pipe Material: Polymer / Plastic
Scissors Action Blade Type -- CP Series
from SAS Automation, LLC

Scissor style cutting method. Blade has a movable and a fixed side [See More]

  • Tubing / Pipe Material: Polymer / Plastic
  • Tubing / Pipe Diameter: 0.1024 to 0.3937
  • Pipe and Tube Cutters: Scissor Cutter
  • Tool Weight: 0.0794 to 0.1235
HC10 Hand Operated Wire and Cable Cutter -- AR5700
from Eraser Company, Inc.

The HC10 is an ideal unit to quickly shear wire and cable of up to 1.00" (25.4mmø) in diameter depending on material construction. The HC10 is hand operated, and wire and cables are cut by use of a lever. Incorporates a guillotine style blade to provide clean, square cutting of a variety of... [See More]

  • Tubing / Pipe Material: Rubber / Elastomer; Polymer / Plastic
  • Tubing / Pipe Diameter: 0.0100 to 1
  • Pipe and Tube Cutters: Scissor Cutter
  • Tool Weight: 8.75
Tube Cutter -- TC-100
from Advanced Technology Products

A high quality cutter for cutting plastic tubing, PVC, CPVC, polyethylene pipe and rubber hose through 1 " (2.54 cm). Replaceable blade is made of high carbon, PTFE coated steel. Produces no shavings or cutting residue. Saves having to deburr. Will cut polyethylene, rubber hose and schedule 40... [See More]

  • Tubing / Pipe Material: Rubber / Elastomer; Polymer / Plastic
  • Power: Manual Tools
  • Pipe and Tube Cutters: Scissor Cutter
  • Form Factor: Handheld
Pipe/Tube Cutter -- 50506
from Klein Tools, Inc.

8-1/2 INCH OVERALL LENGTH. 3/4 INCH PIPE, 1 INCH TUBING MAX. CAPACITY. PVC CUT MATERIAL. BODY MATERIAL STEEL [See More]

  • Tubing / Pipe Material: Polymer / Plastic
  • Tubing / Pipe Diameter: ? to 1
Ratchet Style PVC Pipe Cutter for up to 1" Pipe -- 30489
from U.S. Plastic Corporation

Victor Cutters are manufactures with the professional in mind. Heavy duty, replaceable blade makes clean, smooth cut in all schedules of plastic pipe, through schedule 80. The compact design easily fits in back pocket. The unique ratchet design brings blade fully down to pipe, on the first squeeze... [See More]

  • Tubing / Pipe Material: Polymer / Plastic
  • Pipe and Tube Cutters: Ratchet Cutter
Slide & Cut Type Cutter -- MG Series
from SAS Automation, LLC

Cutter body tilts up to the part before the blade cuts. Separate Ports for cutter tilt and blade activation. Only one air circuit is needed when Pneumatic Timing Unit (TU-01) is used [See More]

  • Tubing / Pipe Material: Polymer / Plastic
  • Tubing / Pipe Diameter: 0.0787
  • Pipe and Tube Cutters: Slide & Cut Type
  • Tool Weight: 0.1764
HCA20 Wire and Cable Cutter -- AR0291
from Eraser Company, Inc.

Eraser's Model HCA20 Wire & Cable Cutter is an ideal unit to quickly shear wire, cable or tubing up to 1.25" (31.75mmø) in diameter. The unit utilizes dual electrical finger switches to operate the blade via an air cylinder. Model HCA20 incorporates a guillotine style blade to provide clean, square... [See More]

  • Tubing / Pipe Material: Rubber / Elastomer; Polymer / Plastic
  • Tubing / Pipe Diameter: 0.0100 to 1.25
  • Pipe and Tube Cutters: Scissor Cutter
  • Power: Power Tools; Electrical; Pneumatic Tool
Ratchet Style PVC Pipe Cutter for up to 2" ID Pipe -- 30492
from U.S. Plastic Corporation

This Ratchet Style PVC Pipe Cutter has an extremely heavy duty construction. The unique design allows for one-handed cutting of up to 2" pipe. The bottom jaw holds pipe securely in place during cutting. It provides clean smooth cuts of polyethylene and PVC pipe, through schedule 80. It has an easily... [See More]

  • Tubing / Pipe Material: Polymer / Plastic
  • Pipe and Tube Cutters: Ratchet Cutter
Slide & Cut Type Cutter -- ML Series
from SAS Automation, LLC

Separate Ports for cutter slide and blade activation. Slide function moves blades flush to part. Utilizes a wider variety of blades than the ME cutter. Only one air circuit is needed when Pneumatic Timing Unit (TU-01) is used [See More]

  • Tubing / Pipe Material: Polymer / Plastic
  • Tubing / Pipe Diameter: 0.1575 to 0.3937
  • Pipe and Tube Cutters: Pull & Cut Type
  • Tool Weight: 0.7496 to 1.92
LFTC1 Large Flexible Tubing Cutter -- AR1431
from Eraser Company, Inc.

Model LFTC1 Manual Feed Large Flexible Tubing Cutter cuts material from 2-1/8" to 1/2" (54mm to 12.7mm). The unit is capable of processing a wide range of material types including tygon, radiator hose, flexible PVC, polyurethane, silicone, nylon, PTFE, FEP, PFA, polyethylene, polypropylene, rubber,... [See More]

  • Tubing / Pipe Material: Rubber / Elastomer; Polymer / Plastic
  • Tubing / Pipe Diameter: 2.12 to 2.5
  • Pipe and Tube Cutters: Cutting Wheel
  • Power: Power Tools; Electrical
Soft Tube Cutter For Flexible Pipe -- 30125
from U.S. Plastic Corporation

This cutter is designed to cut soft plastic tubing and flexible pipe. It handles up to 1-1/4in O.D. No deburring needed. Features a Stainless Steel blade with nylon handle. [See More]

  • Tubing / Pipe Material: Polymer / Plastic
Sprue Cutter -- ME Series
from SAS Automation, LLC

Separate ports for cutter slide and blade activation. Slide function moves blades flush to part [See More]

  • Tubing / Pipe Material: Polymer / Plastic
  • Tubing / Pipe Diameter: 0.0394 to 0.2362
  • Pipe and Tube Cutters: Sprue Cutter
  • Power: Power Tools; Pneumatic Tool
WC601A Wire and Tubing Cutter -- AR7121
from Eraser Company, Inc.

The WC601A is the ultimate automatic wire and flexible tubing cutter. The unit easily and accurately cuts wire, tubings, sleevings, etc. to the programmed length and number of pieces. Nine variable feed rates allow the operator the flexibility to choose the correct rate for a given material to... [See More]

  • Tubing / Pipe Material: Rubber / Elastomer; Polymer / Plastic
  • Tubing / Pipe Diameter: 0.3750
  • Pipe and Tube Cutters: Cutting Wheel; Cut-Off Blade
  • Tool Weight: 24