Aluminum Pipe and Tube Cutters

9 Results
Pipe Cutters -- 2213219 [620-11 from SAM Outillage]
from RS Components, Ltd.

COUPE TUBE A COULISSEAU [See More]

  • Tubing / Pipe Material: Aluminum; Copper; Copper, Aluminium Tube
  • Tubing / Pipe Diameter: 1.18
Pipe Cutters -- 2213221 [620-12 from SAM Outillage]
from RS Components, Ltd.

COUPE TUBE TELESCOPIQUE [See More]

  • Tubing / Pipe Material: Aluminum; Copper; Aluminium Tube, Copper
  • Tubing / Pipe Diameter: 1.38
Pipe Cutters -- 2496520
from RS Components, Ltd.

NWS N1335-25-SB Pipe Cutter [See More]

  • Tubing / Pipe Material: Aluminum; Copper; Brass
Pipe Cutters -- 2755209
from RS Components, Ltd.

Pipe Cutters 3-25mm [See More]

  • Tubing / Pipe Material: Aluminum; Copper; Steel; Brass
Pipe Cutters -- 2819166 [302-35 from Bahco]
from RS Components, Ltd.

Bahco 302-35 Cutter [See More]

  • Tubing / Pipe Material: Aluminum; Copper; Aluminium Wire, Copper Wire
PIPE/TUBE CUTTER -- J263XL
from Proto® Industrial Tools

13-WHEEL TYPE. 9 27/32 INCH OVERALL LENGTH. STEEL, COPPER, ALUMINUM, STAINLESS STEEL CUT MATERIAL. ALLOY STEEL BLADE MATERIAL. PROTO[R] BRAND. APPLICATION PLUMBING, HEATING. JAW WIDTH 1 3/32 INCH. WEIGHT 1.76 LB [See More]

  • Tubing / Pipe Material: Aluminum; Copper; Stainless Steel; Steel
Pipe/Tube Cutter -- 350TC
from Ebinger Manufacturing Corp.

3/16 INCH MIN. CAPACITY. 1-1/8 INCH MAX. CAPACITY. .1875 MIN. CAPACITY - DECIMAL. 1.125 MAX. CAPACITY - DECIMAL. 3/16 MIN. CAPACITY - FRACTIONAL. 1-1/8 MAX. CAPACITY - FRACTIONAL. HARD AND SOFT COPPER TUBING, BRASS, ALUMINUM, EMT CONDUIT CUT MATERIAL. FEATURES FLARE CUT OFF GROOVE ROLLER. SNAP OUT... [See More]

  • Tubing / Pipe Material: Aluminum; Copper; Brass
  • Form Factor: Handheld
  • Tubing / Pipe Diameter: 0.1875 to 1.12
RTC1 Rigid Tube Cutter -- AR1411
from Eraser Company, Inc.

Model RTC1 Manual Feed Rigid Tubing Cutter is capable of processing copper, aluminum and mild steel. Model RTC1 has an unlimited cut length, is easy to use and offers production flexibility. This is the perfect tool for rigid tube cutting! [See More]

  • Tubing / Pipe Material: Aluminum; Copper; Steel
  • Tubing / Pipe Diameter: 0.1250 to 0.4375
  • Pipe and Tube Cutters: Cutting Wheel
  • Power: Power Tools; Electrical
PIPE/TUBE CUTTER -- J264XL
from Proto® Industrial Tools

15-WHEEL TYPE. 11 9/11 INCH OVERALL LENGTH. GALVANIZED STEEL, COPPER, ALUMINUM, STAINLESS STEEL, PVC CUT MATERIAL. ALLOY STEEL BLADE MATERIAL. PROTO[R] BRAND. APPLICATION PLUMBING, HEATING, JOINERY. JAW WIDTH 1 11/64 INCH. WEIGHT 2.76 LB [See More]

  • Tubing / Pipe Material: Aluminum; Copper; Stainless Steel; Steel; Polymer / Plastic