Steel Pipe and Tube Cutters
from RS Components, Ltd.
Crescent 9113C Pipe Cutter [See More]
- Tubing / Pipe Material: Steel; Stainless Steel
- Tubing / Pipe Diameter: 2.95
from RS Components, Ltd.
COUPE TUBE POUR ACIER ET FER 10 A 42 MM [See More]
- Tubing / Pipe Material: Steel; Steel
- Tubing / Pipe Diameter: 1.65
from RS Components, Ltd.
COUPE TUBE POUR ACIER ET FER 10 A 60 MM [See More]
- Tubing / Pipe Material: Steel; Steel
- Tubing / Pipe Diameter: 2.36
from RS Components, Ltd.
COUPE TUBE PRECISION INOX 35MM [See More]
- Tubing / Pipe Material: Steel; Stainless Steel
from RS Components, Ltd.
COUPE TUBE FER 21-60MM [See More]
- Tubing / Pipe Material: Steel; Stainless Steel
from Klein Tools, Inc.
PROFESSIONAL, 4-ROLLER TYPE. 6-1/32 INCH OVERALL LENGTH. 1/8 INCH MIN. CAPACITY. 1-3/8 INCH MAX. CAPACITY. STEEL, COPPER CUT MATERIAL. INCLUDES CUTTING WHEEL [See More]
- Tubing / Pipe Material: Copper; Steel
- Tubing / Pipe Diameter: 0.1250 to 1.38
from Princess Auto Limited
1/2 in. Tubing Cutter [See More]
- Tubing / Pipe Material: Steel
- Tubing / Pipe Diameter: 0.5000
- Pipe and Tube Cutters: Cutting Wheel
from Eraser Company, Inc.
Model RTC1 Manual Feed Rigid Tubing Cutter is capable of processing copper, aluminum and mild steel. Model RTC1 has an unlimited cut length, is easy to use and offers production flexibility. This is the perfect tool for rigid tube cutting! [See More]
- Tubing / Pipe Material: Aluminum; Copper; Steel
- Tubing / Pipe Diameter: 0.1250 to 0.4375
- Pipe and Tube Cutters: Cutting Wheel
- Power: Power Tools; Electrical
from Proto® Industrial Tools
13-WHEEL TYPE. 9 27/32 INCH OVERALL LENGTH. STEEL, COPPER, ALUMINUM, STAINLESS STEEL CUT MATERIAL. ALLOY STEEL BLADE MATERIAL. PROTO[R] BRAND. APPLICATION PLUMBING, HEATING. JAW WIDTH 1 3/32 INCH. WEIGHT 1.76 LB [See More]
- Tubing / Pipe Material: Aluminum; Copper; Stainless Steel; Steel
from Ebinger Manufacturing Corp.
5/8 INCH TUBING, 5/8 INCH CONDUIT, 5/8 INCH STEEL FENCING, 3/8 INCH IRON PIPE MIN. CAPACITY. 2-1/8 INCH TUBING, 2-1/8 INCH CONDUIT, 2-1/8 INCH STEEL FENCING, 1 INCH IRON PIPE MAX. CAPACITY. CONDUIT, STEEL FENCING, IRON PIPE CUT MATERIAL. HARDENED BLADE MATERIAL [See More]
- Tubing / Pipe Material: Steel; Iron (Gray / Cast)
- Form Factor: Handheld
- Tubing / Pipe Diameter: 0.6250 to 2.12
from Proto® Industrial Tools
15-WHEEL TYPE. 11 9/11 INCH OVERALL LENGTH. GALVANIZED STEEL, COPPER, ALUMINUM, STAINLESS STEEL, PVC CUT MATERIAL. ALLOY STEEL BLADE MATERIAL. PROTO[R] BRAND. APPLICATION PLUMBING, HEATING, JOINERY. JAW WIDTH 1 11/64 INCH. WEIGHT 2.76 LB [See More]
- Tubing / Pipe Material: Aluminum; Copper; Stainless Steel; Steel; Polymer / Plastic
from Proto® Industrial Tools
1/8 INCH MIN. CAPACITY. 1 1/8 INCH MAX. CAPACITY. 1/8 MIN. CAPACITY - FRACTIONAL. 1 1/8 MAX. CAPACITY - FRACTIONAL. METAL TUBE CUT MATERIAL. ALLOY STEEL BLADE MATERIAL. HEAT TREATED PROCESS. PROTO[R] BRAND. WITH LARGE SCREW KNOB. FEATURES SPECIAL ROLLER, HEAVY DUTY SCREW MOUNTED IN DURABLE STEEL... [See More]
- Tubing / Pipe Material: Steel; METAL TUBE
- Tubing / Pipe Diameter: 0.1250 to 1.12