ANSI Industrial Control Transformers

10 Results
Encapsulated Control Transformer -- T153929
from Hubbell Incorporated

10.31 INCH W X 7.13 INCH D X 14.77 INCH H SIZE. 50/60 HZ FREQUENCY RATING. UL, CSA APPROVAL. ANSI, NEMA APPLICABLE STANDARD. PANEL MOUNTING. 2000 VA POWER RATING. 240/480/600 V PRIMARY VOLTAGE. 100/120 V SECONDARY VOLTAGE. 2000 POWER RATING IN VA. 55 DEG C TEMPERATURE RISE. TRANSFORMER[T], ACME. [See More]

  • Agency: ANSI; CSA; UL
  • Operating Frequency: 50 to 60
  • Mounting: Panel Mounted
  • Output Voltage: 100 to 120
Encapsulated Control Transformers: Group I - 120/240 Primary Volts - 24 Secondary Volts - 1Ø, 50/60Hz
from Acme Electric Corp. / Power Distribution Products

The Acme Electric AE and CE Series Industrial Control Transformers are designed specifically for machine tool control circuit applications. These transformers have the ability to handle potentially damaging high in-rush currents that occur when electromagnetic components are energized, without... [See More]

  • Agency: ANSI; CSA; UL; CE and IEEE
  • Mounting: Chassis
  • Winding Turns: Step-Down Transformer
  • Output Type: AC
Encapsulated Control Transformer -- T181219
from Hubbell Incorporated

10.31 INCH W X 7.13 INCH D X 14.77 INCH H SIZE. 50/60 HZ FREQUENCY RATING. UL, CSA APPROVAL. ANSI, NEMA APPLICABLE STANDARD. PANEL MOUNTING. 2000 VA POWER RATING. 240 X 480 V PRIMARY VOLTAGE. 120 V SECONDARY VOLTAGE. 2000 POWER RATING IN VA. 55 DEG C TEMPERATURE RISE. TRANSFORMER[T], ACME. BRAND. [See More]

  • Agency: ANSI; CSA; UL
  • Operating Frequency: 50 to 60
  • Mounting: Panel Mounted
  • Output Voltage: 120
Finger Safe Industrial Control Transformer: Group A - 120/240 Primary Volts - 24 Secondary Volts - 50/60Hz
from Acme Electric Corp. / Power Distribution Products

The Acme Finger/Guard line of Touch-Protected Industrial Control Transformers offers the most advanced and versatile design concepts available to the marketplace today. They are designed to meet Acme's rigid standards for mechanical durability as well as surpass Agency and Industry electric... [See More]

  • Agency: ANSI; CSA; UL; CE and IEEE
  • Mounting: Chassis
  • Winding Turns: Step-Down Transformer
  • Output Type: AC
Open Type Control Transformer -- FS11000
from Hubbell Incorporated

4.76 INCH W X 6-3/4 INCH D X 6.03 INCH H SIZE. 50/60 HZ FREQUENCY RATING. UL, CSA, CE APPROVAL. ANSI, IEC, NEMA APPLICABLE STANDARD. 1/2 INCH L X 0.31 INCH W SLOT MOUNTING. 1000 VA POWER RATING. SCREW TERMINAL TYPE. 120 X 240 V PRIMARY VOLTAGE. 24 V SECONDARY VOLTAGE. B INSULATION CLASS. 1000 POWER... [See More]

  • Agency: ANSI; CSA; IEC; UL; CE
  • Output Voltage: 24
  • Operating Frequency: 50 to 60
  • Power Rating (VA): 1000
Open Core and Coil Industrial Control Transformers: Group A - 120/240 Primary Volts - 12/24 Secondary Volts - 1Ø, 50/60Hz
from Acme Electric Corp. / Power Distribution Products

Acme's TA and TB series are dry-type step-down transformers with an open core and coil design. These units are designed specifically for industrial control applications where the energizing of electromagnetic components creates high in-rush current that must be accommodated without sacrificing the... [See More]

  • Agency: ANSI; CSA; UL; CE and IEEE
  • Mounting: Chassis
  • Winding Turns: Step-Down Transformer
  • Output Type: AC
Open Type Control Transformer -- TA253931
from Hubbell Incorporated

11.92 INCH W X 7.52 INCH D X 9.49 INCH H SIZE. 50/60 HZ FREQUENCY RATING. UL, CSA APPROVAL. ANSI, NEMA APPLICABLE STANDARD. 0.81 INCH L X 0.41 INCH W SLOT MOUNTING. 5000 VA POWER RATING. SCREW TERMINAL TYPE. 220/440/550 V, 230/460/575 V, 240/480/600 V PRIMARY VOLTAGE. 110/90 V, 115/95 V, 120/100 V... [See More]

  • Agency: ANSI; CSA; UL
  • Output Voltage: 90 to 120
  • Operating Frequency: 50 to 60
  • Power Rating (VA): 5000
Open Type Control Transformer -- TB181141
from Hubbell Incorporated

3 INCH W X 4.23 INCH D X 2.7 INCH H SIZE. 50/60 HZ FREQUENCY RATING. UL, CSA APPROVAL. ANSI, NEMA, OSHA APPLICABLE STANDARD. 0.5 INCH L X 0.22 INCH W SLOT MOUNTING. 50 VA POWER RATING. 120 X 240 V PRIMARY VOLTAGE. 12/24 V SECONDARY VOLTAGE. 130 INSULATION CLASS. 80 DEG C TEMPERATURE RISE. NUMBER OF... [See More]

  • Agency: ANSI; CSA; UL
  • Output Voltage: 12 to 24
  • Operating Frequency: 50 to 60
  • Power Rating (VA): 50
Open Type Control Transformer -- TB54523
from Hubbell Incorporated

6.75 INCH W X 7.08 INCH D X 5.78 INCH H SIZE. 50/60 HZ FREQUENCY RATING. UL, CSA APPROVAL. ANSI, NEMA, OSHA APPLICABLE STANDARD. 0.5 INCH L X 0.31 INCH W SLOT MOUNTING. 750 VA POWER RATING. 240/416/480/600 V, 230/400/460/575 V, 220/380/440/550 V, 208/500 V PRIMARY VOLTAGE. 99/120/130 V, 95/115/125... [See More]

  • Agency: ANSI; CSA; UL
  • Output Voltage: 85 to 130
  • Operating Frequency: 50 to 60
  • Power Rating (VA): 750
Open Type Control Transformer -- TB81201
from Hubbell Incorporated

3 INCH W X 4.74 INCH D X 2.7 INCH H SIZE. 50/60 HZ FREQUENCY RATING. UL, CSA APPROVAL. ANSI, NEMA, OSHA APPLICABLE STANDARD. 0.5 INCH L X 0.22 INCH W SLOT MOUNTING. 75 VA POWER RATING. 240 X 480 V, 230 X 460 V, 220 X 440 V PRIMARY VOLTAGE. 120/115/110 V SECONDARY VOLTAGE. 130 INSULATION CLASS. 80... [See More]

  • Agency: ANSI; CSA; UL
  • Output Voltage: 110 to 120
  • Operating Frequency: 50 to 60
  • Power Rating (VA): 75