CSA Industrial Control Transformers
from Dongguan Yili Electronics Co., Ltd.
We offer a complete line of BK transformers for machine tools, electromagnetic devices, and industrial applications, which include multi-tap, step-up, step-down, open core, and encapsulation. Our control transformers are constructed with high-quality silicon steel lamination to minimize core losses... [See More]
- Agency: CSA; ETL (UL5808 & CSA C22.2#66.1), CE(EN61558-2-4)
- Mounting: Comes with heavy steel mounting feet for various mounting dimensions. Din Rail Mounting is also available
- Winding Turns: Step-Up Transformer; Step-Down Transformer
- Output Voltage: 12 to 240
from Acme Electric Corp. / Power Distribution Products
The Acme Electric AE and CE Series Industrial Control Transformers are designed specifically for machine tool control circuit applications. These transformers have the ability to handle potentially damaging high in-rush currents that occur when electromagnetic components are energized, without... [See More]
- Agency: ANSI; CSA; UL; CE and IEEE
- Mounting: Chassis
- Winding Turns: Step-Down Transformer
- Output Type: AC
from Hubbell Incorporated
10.31 INCH W X 7.13 INCH D X 14.77 INCH H SIZE. 50/60 HZ FREQUENCY RATING. UL, CSA APPROVAL. ANSI, NEMA APPLICABLE STANDARD. PANEL MOUNTING. 2000 VA POWER RATING. 240/480/600 V PRIMARY VOLTAGE. 100/120 V SECONDARY VOLTAGE. 2000 POWER RATING IN VA. 55 DEG C TEMPERATURE RISE. TRANSFORMER[T], ACME. [See More]
- Agency: ANSI; CSA; UL
- Operating Frequency: 50 to 60
- Mounting: Panel Mounted
- Output Voltage: 100 to 120
from Dongguan Yili Electronics Co., Ltd.
We offer a complete line of BK transformers for machine tools, electromagnetic devices, and industrial applications, which include multi-tap, step-up, step-down, open core, and encapsulation. Our control transformers are constructed with high-quality silicon steel lamination to minimize core losses... [See More]
- Agency: CSA; ETL (UL5808 & CSA C22.2#66.1), CE(EN61558-2-4)
- Mounting: Comes with heavy steel mounting feet for various mounting dimensions. Din Rail Mounting is also available
- Winding Turns: Step-Up Transformer; Step-Down Transformer
- Output Voltage: 12 to 240
from Acme Electric Corp. / Power Distribution Products
The Acme Finger/Guard line of Touch-Protected Industrial Control Transformers offers the most advanced and versatile design concepts available to the marketplace today. They are designed to meet Acme's rigid standards for mechanical durability as well as surpass Agency and Industry electric... [See More]
- Agency: ANSI; CSA; UL; CE and IEEE
- Mounting: Chassis
- Winding Turns: Step-Down Transformer
- Output Type: AC
from Hubbell Incorporated
10.31 INCH W X 7.13 INCH D X 13.1 INCH H SIZE. 50/60 HZ FREQUENCY RATING. UL, CSA APPROVAL. NEMA APPLICABLE STANDARD. 1000 VA POWER RATING. 240 X 480 V PRIMARY VOLTAGE. 120 V SECONDARY VOLTAGE. 155 INSULATION CLASS. 55 DEG C TEMPERATURE RISE. NUMBER OF PHASES 1. T1812 MODEL [See More]
- Agency: CSA; UL
- Output Voltage: 120
- Operating Frequency: 50 to 60
- Power Rating (VA): 1000
from Acme Electric Corp. / Power Distribution Products
Acme's TA and TB series are dry-type step-down transformers with an open core and coil design. These units are designed specifically for industrial control applications where the energizing of electromagnetic components creates high in-rush current that must be accommodated without sacrificing the... [See More]
- Agency: ANSI; CSA; UL; CE and IEEE
- Mounting: Chassis
- Winding Turns: Step-Down Transformer
- Output Type: AC
from Hubbell Incorporated
4.76 INCH W X 6-3/4 INCH D X 6.03 INCH H SIZE. 50/60 HZ FREQUENCY RATING. UL, CSA, CE APPROVAL. ANSI, IEC, NEMA APPLICABLE STANDARD. 1/2 INCH L X 0.31 INCH W SLOT MOUNTING. 1000 VA POWER RATING. SCREW TERMINAL TYPE. 120 X 240 V PRIMARY VOLTAGE. 24 V SECONDARY VOLTAGE. B INSULATION CLASS. 1000 POWER... [See More]
- Agency: ANSI; CSA; IEC; UL; CE
- Output Voltage: 24
- Operating Frequency: 50 to 60
- Power Rating (VA): 1000
from Hubbell Incorporated
7.5 INCH W X 7.9 INCH D X 7.66 INCH H SIZE. 50/60 HZ FREQUENCY RATING. UL, CSA APPROVAL. NEMA APPLICABLE STANDARD. 0.81 INCH L X 0.41 INCH W SLOT MOUNTING. 2000 VA POWER RATING. 240/480/600 V, 230/460/575 V, 220/440/550 V PRIMARY VOLTAGE. 120/100 V, 115/95 V, 110/90 V SECONDARY VOLTAGE. 130... [See More]
- Agency: CSA; UL
- Output Voltage: 90 to 120
- Operating Frequency: 50 to 60
- Power Rating (VA): 2000
from Hubbell Incorporated
6.75 INCH W X 8.8 INCH D X 5.72 INCH H SIZE. 50/60 HZ FREQUENCY RATING. UL, CSA APPROVAL. NEMA APPLICABLE STANDARD. 0.5 INCH L X 0.31 INCH W SLOT MOUNTING. 1500 VA POWER RATING. 240 X 480 V, 230 X 460 V, 220 X 440 V PRIMARY VOLTAGE. 120/115/110 V SECONDARY VOLTAGE. 130 INSULATION CLASS. 80 DEG C... [See More]
- Agency: CSA; UL
- Output Voltage: 110 to 120
- Operating Frequency: 50 to 60
- Power Rating (VA): 1500
from Hubbell Incorporated
3 INCH W X 4.23 INCH D X 2.7 INCH H SIZE. 50/60 HZ FREQUENCY RATING. UL, CSA APPROVAL. ANSI, NEMA, OSHA APPLICABLE STANDARD. 0.5 INCH L X 0.22 INCH W SLOT MOUNTING. 50 VA POWER RATING. 120 X 240 V PRIMARY VOLTAGE. 12/24 V SECONDARY VOLTAGE. 130 INSULATION CLASS. 80 DEG C TEMPERATURE RISE. NUMBER OF... [See More]
- Agency: ANSI; CSA; UL
- Output Voltage: 12 to 24
- Operating Frequency: 50 to 60
- Power Rating (VA): 50
from Hubbell Incorporated
6.75 INCH W X 7.08 INCH D X 5.78 INCH H SIZE. 50/60 HZ FREQUENCY RATING. UL, CSA APPROVAL. ANSI, NEMA, OSHA APPLICABLE STANDARD. 0.5 INCH L X 0.31 INCH W SLOT MOUNTING. 750 VA POWER RATING. 240/416/480/600 V, 230/400/460/575 V, 220/380/440/550 V, 208/500 V PRIMARY VOLTAGE. 99/120/130 V, 95/115/125... [See More]
- Agency: ANSI; CSA; UL
- Output Voltage: 85 to 130
- Operating Frequency: 50 to 60
- Power Rating (VA): 750
from Hubbell Incorporated
3 INCH W X 4.74 INCH D X 2.7 INCH H SIZE. 50/60 HZ FREQUENCY RATING. UL, CSA APPROVAL. ANSI, NEMA, OSHA APPLICABLE STANDARD. 0.5 INCH L X 0.22 INCH W SLOT MOUNTING. 75 VA POWER RATING. 240 X 480 V, 230 X 460 V, 220 X 440 V PRIMARY VOLTAGE. 120/115/110 V SECONDARY VOLTAGE. 130 INSULATION CLASS. 80... [See More]
- Agency: ANSI; CSA; UL
- Output Voltage: 110 to 120
- Operating Frequency: 50 to 60
- Power Rating (VA): 75