VDE Industrial Control Transformers
2 Results
Safety Isolating Control Transformer -- ST 100/23/12
from Block USA, Inc.
from Block USA, Inc.
Rated input voltage 230 - 690 Vac. Rated output voltage 12 - 230 Vac. Rated power 20 - 2500 VA. Insulation class B. Maximum ambient temperature 40 °C. Efficiency up to 96 %. Degree of protection IP 00. Control transformer. to: VDE 0570 Teil 2-2, DIN EN 61558-2-2, EN 61558-2-2, IEC 61558-2-2,. UL... [See More]
- Agency: UL; VDE
- Output Voltage: 12
- Operating Frequency: 50 to 60
Safety Isolating Control Transformer -- STU 100/24
from Block USA, Inc.
from Block USA, Inc.
Rated input voltage 210 - 540 Vac. Rated output voltage 24 - 230 Vac. Rated power 63 - 2500 VA. Insulation class B. Maximum ambient temperature 40 °C. Efficiency up to 95 %. Degree of protection IP 00. Control transformer. to: VDE 0570 Teil 2-2, DIN EN 61558-2-2, EN 61558-2-2, IEC 61558-2-2,. UL... [See More]
- Agency: UL; VDE
- Output Voltage: 24
- Operating Frequency: 50 to 60