PC / PCB Mount Industrial Control Transformers

7 Results
Dual Primary, Dual Secondaries PC Mount Power Transformers -- F-3132P
from Triad Magnetics

Triad power transformers are offered in a wide selection of plug-in types to meet the needs of PC board and solid state power supply designs. These transformers can satisfy power as well as control and instrumentation applications. The transformers are available in a single or dual primary and dual... [See More]

  • Mounting: PCB/SMD
  • Output Voltage: 7.5
  • Operating Frequency: 50 to 60
  • Power Rating (VA): 1.5
Dual Primary, Dual Secondaries PC Mount Power Transformers -- F-3142XP
from Triad Magnetics

Triad power transformers are offered in a wide selection of plug-in types to meet the needs of PC board and solid state power supply designs. These transformers can satisfy power as well as control and instrumentation applications. The transformers are available in a single or dual primary and dual... [See More]

  • Mounting: PCB/SMD
  • Output Voltage: 7.5
  • Operating Frequency: 50 to 60
  • Power Rating (VA): 4.5
PC Mount Flat Pack™ Power Transformers -- FP10-1200
from Triad Magnetics

The FP10-1200 is part of a series which has a long history of reliable service in the field, made from a proven design and constructed with UL recognized materials. [See More]

  • Mounting: PCB/SMD
  • Power Rating (VA): 12
  • Operating Frequency: 50 to 60
  • Agency: RoHS
Primary/Triple Output Secondaries PC Mount Power Transformer -- F-165P
from Triad Magnetics

Triad power transformers are offered in a wide selection of plug-in types to meet the needs of PC board and solid state power supply designs. These transformers can satisfy power as well as control and instrumentation applications. The transformers are available in single or dual primary and dual... [See More]

  • Mounting: PCB/SMD
  • Output Voltage: 9
  • Operating Frequency: 50 to 60
  • Power Rating (VA): 1.5
Primary/Triple Output Secondaries PC Mount Power Transformer -- F-166XP
from Triad Magnetics

Triad power transformers are offered in a wide selection of plug-in types to meet the needs of PC board and solid state power supply designs. These transformers can satisfy power as well as control and instrumentation applications. The transformers are available in single or dual primary and dual... [See More]

  • Mounting: PCB/SMD
  • Output Voltage: 9
  • Operating Frequency: 50 to 60
  • Power Rating (VA): 7.5
Single Primary Dual Secondaries PC Mount Power Transformer -- F-131P
from Triad Magnetics

Triad power transformers are offered in a wide selection of plug-in types to meet the needs of PC board and solid state power supply designs. These transformers can satisfy power as well as control and instrumentation applications. The transformers are available in single or dual primary and dual... [See More]

  • Mounting: PCB/SMD
  • Output Voltage: 4
  • Operating Frequency: 50 to 60
  • Power Rating (VA): 1.5
Single Primary Dual Secondaries PC Mount Power Transformer -- F-141XP
from Triad Magnetics

Triad power transformers are offered in a wide selection of plug-in types to meet the needs of PC board and solid state power supply designs. These transformers can satisfy power as well as control and instrumentation applications. The transformers are available in single or dual primary and dual... [See More]

  • Mounting: PCB/SMD
  • Output Voltage: 4
  • Operating Frequency: 50 to 60
  • Power Rating (VA): 4.5