RoHS Compliant Industrial Control Transformers

2 Results
Class-2 Power Control Transformers -- TCT40-01E07AE-15
from Triad Magnetics

Triad control transformers come with tamper resistant shrouds for safety and a steel bracket welded to the bottom of the transformer for ease of mounting. These transformers are design and have the safety agency recognition for application where a Class 2 transformer is necessary. Some of the... [See More]

  • Agency: RoHS
  • Output Voltage: 24
  • Operating Frequency: 50 to 60
  • Power Rating (VA): 40
PC Mount Flat Pack™ Power Transformers -- FP10-1200
from Triad Magnetics

The FP10-1200 is part of a series which has a long history of reliable service in the field, made from a proven design and constructed with UL recognized materials. [See More]

  • Agency: RoHS
  • Operating Frequency: 50 to 60
  • Mounting: PCB/SMD
  • Power Rating (VA): 12