Step-Down Transformer Industrial Control Transformers
from Dongguan Yili Electronics Co., Ltd.
We offer a complete line of BK transformers for machine tools, electromagnetic devices, and industrial applications, which include multi-tap, step-up, step-down, open core, and encapsulation. Our control transformers are constructed with high-quality silicon steel lamination to minimize core losses... [See More]
- Winding Turns: Step-Up Transformer; Step-Down Transformer
- Output Voltage: 12 to 240
- Mounting: Comes with heavy steel mounting feet for various mounting dimensions. Din Rail Mounting is also available
- Power Rating (VA): 25 to 3000
from Acme Electric Corp. / Power Distribution Products
The Acme Electric AE and CE Series Industrial Control Transformers are designed specifically for machine tool control circuit applications. These transformers have the ability to handle potentially damaging high in-rush currents that occur when electromagnetic components are energized, without... [See More]
- Winding Turns: Step-Down Transformer
- Output Type: AC
- Mounting: Chassis
- Output Voltage: 24
from Dongguan Yili Electronics Co., Ltd.
We offer a complete line of BK transformers for machine tools, electromagnetic devices, and industrial applications, which include multi-tap, step-up, step-down, open core, and encapsulation. Our control transformers are constructed with high-quality silicon steel lamination to minimize core losses... [See More]
- Winding Turns: Step-Up Transformer; Step-Down Transformer
- Output Voltage: 12 to 240
- Mounting: Comes with heavy steel mounting feet for various mounting dimensions. Din Rail Mounting is also available
- Power Rating (VA): 25 to 3000
from Acme Electric Corp. / Power Distribution Products
The Acme Finger/Guard line of Touch-Protected Industrial Control Transformers offers the most advanced and versatile design concepts available to the marketplace today. They are designed to meet Acme's rigid standards for mechanical durability as well as surpass Agency and Industry electric... [See More]
- Winding Turns: Step-Down Transformer
- Output Type: AC
- Mounting: Chassis
- Output Voltage: 24
from Dongguan Yili Electronics Co., Ltd.
We offer a complete line of control transformers for machine tools, electromagnetic devices, and industrial applications, which include multi-tap, step-up, step-down, open core, and encapsulation. Our control transformers are constructed with high-quality silicon steel lamination to minimize core... [See More]
- Winding Turns: Step-Down Transformer
- Output Voltage: 12 to 240
- Mounting: Comes with heavy steel mounting feet for various mounting dimensions.
from Acme Electric Corp. / Power Distribution Products
Acme's TA and TB series are dry-type step-down transformers with an open core and coil design. These units are designed specifically for industrial control applications where the energizing of electromagnetic components creates high in-rush current that must be accommodated without sacrificing the... [See More]
- Winding Turns: Step-Down Transformer
- Output Type: AC
- Mounting: Chassis
- Output Voltage: 12 to 24
from Dongguan Yili Electronics Co., Ltd.
We manufacture low-frequency EI Transformers of all sizes and designs, ranging from EI 28 to EI 162 and wattage from 0.3VA to 5000VA. All the products use high-quality silicon steel sheet that features low consumption, high output power, high efficiency, low-temperature rise, low noise, and stable... [See More]
- Winding Turns: Step-Down Transformer
- Operating Frequency: 50 to 60
- Mounting: Chassis; Bracket, Chassis
- Output Voltage: 5 to 240
from Dongguan Yili Electronics Co., Ltd.
We manufacture low-frequency EI Transformers of all sizes and designs, ranging from EI 28 to EI 162 and wattage from 0.3VA to 5000VA. All the products use high-quality silicon steel sheet that features low consumption, high output power, high efficiency, low-temperature rise, low noise, and stable... [See More]
- Winding Turns: Step-Down Transformer
- Operating Frequency: 50 to 60
- Mounting: Chassis; Bracket, Chassis
- Output Voltage: 5 to 240
from Dongguan Yili Electronics Co., Ltd.
We manufacture low-frequency EI Transformers of all sizes and designs, ranging from EI 28 to EI 162 and wattage from 0.3VA to 5000VA. All the products use high-quality silicon steel sheet that features low consumption, high output power, high efficiency, low-temperature rise, low noise, and stable... [See More]
- Winding Turns: Step-Down Transformer
- Operating Frequency: 50 to 60
- Mounting: Chassis; Bracket, Chassis
- Output Voltage: 5 to 240