IEC Industrial Control Transformers

4 Results
ENCAPSULATED CONTROL TRANSFORMER -- CE020050
from Hubbell Incorporated

3.28 INCH W X 3.28 INCH D X 2.81 INCH H SIZE. 50/60 HZ FREQUENCY RATING. UL, CUL, CE APPROVAL. IEC APPLICABLE STANDARD. 0.4 INCH L X 0.2 INCH W SLOT MOUNTING. 50 VA POWER RATING. 200/220/440 V, 208/230/460 V, 240/480 V PRIMARY VOLTAGE. 23/110 V, 24/115 V, 25/120 V SECONDARY VOLTAGE. 105 INSULATION... [See More]

  • Agency: IEC; UL; CE
  • Output Voltage: 23 to 120
  • Operating Frequency: 50 to 60
  • Power Rating (VA): 50
ENCAPSULATED CONTROL TRANSFORMER -- CE040500
from Hubbell Incorporated

5.25 INCH W X 6 INCH D X 4.69 INCH H SIZE. 50/60 HZ FREQUENCY RATING. UL, CUL, CE APPROVAL. IEC APPLICABLE STANDARD. 0.69 INCH L X 0.31 INCH W SLOT MOUNTING. 500 VA POWER RATING. 380/400/415 V PRIMARY VOLTAGE. 110/220 V SECONDARY VOLTAGE. 105 INSULATION CLASS. 55 DEG C TEMPERATURE RISE. NUMBER OF... [See More]

  • Agency: IEC; UL; CE
  • Output Voltage: 110 to 220
  • Operating Frequency: 50 to 60
  • Power Rating (VA): 500
Encapsulated Control Transformer -- CE060750
from Hubbell Incorporated

5.25 INCH W X 6.81 INCH D X 4.66 INCH H SIZE. 50/60 HZ FREQUENCY RATING. UL, CUL, CE APPROVAL. IEC APPLICABLE STANDARD. 0.31 INCH L X 0.69 INCH W SLOT MOUNTING. 750 VA POWER RATING. 240 X 480 V, 230 X 460 V, 220 X 440 V PRIMARY VOLTAGE. 120/115/110 V SECONDARY VOLTAGE. 105 INSULATION CLASS. 750... [See More]

  • Agency: IEC; UL; CE
  • Output Voltage: 110 to 120
  • Operating Frequency: 50 to 60
  • Power Rating (VA): 750
Open Type Control Transformer -- FS11000
from Hubbell Incorporated

4.76 INCH W X 6-3/4 INCH D X 6.03 INCH H SIZE. 50/60 HZ FREQUENCY RATING. UL, CSA, CE APPROVAL. ANSI, IEC, NEMA APPLICABLE STANDARD. 1/2 INCH L X 0.31 INCH W SLOT MOUNTING. 1000 VA POWER RATING. SCREW TERMINAL TYPE. 120 X 240 V PRIMARY VOLTAGE. 24 V SECONDARY VOLTAGE. B INSULATION CLASS. 1000 POWER... [See More]

  • Agency: ANSI; CSA; IEC; UL; CE
  • Output Voltage: 24
  • Operating Frequency: 50 to 60
  • Power Rating (VA): 1000