AC Industrial Control Transformers
from PowerVolt, Inc.
Screw terminals or wire leads, two year warranty [See More]
- Output Type: AC
- Output Voltage: 120
- Mounting: H Frame
- Agency: UL
from Automation24, Inc.
Single phase low voltage distribution transformer T253008S from Acme Electric has an input voltage of 240, 480 V AC, and an output voltage of 120, 240 V AC with a power rating of 0.5 kVA. The dry type transformer T253008S also provides excellent ingress protection with it's NEMA 3R enclosure for... [See More]
- Output Type: AC
- Operating Frequency: 50 to 60
- Mounting: Screw mounting
- Output Voltage: 120 to 240
from Schneider Electric
From medium voltage switchgear and arc resistant equipment to energy automation, we deliver specific solutions for data centers, commercial and industrial buildings, water/wastewater, healthcare, utilities, oil and gas, and mining, covering all power distribution needs for energy management. [See More]
- Output Type: AC; DC
- Phase: Three Phase Transformers; Single Phase Transformer
- Mounting: Chassis; Pad-Mounted
- Output Voltage: 230 to 35000
from Acme Electric Corp. / Power Distribution Products
The Acme Electric AE and CE Series Industrial Control Transformers are designed specifically for machine tool control circuit applications. These transformers have the ability to handle potentially damaging high in-rush currents that occur when electromagnetic components are energized, without... [See More]
- Output Type: AC
- Mounting: Chassis
- Winding Turns: Step-Down Transformer
- Output Voltage: 24
from Automation24, Inc.
Single phase low voltage distribution transformer T253010S from Acme Electric has an input voltage of 240, 480 V AC, and an output voltage of 120, 240 V AC with a power rating of 1 kVA. The dry type transformer T253010S also provides excellent ingress protection with it's NEMA 3R enclosure for both... [See More]
- Output Type: AC
- Operating Frequency: 50 to 60
- Mounting: Screw mounting
- Output Voltage: 120 to 240
from Acme Electric Corp. / Power Distribution Products
The Acme Finger/Guard line of Touch-Protected Industrial Control Transformers offers the most advanced and versatile design concepts available to the marketplace today. They are designed to meet Acme's rigid standards for mechanical durability as well as surpass Agency and Industry electric... [See More]
- Output Type: AC
- Mounting: Chassis
- Winding Turns: Step-Down Transformer
- Output Voltage: 24
from Automation24, Inc.
Single phase low voltage distribution transformer T253012S from Acme Electric has an input voltage of 240, 480 V AC, and an output voltage of 120, 240 V AC with a power rating of 2 kVA. The dry type transformer T253012S also provides excellent ingress protection with it's NEMA 3R enclosure for both... [See More]
- Output Type: AC
- Operating Frequency: 50 to 60
- Mounting: Screw mounting
- Output Voltage: 120 to 240
from Acme Electric Corp. / Power Distribution Products
Acme's TA and TB series are dry-type step-down transformers with an open core and coil design. These units are designed specifically for industrial control applications where the energizing of electromagnetic components creates high in-rush current that must be accommodated without sacrificing the... [See More]
- Output Type: AC
- Mounting: Chassis
- Winding Turns: Step-Down Transformer
- Output Voltage: 12 to 24
from Automation24, Inc.
Single phase control tranformer TB1000N005F0 from Acme Electric has an input voltage of 208, 230, 460 V AC, and an output voltage of 115 V AC with a power rating of 1 kVA. The TB1000N005F0 also provides hassle free installation with convenient oblong mounting holes. Easily transform the required... [See More]
- Output Type: AC
- Operating Frequency: 50 to 60
- Mounting: Screw mounting
- Output Voltage: 115
from Automation24, Inc.
Single phase control tranformer TB1000N008F0 from Acme Electric has an input voltage of 220, 230, 240, 440, 460, 480 V AC, and an output voltage of 110/115/120 V AC with a power rating of 1 kVA. The TB1000N008F0 also provides hassle free installation with convenient oblong mounting holes. Easily... [See More]
- Output Type: AC
- Operating Frequency: 50 to 60
- Mounting: Screw mounting
- Output Voltage: 110 to 120
from Automation24, Inc.
Single phase control tranformer TB2000N005F0 from Acme Electric has an input voltage of 208, 230, 460 V AC, and an output voltage of 115 V AC with a power rating of 2 kVA. The TB2000N005F0 also provides hassle free installation with convenient oblong mounting holes. Easily transform the required... [See More]
- Output Type: AC
- Operating Frequency: 50 to 60
- Mounting: Screw mounting
- Output Voltage: 115
from Automation24, Inc.
Single phase control tranformer TB2000N008F0 from Acme Electric has an input voltage of 240, 480 V AC, and an output voltage of 120 V AC with a power rating of 2 kVA. The TB2000N008F0 also provides hassle free installation with convenient oblong mounting holes. Easily transform the required power... [See More]
- Output Type: AC
- Operating Frequency: 50 to 60
- Mounting: Screw mounting
- Output Voltage: 120
from Automation24, Inc.
Single phase control tranformer TB350N001 from Acme Electric has an input voltage of 120, 240 V AC, and an output voltage of 12, 24 V AC with a power rating of 0.3 kVA. The TB350N001 also provides hassle free installation with convenient oblong mounting holes. Easily transform the required power... [See More]
- Output Type: AC
- Operating Frequency: 50 to 60
- Mounting: Screw mounting
- Output Voltage: 12 to 24
from Automation24, Inc.
Single phase control tranformer TB500N005F0 from Acme Electric has an input voltage of 208, 230, 460 V AC, and an output voltage of 115 V AC with a power rating of 0.5 kVA. The TB500N005F0 also provides hassle free installation with convenient oblong mounting holes. Easily transform the required... [See More]
- Output Type: AC
- Operating Frequency: 50 to 60
- Mounting: Screw mounting
- Output Voltage: 115
from Automation24, Inc.
Single phase control tranformer TB500N008F0 from Acme Electric has an input voltage of 220, 230, 240, 440, 460, 480 V AC, and an output voltage of 110/115/120 V AC with a power rating of 0.5 kVA. The TB500N008F0 also provides hassle free installation with convenient oblong mounting holes. Easily... [See More]
- Output Type: AC
- Operating Frequency: 50 to 60
- Mounting: Screw mounting
- Output Voltage: 220 to 480
from Automation24, Inc.
Single phase low voltage distribution transformer TF217437S from Acme Electric has an input voltage of 190, 200, 208, 220, 380, 400, 416, 440 V AC, and an output voltage of 120, 240 V AC with a power rating of 1 kVA. The dry type transformer TF217437S also provides excellent ingress protection with... [See More]
- Output Type: AC
- Operating Frequency: 50 to 60
- Mounting: Screw mounting
- Output Voltage: 120 to 240
from Automation24, Inc.
Single phase low voltage distribution transformer TF217439S from Acme Electric has an input voltage of 190, 200, 208, 220, 380, 400, 416, 440 V AC, and an output voltage of 120, 240 V AC with a power rating of 2 kVA. The dry type transformer TF217439S also provides excellent ingress protection with... [See More]
- Output Type: AC
- Operating Frequency: 50 to 60
- Mounting: Screw mounting
- Output Voltage: 120 to 240