UL Industrial Control Transformers

34 Results
Switch Mode/High Frequency Gate Drive Transformers -- GDE25-1
from Triad Magnetics

Triad gate drive transformers are used universally in all high frequency switching topologies to isolate the control circuitry from the line-connected switches. The windings are interleaved for the lowest possible practical leakage inductance. Turn ratios of 1:1 and 1:1.5 optimize coupling and... [See More]

  • Agency: UL; UL
  • Operating Frequency: 200000
Control Transformer -- BUST 1000/23/24
from Block USA, Inc.

Rated input voltage 230 - 500 Vac. Rated output voltage 24 - 230 Vac. Rated power 1000 - 10000 VA. Insulation class B. Maximum ambient temperature 40 °C. Efficiency up to 96.8 %. Degree of protection IP 00. Control transformer. to: VDE 0570 Teil 2-2, DIN EN 61558-2-2, EN 61558-2-2, IEC... [See More]

  • Agency: UL
  • Output Voltage: 24
  • Operating Frequency: 50 to 60
Encapsulated Control Transformers: Group I - 120/240 Primary Volts - 24 Secondary Volts - 1Ø, 50/60Hz
from Acme Electric Corp. / Power Distribution Products

The Acme Electric AE and CE Series Industrial Control Transformers are designed specifically for machine tool control circuit applications. These transformers have the ability to handle potentially damaging high in-rush currents that occur when electromagnetic components are energized, without... [See More]

  • Agency: ANSI; CSA; UL; CE and IEEE
  • Mounting: Chassis
  • Winding Turns: Step-Down Transformer
  • Output Type: AC
Control Transformer PV Series -- PV5101 - PV5113
from PowerVolt, Inc.

Screw terminals or wire leads, two year warranty [See More]

  • Agency: UL
  • Output Type: AC
  • Mounting: H Frame
  • Output Voltage: 120
ENCAPSULATED CONTROL TRANSFORMER -- AE010250
from Hubbell Incorporated

4.5 INCH W X 4.13 INCH D X 3.84 INCH H SIZE. 50/60 HZ FREQUENCY RATING. UL, CUL APPROVAL. 0.4 INCH L X 0.2 INCH W SLOT MOUNTING. 250 VA POWER RATING. 120 X 240 V PRIMARY VOLTAGE. 24 V SECONDARY VOLTAGE. 105 INSULATION CLASS. 55 DEG C TEMPERATURE RISE. NUMBER OF PHASES 1. AE MODEL [See More]

  • Agency: UL
  • Output Voltage: 24
  • Operating Frequency: 50 to 60
  • Power Rating (VA): 250
Control transformer Acme Electric T253008S [T253008S from Acme Electric]
from Automation24, Inc.

Single phase low voltage distribution transformer T253008S from Acme Electric has an input voltage of 240, 480 V AC, and an output voltage of 120, 240 V AC with a power rating of 0.5 kVA. The dry type transformer T253008S also provides excellent ingress protection with it's NEMA 3R enclosure for... [See More]

  • Agency: UL
  • Output Type: AC
  • Mounting: Screw mounting
  • Operating Frequency: 50 to 60
Isolating Transformer -- USTE 100/2x115
from Block USA, Inc.

Rated input voltage 208 - 600 Vac. Rated output voltage 24 - 230 Vac. Rated power 100 - 3200 VA. Insulation class B. Maximum ambient temperature 40 °C. Efficiency up to 96 %. Degree of protection IP 00. Control transformer. to: VDE 0570 Teil 2-2, DIN EN 61558-2-2, EN 61558-2-2, IEC 61558-2-2,. [See More]

  • Agency: UL
  • Output Voltage: 115
  • Operating Frequency: 50 to 60
Finger Safe Industrial Control Transformer: Group A - 120/240 Primary Volts - 24 Secondary Volts - 50/60Hz
from Acme Electric Corp. / Power Distribution Products

The Acme Finger/Guard line of Touch-Protected Industrial Control Transformers offers the most advanced and versatile design concepts available to the marketplace today. They are designed to meet Acme's rigid standards for mechanical durability as well as surpass Agency and Industry electric... [See More]

  • Agency: ANSI; CSA; UL; CE and IEEE
  • Mounting: Chassis
  • Winding Turns: Step-Down Transformer
  • Output Type: AC
ENCAPSULATED CONTROL TRANSFORMER -- AE020500
from Hubbell Incorporated

5.25 INCH W X 6.31 INCH D X 4.97 INCH H SIZE. 50/60 HZ FREQUENCY RATING. UL, CUL APPROVAL. 0.69 INCH L X 0.31 INCH W SLOT MOUNTING. 500 VA POWER RATING. 200/220/440 V, 208/230/460 V, 240/480 V PRIMARY VOLTAGE. 23/110 V, 24/115 V, 25/120 V SECONDARY VOLTAGE. 105 INSULATION CLASS. 55 DEG C TEMPERATURE... [See More]

  • Agency: UL
  • Output Voltage: 23 to 120
  • Operating Frequency: 50 to 60
  • Power Rating (VA): 500
Control transformer Acme Electric T253010S [T253010S from Acme Electric]
from Automation24, Inc.

Single phase low voltage distribution transformer T253010S from Acme Electric has an input voltage of 240, 480 V AC, and an output voltage of 120, 240 V AC with a power rating of 1 kVA. The dry type transformer T253010S also provides excellent ingress protection with it's NEMA 3R enclosure for both... [See More]

  • Agency: UL
  • Output Type: AC
  • Mounting: Screw mounting
  • Operating Frequency: 50 to 60
Safety Isolating Control Transformer -- ST 100/23/12
from Block USA, Inc.

Rated input voltage 230 - 690 Vac. Rated output voltage 12 - 230 Vac. Rated power 20 - 2500 VA. Insulation class B. Maximum ambient temperature 40 °C. Efficiency up to 96 %. Degree of protection IP 00. Control transformer. to: VDE 0570 Teil 2-2, DIN EN 61558-2-2, EN 61558-2-2, IEC 61558-2-2,. UL... [See More]

  • Agency: UL; VDE
  • Output Voltage: 12
  • Operating Frequency: 50 to 60
Open Core and Coil Industrial Control Transformers: Group A - 120/240 Primary Volts - 12/24 Secondary Volts - 1Ø, 50/60Hz
from Acme Electric Corp. / Power Distribution Products

Acme's TA and TB series are dry-type step-down transformers with an open core and coil design. These units are designed specifically for industrial control applications where the energizing of electromagnetic components creates high in-rush current that must be accommodated without sacrificing the... [See More]

  • Agency: ANSI; CSA; UL; CE and IEEE
  • Mounting: Chassis
  • Winding Turns: Step-Down Transformer
  • Output Type: AC
ENCAPSULATED CONTROL TRANSFORMER -- AE020750
from Hubbell Incorporated

5.25 INCH W X 6.81 INCH D X 4.97 INCH H SIZE. 50/60 HZ FREQUENCY RATING. UL, CUL APPROVAL. 0.69 INCH L X 0.31 INCH W SLOT MOUNTING. 750 VA POWER RATING. 200/220/440 V, 208/230/460 V, 240/480 V PRIMARY VOLTAGE. 23/110 V, 24/115 V, 25/120 V SECONDARY VOLTAGE. 105 INSULATION CLASS. 55 DEG C TEMPERATURE... [See More]

  • Agency: UL
  • Output Voltage: 23 to 120
  • Operating Frequency: 50 to 60
  • Power Rating (VA): 750
Control transformer Acme Electric T253012S [T253012S from Acme Electric]
from Automation24, Inc.

Single phase low voltage distribution transformer T253012S from Acme Electric has an input voltage of 240, 480 V AC, and an output voltage of 120, 240 V AC with a power rating of 2 kVA. The dry type transformer T253012S also provides excellent ingress protection with it's NEMA 3R enclosure for both... [See More]

  • Agency: UL
  • Output Type: AC
  • Mounting: Screw mounting
  • Operating Frequency: 50 to 60
Safety Isolating Control Transformer -- STE 100/23/24
from Block USA, Inc.

Rated input voltage 230 - 400 Vac. Rated output voltage 24 - 230 Vac. Rated power 63 - 2500 VA. Insulation class B. Maximum ambient temperature 40 °C. Efficiency up to 95 %. Degree of protection IP 00. Control transformer. to: VDE 0570 Teil 2-2, DIN EN 61558-2-2, EN 61558-2-2, IEC 61558-2-2,. UL... [See More]

  • Agency: UL
  • Output Voltage: 24
  • Operating Frequency: 50 to 60
Encapsulated Control Transformer -- T153929
from Hubbell Incorporated

10.31 INCH W X 7.13 INCH D X 14.77 INCH H SIZE. 50/60 HZ FREQUENCY RATING. UL, CSA APPROVAL. ANSI, NEMA APPLICABLE STANDARD. PANEL MOUNTING. 2000 VA POWER RATING. 240/480/600 V PRIMARY VOLTAGE. 100/120 V SECONDARY VOLTAGE. 2000 POWER RATING IN VA. 55 DEG C TEMPERATURE RISE. TRANSFORMER[T], ACME. [See More]

  • Agency: ANSI; CSA; UL
  • Operating Frequency: 50 to 60
  • Mounting: Panel Mounted
  • Output Voltage: 100 to 120
Control transformer Acme Electric TB1000N005F0 [TB1000N005F0 from Acme Electric]
from Automation24, Inc.

Single phase control tranformer TB1000N005F0 from Acme Electric has an input voltage of 208, 230, 460 V AC, and an output voltage of 115 V AC with a power rating of 1 kVA. The TB1000N005F0 also provides hassle free installation with convenient oblong mounting holes. Easily transform the required... [See More]

  • Agency: UL
  • Output Type: AC
  • Mounting: Screw mounting
  • Operating Frequency: 50 to 60
Safety Isolating Control Transformer -- STEU 100/23
from Block USA, Inc.

Rated input voltage 230 and 400 Vac. Rated output voltage 24 - 230 Vac. Rated power 63 - 2500 VA. Insulation class B. Maximum ambient temperature 40 °C. Efficiency up to 94 %. Degree of protection IP 00. Control transformer. to: VDE 0570 Teil 2-2, DIN EN 61558-2-2, EN 61558-2-2, IEC 61558-2-2,. [See More]

  • Agency: UL
  • Output Voltage: 115
  • Operating Frequency: 50 to 60
Encapsulated Control Transformer -- T181217
from Hubbell Incorporated

10.31 INCH W X 7.13 INCH D X 13.1 INCH H SIZE. 50/60 HZ FREQUENCY RATING. UL, CSA APPROVAL. NEMA APPLICABLE STANDARD. 1000 VA POWER RATING. 240 X 480 V PRIMARY VOLTAGE. 120 V SECONDARY VOLTAGE. 155 INSULATION CLASS. 55 DEG C TEMPERATURE RISE. NUMBER OF PHASES 1. T1812 MODEL [See More]

  • Agency: CSA; UL
  • Output Voltage: 120
  • Operating Frequency: 50 to 60
  • Power Rating (VA): 1000
Control transformer Acme Electric TB1000N008F0 [TB1000N008F0 from Acme Electric]
from Automation24, Inc.

Single phase control tranformer TB1000N008F0 from Acme Electric has an input voltage of 220, 230, 240, 440, 460, 480 V AC, and an output voltage of 110/115/120 V AC with a power rating of 1 kVA. The TB1000N008F0 also provides hassle free installation with convenient oblong mounting holes. Easily... [See More]

  • Agency: UL
  • Output Type: AC
  • Mounting: Screw mounting
  • Operating Frequency: 50 to 60
Safety Isolating Control Transformer -- STU 100/24
from Block USA, Inc.

Rated input voltage 210 - 540 Vac. Rated output voltage 24 - 230 Vac. Rated power 63 - 2500 VA. Insulation class B. Maximum ambient temperature 40 °C. Efficiency up to 95 %. Degree of protection IP 00. Control transformer. to: VDE 0570 Teil 2-2, DIN EN 61558-2-2, EN 61558-2-2, IEC 61558-2-2,. UL... [See More]

  • Agency: UL; VDE
  • Output Voltage: 24
  • Operating Frequency: 50 to 60
Open Type Control Transformer -- FS11000
from Hubbell Incorporated

4.76 INCH W X 6-3/4 INCH D X 6.03 INCH H SIZE. 50/60 HZ FREQUENCY RATING. UL, CSA, CE APPROVAL. ANSI, IEC, NEMA APPLICABLE STANDARD. 1/2 INCH L X 0.31 INCH W SLOT MOUNTING. 1000 VA POWER RATING. SCREW TERMINAL TYPE. 120 X 240 V PRIMARY VOLTAGE. 24 V SECONDARY VOLTAGE. B INSULATION CLASS. 1000 POWER... [See More]

  • Agency: ANSI; CSA; IEC; UL; CE
  • Output Voltage: 24
  • Operating Frequency: 50 to 60
  • Power Rating (VA): 1000
Control transformer Acme Electric TB2000N005F0 [TB2000N005F0 from Acme Electric]
from Automation24, Inc.

Single phase control tranformer TB2000N005F0 from Acme Electric has an input voltage of 208, 230, 460 V AC, and an output voltage of 115 V AC with a power rating of 2 kVA. The TB2000N005F0 also provides hassle free installation with convenient oblong mounting holes. Easily transform the required... [See More]

  • Agency: UL
  • Output Type: AC
  • Mounting: Screw mounting
  • Operating Frequency: 50 to 60
Open Type Control Transformer -- TA253929
from Hubbell Incorporated

7.5 INCH W X 7.9 INCH D X 7.66 INCH H SIZE. 50/60 HZ FREQUENCY RATING. UL, CSA APPROVAL. NEMA APPLICABLE STANDARD. 0.81 INCH L X 0.41 INCH W SLOT MOUNTING. 2000 VA POWER RATING. 240/480/600 V, 230/460/575 V, 220/440/550 V PRIMARY VOLTAGE. 120/100 V, 115/95 V, 110/90 V SECONDARY VOLTAGE. 130... [See More]

  • Agency: CSA; UL
  • Output Voltage: 90 to 120
  • Operating Frequency: 50 to 60
  • Power Rating (VA): 2000
Control transformer Acme Electric TB2000N008F0 [TB2000N008F0 from Acme Electric]
from Automation24, Inc.

Single phase control tranformer TB2000N008F0 from Acme Electric has an input voltage of 240, 480 V AC, and an output voltage of 120 V AC with a power rating of 2 kVA. The TB2000N008F0 also provides hassle free installation with convenient oblong mounting holes. Easily transform the required power... [See More]

  • Agency: UL
  • Output Type: AC
  • Mounting: Screw mounting
  • Operating Frequency: 50 to 60
Open Type Control Transformer -- TA281218
from Hubbell Incorporated

6.75 INCH W X 8.8 INCH D X 5.72 INCH H SIZE. 50/60 HZ FREQUENCY RATING. UL, CSA APPROVAL. NEMA APPLICABLE STANDARD. 0.5 INCH L X 0.31 INCH W SLOT MOUNTING. 1500 VA POWER RATING. 240 X 480 V, 230 X 460 V, 220 X 440 V PRIMARY VOLTAGE. 120/115/110 V SECONDARY VOLTAGE. 130 INSULATION CLASS. 80 DEG C... [See More]

  • Agency: CSA; UL
  • Output Voltage: 110 to 120
  • Operating Frequency: 50 to 60
  • Power Rating (VA): 1500
Control transformer Acme Electric TB350N001 [TB350N001 from Acme Electric]
from Automation24, Inc.

Single phase control tranformer TB350N001 from Acme Electric has an input voltage of 120, 240 V AC, and an output voltage of 12, 24 V AC with a power rating of 0.3 kVA. The TB350N001 also provides hassle free installation with convenient oblong mounting holes. Easily transform the required power... [See More]

  • Agency: UL
  • Output Type: AC
  • Mounting: Screw mounting
  • Operating Frequency: 50 to 60
Open Type Control Transformer -- TB181141
from Hubbell Incorporated

3 INCH W X 4.23 INCH D X 2.7 INCH H SIZE. 50/60 HZ FREQUENCY RATING. UL, CSA APPROVAL. ANSI, NEMA, OSHA APPLICABLE STANDARD. 0.5 INCH L X 0.22 INCH W SLOT MOUNTING. 50 VA POWER RATING. 120 X 240 V PRIMARY VOLTAGE. 12/24 V SECONDARY VOLTAGE. 130 INSULATION CLASS. 80 DEG C TEMPERATURE RISE. NUMBER OF... [See More]

  • Agency: ANSI; CSA; UL
  • Output Voltage: 12 to 24
  • Operating Frequency: 50 to 60
  • Power Rating (VA): 50
Control transformer Acme Electric TB500N005F0 [TB500N005F0 from Acme Electric]
from Automation24, Inc.

Single phase control tranformer TB500N005F0 from Acme Electric has an input voltage of 208, 230, 460 V AC, and an output voltage of 115 V AC with a power rating of 0.5 kVA. The TB500N005F0 also provides hassle free installation with convenient oblong mounting holes. Easily transform the required... [See More]

  • Agency: UL
  • Output Type: AC
  • Mounting: Screw mounting
  • Operating Frequency: 50 to 60
Open Type Control Transformer -- TB54523
from Hubbell Incorporated

6.75 INCH W X 7.08 INCH D X 5.78 INCH H SIZE. 50/60 HZ FREQUENCY RATING. UL, CSA APPROVAL. ANSI, NEMA, OSHA APPLICABLE STANDARD. 0.5 INCH L X 0.31 INCH W SLOT MOUNTING. 750 VA POWER RATING. 240/416/480/600 V, 230/400/460/575 V, 220/380/440/550 V, 208/500 V PRIMARY VOLTAGE. 99/120/130 V, 95/115/125... [See More]

  • Agency: ANSI; CSA; UL
  • Output Voltage: 85 to 130
  • Operating Frequency: 50 to 60
  • Power Rating (VA): 750
Control transformer Acme Electric TB500N008F0 [TB500N008F0 from Acme Electric]
from Automation24, Inc.

Single phase control tranformer TB500N008F0 from Acme Electric has an input voltage of 220, 230, 240, 440, 460, 480 V AC, and an output voltage of 110/115/120 V AC with a power rating of 0.5 kVA. The TB500N008F0 also provides hassle free installation with convenient oblong mounting holes. Easily... [See More]

  • Agency: UL
  • Output Type: AC
  • Mounting: Screw mounting
  • Operating Frequency: 50 to 60
Open Type Control Transformer -- TB81201
from Hubbell Incorporated

3 INCH W X 4.74 INCH D X 2.7 INCH H SIZE. 50/60 HZ FREQUENCY RATING. UL, CSA APPROVAL. ANSI, NEMA, OSHA APPLICABLE STANDARD. 0.5 INCH L X 0.22 INCH W SLOT MOUNTING. 75 VA POWER RATING. 240 X 480 V, 230 X 460 V, 220 X 440 V PRIMARY VOLTAGE. 120/115/110 V SECONDARY VOLTAGE. 130 INSULATION CLASS. 80... [See More]

  • Agency: ANSI; CSA; UL
  • Output Voltage: 110 to 120
  • Operating Frequency: 50 to 60
  • Power Rating (VA): 75
Control transformer Acme Electric TF217437S [TF217437S from Acme Electric]
from Automation24, Inc.

Single phase low voltage distribution transformer TF217437S from Acme Electric has an input voltage of 190, 200, 208, 220, 380, 400, 416, 440 V AC, and an output voltage of 120, 240 V AC with a power rating of 1 kVA. The dry type transformer TF217437S also provides excellent ingress protection with... [See More]

  • Agency: UL
  • Output Type: AC
  • Mounting: Screw mounting
  • Operating Frequency: 50 to 60
Control transformer Acme Electric TF217439S [TF217439S from Acme Electric]
from Automation24, Inc.

Single phase low voltage distribution transformer TF217439S from Acme Electric has an input voltage of 190, 200, 208, 220, 380, 400, 416, 440 V AC, and an output voltage of 120, 240 V AC with a power rating of 2 kVA. The dry type transformer TF217439S also provides excellent ingress protection with... [See More]

  • Agency: UL
  • Output Type: AC
  • Mounting: Screw mounting
  • Operating Frequency: 50 to 60