Step-Up Transformer Industrial Control Transformers

2 Results
BK-50VA BK-100VA BK-150VA BK-200VA BK-250VA BK-300VA BK-500VA Industrial Power Control Transformer -- BKPT002
from Dongguan Yili Electronics Co., Ltd.

We offer a complete line of BK transformers for machine tools, electromagnetic devices, and industrial applications, which include multi-tap, step-up, step-down, open core, and encapsulation. Our control transformers are constructed with high-quality silicon steel lamination to minimize core losses... [See More]

  • Winding Turns: Step-Up Transformer; Step-Down Transformer
  • Output Voltage: 12 to 240
  • Mounting: Comes with heavy steel mounting feet for various mounting dimensions. Din Rail Mounting is also available
  • Power Rating (VA): 25 to 3000
BK-700VA BK-800VA BK-900VA BK-1000VA BK-1500VA BK-2000VA, BK-3000VA Industrial Power Control Transformer -- BKPT004
from Dongguan Yili Electronics Co., Ltd.

We offer a complete line of BK transformers for machine tools, electromagnetic devices, and industrial applications, which include multi-tap, step-up, step-down, open core, and encapsulation. Our control transformers are constructed with high-quality silicon steel lamination to minimize core losses... [See More]

  • Winding Turns: Step-Up Transformer; Step-Down Transformer
  • Output Voltage: 12 to 240
  • Mounting: Comes with heavy steel mounting feet for various mounting dimensions. Din Rail Mounting is also available
  • Power Rating (VA): 25 to 3000