Waterproof Isolation Transformers

18 Results
11KV 15KV Outdoor Prefabrical Substation Transformers High Voltage Compact Electrical Box Type Substation -- No.1601518960741
from Shenzhen Xingkerong Technology Co., Ltd

Home // All Collections // Transformer // 11KV 15KV Outdoor Prefabrical Substation Transformers High Voltage Compact Electrical Box Type Substation [See More]

  • Features: Current Limiting Protection; Waterproof
  • Other Transformer Types / Applications: Three Phase Transformers
  • Winding Turns: Step-Up Transformer; Step-Down Transformer
  • Output Type: AC
50HZ 60HZ Box-type Prefabricated Substation Transformer Converting Station -- No.1601516598147
from Shenzhen Xingkerong Technology Co., Ltd

Home // All Collections // Transformer // 50HZ 60HZ Box-type Prefabricated Substation Transformer Converting Station [See More]

  • Features: Current Limiting Protection; Waterproof
  • Other Transformer Types / Applications: Three Phase Transformers
  • Winding Turns: Step-Up Transformer; Step-Down Transformer
  • Output Type: AC
50KVA 100KVA 150KVA 200KVA 250KVA 300KVA 400KVA 450KVA 500KVA 20KV Oil Immersed Electrical Power Distribution Transformer -- No.1601427890462
from Shenzhen Xingkerong Technology Co., Ltd

Home // All Collections // Transformer // 50KVA 100KVA 150KVA 200KVA 250KVA 300KVA 400KVA 450KVA 500KVA 20KV Oil Immersed Electrical Power Distribution Transformer [See More]

  • Features: Current Limiting Protection; Outdoor Use; Waterproof
  • Other Transformer Types / Applications: Three Phase Transformers
  • Winding Turns: Step-Up Transformer; Step-Down Transformer
  • Output Type: AC
IP 54 Single Phase 3 Phase 110v to 220v Isolation Waterproof Transformer 10KVA 30KVA 50KVA 60KVA 100KVA 300KVA 500KVA for Outdoor Use -- No.62043878896
from Shenzhen Xingkerong Technology Co., Ltd

Home // All Collections // Transformer // IP 54 Single Phase 3 Phase 110v to 220v Isolation Waterproof Transformer 10KVA 30KVA 50KVA 60KVA 100KVA 300KVA 500KVA for Outdoor Use [See More]

  • Features: Current Limiting Protection; Outdoor Use; Waterproof
  • Other Transformer Types / Applications: Three Phase Transformers
  • Winding Turns: Step-Up Transformer; Step-Down Transformer
  • Output Type: AC
oil Immersed transformer -- No.1601430136060
from Shenzhen Xingkerong Technology Co., Ltd

Home // All Collections // Transformer // Customized 3 Phase Electrical 11kv 22kv 30kv 33kv Power 1000kva 1000kw MV &HV Distribution Power Oil Immersed Transformer [See More]

  • Features: Current Limiting Protection; Outdoor Use; Waterproof
  • Other Transformer Types / Applications: Three Phase Transformers
  • Winding Turns: Step-Up Transformer; Step-Down Transformer
  • Output Type: AC
oil Immersed transformer -- No.1601432779388
from Shenzhen Xingkerong Technology Co., Ltd

Home // All Collections // Transformer // SINCRON Outdoor 3 Phase Pole Mounted 11KV 33KV 50KVA 100KVA 200KVA 300KVA Oil Immersed Transformer [See More]

  • Features: Current Limiting Protection; Outdoor Use; Waterproof
  • Other Transformer Types / Applications: Three Phase Transformers
  • Winding Turns: Step-Up Transformer; Step-Down Transformer; One to One
  • Output Type: AC
oil Immersed transformer -- No.1601446823682
from Shenzhen Xingkerong Technology Co., Ltd

Home // All Collections // Transformer // Durable Three Phase Oil Immersed Transformer 1000KVA 1500KVA 1600KVA Oil-immersed Power Transformer [See More]

  • Features: Current Limiting Protection; Outdoor Use; Waterproof
  • Other Transformer Types / Applications: Three Phase Transformers
  • Winding Turns: Step-Up Transformer; Step-Down Transformer
  • Output Type: AC
Solar Transformer Photovoltaic 100KVA 500KVA 1000KVA 3000KVA Isolation Transformer Waterproof IP54 IP65 -- No.1601418979104
from Shenzhen Xingkerong Technology Co., Ltd

Home // All Collections // Transformer // Solar Transformer Photovoltaic 100KVA 500KVA 1000KVA 3000KVA Isolation Transformer Waterproof IP54 IP65 [See More]

  • Features: Current Limiting Protection; Medical Grade; Outdoor Use; Waterproof
  • Other Transformer Types / Applications: Three Phase Transformers
  • Winding Turns: Step-Up Transformer; Step-Down Transformer; One to One (optional feature)
  • Output Type: AC
Boating Transformers -- BT1616
from Airlink Transformers

BT1616 - Boating Transformers. 1600va 115v to 230v Isolating transformer for Boats to prevent Galvanic corrosion. Prevents Galvanic Corrosion. Transformer for installation on boats to Isolate the vessel ground from the actual ground (ie the earth) in order to prevent galvanic corrosion. 230V input. [See More]

  • Features: Waterproof
  • Input Voltage: 115
  • Other Transformer Types / Applications: Toroidal Core
  • Output Voltage: 230
Boating Transformers -- BT3121
from Airlink Transformers

BT3121 - Boating Transformers. 3600va 230v to 120v Isolating transformer for Boats to prevent Galvanic corrosion. Prevents Galvanic Corrosion. Transformer for installation on boats to Isolate the vessel ground from the actual ground (ie the earth) in order to prevent galvanic corrosion. 230V input. [See More]

  • Features: Waterproof
  • Input Voltage: 230
  • Other Transformer Types / Applications: Toroidal Core
  • Output Voltage: 120
Outdoor Waterproof Transformers -- EL0050W
from Airlink Transformers

EL0050W - Outdoor Waterproof Transformers. 50VA 230v to 12v. British built IP rated outdoor transformers. Low voltage lighting transformers. Suitable for Halogen Lighting. Fully protected against short circuit of overload with circuit breakers. Full range from 12va to 1500va. 6v 12v or 24v. All... [See More]

  • Features: Waterproof
  • Input Voltage: 230
  • Other Transformer Types / Applications: Toroidal Core
  • Output Voltage: 12
Outdoor Waterproof Transformers -- EL0100W
from Airlink Transformers

EL0100W - Outdoor Waterproof Transformers. 100VA 230v to Single 12v. British built IP rated outdoor transformers. Low voltage lighting transformers. Suitable for Halogen Lighting. Fully protected against short circuit of overload with circuit breakers. Full range from 12va to 1500va. 6v 12v or 24v. [See More]

  • Features: Waterproof
  • Input Voltage: 230
  • Other Transformer Types / Applications: Toroidal Core
  • Output Voltage: 12
Outdoor Waterproof Transformers -- EL0124W
from Airlink Transformers

EL0124W - Outdoor Waterproof Transformers. 100VA 230v to Single 24v. British built IP rated outdoor transformers. Low voltage lighting transformers. Suitable for Halogen Lighting. Fully protected against short circuit of overload with circuit breakers. Full range from 12va to 1500va. 6v 12v or 24v. [See More]

  • Features: Waterproof
  • Input Voltage: 230
  • Other Transformer Types / Applications: Toroidal Core
  • Output Voltage: 24
Outdoor Waterproof Transformers -- ESO400
from Airlink Transformers

ESO400 - Outdoor Waterproof Transformers. 400VA 230v to 4 x 12v. British built IP rated outdoor transformers. Low voltage lighting transformers. Suitable for Halogen Lighting. Fully protected against short circuit of overload with circuit breakers. Full range from 12va to 1500va. 6v 12v or 24v. All... [See More]

  • Features: Waterproof
  • Input Voltage: 230
  • Other Transformer Types / Applications: Toroidal Core
  • Output Voltage: 12
Outdoor Waterproof Transformers -- TG0146
from Airlink Transformers

TG0146 - Outdoor Waterproof Transformers. 150VA 230v to Single 46v Waterproof transformer. British built IP rated outdoor transformers. Low voltage lighting transformers. Suitable for Halogen Lighting. Fully protected against short circuit of overload with circuit breakers. Full range from 12va to... [See More]

  • Features: Waterproof
  • Input Voltage: 230
  • Other Transformer Types / Applications: Toroidal Core
  • Output Voltage: 46
Outdoor Waterproof Transformers -- TG0724
from Airlink Transformers

TG0724 - Outdoor Waterproof Transformers. 750VA 230v to single 24v Waterproof transformer. British built IP rated outdoor transformers. Low voltage lighting transformers. Suitable for Halogen Lighting. Fully protected against short circuit of overload with circuit breakers. Full range from 12va to... [See More]

  • Features: Waterproof
  • Input Voltage: 230
  • Other Transformer Types / Applications: Toroidal Core
  • Output Voltage: 12
Outdoor Waterproof Transformers -- WP0050
from Airlink Transformers

WP0050 - Outdoor Waterproof Transformers. 50VA 230v to Single 12v Waterproof transformer. British built IP rated outdoor transformers. Low voltage lighting transformers. Suitable for Halogen Lighting. Fully protected against short circuit of overload with circuit breakers. Full range from 12va to... [See More]

  • Features: Waterproof
  • Input Voltage: 230
  • Other Transformer Types / Applications: Toroidal Core
  • Output Voltage: 12
Outdoor Waterproof Transformers -- WP3024
from Airlink Transformers

WP3024 - Outdoor Waterproof Transformers. 3000VA 230v to Single 24v Waterproof transformer. British built IP rated outdoor transformers. Low voltage lighting transformers. Suitable for Halogen Lighting. Fully protected against short circuit of overload with circuit breakers. Full range from 12va to... [See More]

  • Features: Waterproof
  • Input Voltage: 230
  • Other Transformer Types / Applications: Toroidal Core
  • Output Voltage: 24