Step-Up Transformer Isolation Transformers

35 Results
LPR4012 Series Coupled Inductors for Step-Up & Flyback Applications -- LPR4012-103B LPR4012-103BMRC
from Coilcraft, Inc.

Coilcraft LPR4012 Series low-profile 1:N coupled power inductors are ideal for a variety of voltage step-up and step-down applications, including low voltage step-up in energy harvesting designs. They offer excellent coupling coefficient (K > 0.95) and 100 Vrms, one-minute isolation (hipot)... [See More]

  • Winding Turns: Step-Up Transformer; Step-Down Transformer
  • Operating Temperature: -40 to 85
  • Other Transformer Types / Applications: Toroidal Core
  • Agency: RoHS
11KV 15KV Outdoor Prefabrical Substation Transformers High Voltage Compact Electrical Box Type Substation -- No.1601518960741
from Shenzhen Xingkerong Technology Co., Ltd

Home // All Collections // Transformer // 11KV 15KV Outdoor Prefabrical Substation Transformers High Voltage Compact Electrical Box Type Substation [See More]

  • Winding Turns: Step-Up Transformer; Step-Down Transformer
  • Output Type: AC
  • Other Transformer Types / Applications: Three Phase Transformers
  • Mounting: Floor mounted
Transformers - Line Transformers - Autotransformers -- 170
from Hammond Manufacturing Company Inc.

Features. Single winding, does not provide isolation, for use where equipment is already isolated and only voltage change is required. Flexible world wide applications, 50 or 60 Hz. operation, step down (230VAC to 115 VAC) or step up (115VAC to 230VAC). Connection by flexible leads, 8" minimum... [See More]

  • Winding Turns: Step-Up Transformer; Step-Down Transformer
  • Agency: RoHS
  • Power Rating (VA): 50
LPR6235 Series Coupled Inductors for Step-Up & Flyback Applications -- LPR6235-123Q LPR6235-123QMRC
from Coilcraft, Inc.

Coilcraft LPR6235 Series low-profile 1:N shielded coupled power inductors are ideal for a variety of voltage step-up and step-down applications, including low voltage step-up in energy harvesting designs. They offer excellent coupling coefficient (K > 0.95) and 300 Vrms, one-minute isolation... [See More]

  • Winding Turns: Step-Up Transformer; Step-Down Transformer
  • Operating Temperature: -40 to 85
  • Other Transformer Types / Applications: Toroidal Core
  • Agency: RoHS
1250kva 1500kva 2000KVA 2500KVA 3000KVA 3 Phase Power Transformer for Large Industrial Equipment for Data Center -- No.1601706925419
from Shenzhen Xingkerong Technology Co., Ltd

Home // All Collections // Transformer // 1000KVA to 3000KVA transformer [See More]

  • Winding Turns: Step-Up Transformer; Step-Down Transformer
  • Output Type: AC
  • Other Transformer Types / Applications: Three Phase Transformers
  • Mounting: Floor mounted
Transformers - Line Transformers - Autotransformers -- 170AE
from Hammond Manufacturing Company Inc.

Features. Single winding, does not provide isolation, for use where equipment is already isolated and only voltage change is required. Flexible world wide applications, 50 or 60 Hz. operation, step down (230VAC to 115 VAC) or step up (115VAC to 230VAC). Totally enclosed rear case, includes handy... [See More]

  • Winding Turns: Step-Up Transformer; Step-Down Transformer
  • Agency: RoHS
  • Power Rating (VA): 100
1600kva Dry Transformer 1500kva Three Phase Transformer 11KV 30KV 38.5KV -- No.1601730105927
from Shenzhen Xingkerong Technology Co., Ltd

Home // All Collections // Transformer // ANSI/UL/Transformer//1500KVA 1600KVA SCB Dry Transformer [See More]

  • Winding Turns: Step-Up Transformer; Step-Down Transformer
  • Output Type: AC
  • Other Transformer Types / Applications: Three Phase Transformers
  • Mounting: base mounted
Transformers - Line Transformers - Autotransformers -- 176A
from Hammond Manufacturing Company Inc.

Features. Single winding, does not provide isolation, for use where equipment is already isolated and only voltage change is required. World wide applications, 50 or 60 Hz. operation, step up (115VAC to 230VAC). Input is circuit breaker protected. Hi-pot tested to 2 KV RMS. Input is a standard... [See More]

  • Winding Turns: Step-Up Transformer
  • Agency: RoHS
  • Power Rating (VA): 100
1KVA 2KVA 3KVA 4KVA 5KVA Transformer Without box -- No.1601522522446
from Shenzhen Xingkerong Technology Co., Ltd

Home // All Collections // Transformer // 1KVA 2KVA 3KVA 4KVA 5KVA Transformer Without box [See More]

  • Winding Turns: Step-Up Transformer; Step-Down Transformer
  • Output Type: AC
  • Other Transformer Types / Applications: Three Phase Transformers (optional feature); Single Phase Transformer
  • Mounting: Chassis; Floor mounted
Transformers - Line Transformers - Step Up Isolation -- 298CT
from Hammond Manufacturing Company Inc.

Features. Primary 120VAC, 50/60 Hz., Secondary 240VAC. Provides circuit isolation. Toroidal transformer for high isolation, low noise, light weight cool operation and low profile. 50 or 60 Hz. operation, step up (120VAC to 240 VAC). Standard 3-wire, grounded plug (can also be used with adaptors for... [See More]

  • Winding Turns: Step-Up Transformer
  • Agency: RoHS
  • Power Rating (VA): 250
250KVA Step up Down Transformer Price 250 Kva for CNC Factory for Office Building for Shopping Mall -- No.1601621101934
from Shenzhen Xingkerong Technology Co., Ltd

Home // All Collections // Transformer // 250KVA Step up Down Transformer Price 250 Kva for CNC Factory for Office Building for Shopping Mall [See More]

  • Winding Turns: Step-Up Transformer; Step-Down Transformer; One to One
  • Output Type: AC
  • Other Transformer Types / Applications: Three Phase Transformers
  • Mounting: Floor mounted
Transformers - Line Transformers -- 178MG1000
from Hammond Manufacturing Company Inc.

Features: Intended for non-patient connected indoor applications where protection of sensitive electronics is required: High end audio / studio use. Medical electronics. High end test equipment / laboratory. cULus Listed to UL 60601-1 (1st Edition) and CAN/CSA-C22.2 No. 601.1-M90 (R2005). Each unit... [See More]

  • Winding Turns: Step-Up Transformer; Step-Down Transformer
  • Power Rating (VA): 1000
  • Input Voltage: 120
  • Agency: RoHS
3 Phase 3kva 5kva 7kva 10kva 15kva 30kva Step Down up Isolation Transformer -- No.1601406855824
from Shenzhen Xingkerong Technology Co., Ltd

Home // All Collections // Transformer // 3 Phase 3kva 5kva 7kva 10kva 15kva 30kva Step Down up Isolation Transformer [See More]

  • Winding Turns: Step-Up Transformer; Step-Down Transformer; One to One (optional feature)
  • Output Type: AC
  • Other Transformer Types / Applications: Three Phase Transformers
  • Mounting: Floor mounted
Transformers - Line Transformers -- 178MG500
from Hammond Manufacturing Company Inc.

Features: Intended for non-patient connected indoor applications where protection of sensitive electronics is required: High end audio / studio use. Medical electronics. High end test equipment / laboratory. cULus Listed to UL 60601-1 (1st Edition) and CAN/CSA-C22.2 No. 601.1-M90 (R2005). Each unit... [See More]

  • Winding Turns: Step-Up Transformer; Step-Down Transformer
  • Power Rating (VA): 500
  • Input Voltage: 120
  • Agency: RoHS
3500KVA 3000 KVA Cast Resin Dry Type Transformer SCB13 SCB14 SCB15 for Industrial Mining Photovoltaic Power Station 11KV 35KV -- No.1601723734098
from Shenzhen Xingkerong Technology Co., Ltd

Home // All Collections // Transformer // ANSI/UL/Transformer//3500KVA 3000 KVA Cast Resin Dry Type Transformer SCB13 SCB14 SCB15 [See More]

  • Winding Turns: Step-Up Transformer; Step-Down Transformer
  • Output Type: AC
  • Other Transformer Types / Applications: Three Phase Transformers
  • Mounting: base mounted
380V 480V 420V 440V Manufacturer Direct Hot Selling Three Phase Dry Type Voltage Transformer 3kVA 5kVA 8kVA -- No.1601200742216
from Shenzhen Xingkerong Technology Co., Ltd

Home // All Collections // Transformer // 380V 480V 420V 440V Manufacturer Direct Hot Selling Three Phase Dry Type Voltage Transformer [See More]

  • Winding Turns: Step-Up Transformer; Step-Down Transformer; One to One (optional feature)
  • Output Type: AC
  • Other Transformer Types / Applications: Three Phase Transformers; Single Phase Transformer
  • Mounting: Floor mounted
3KVA 5KVA 7KVA 10KVA Isolation Three Phase Power Transformer 15KVA 20KVA 30KVA 40KVA 50KVA 60KVA -- No.1601522785882
from Shenzhen Xingkerong Technology Co., Ltd

Home // All Collections // Transformer // 3KVA 5KVA 7KVA 10KVA Isolation Three Phase Power Transformer 15KVA 20KVA 30KVA 40KVA 50KVA 60KVA [See More]

  • Winding Turns: Step-Up Transformer; Step-Down Transformer
  • Output Type: AC
  • Other Transformer Types / Applications: Three Phase Transformers (optional feature); Single Phase Transformer
  • Mounting: Chassis; Floor mounted
500KVA 630KVA 3 Phase MV&HV transformers Dry Power Step Down Transformer 380V 415V 400V 440V to 380V 415V 400V 250KVA 600KVA 800KVA 1000KVA -- No.1601415767376
from Shenzhen Xingkerong Technology Co., Ltd

Home // All Collections // Transformer // 500KVA 630KVA 3 Phase MV &HV transformers Dry Power Step Down Transformer 380V 415V 400V 440V to 380V 415V 400V 250KVA 600KVA 800KVA 1000KVA [See More]

  • Winding Turns: Step-Up Transformer; Step-Down Transformer; One to One (optional feature)
  • Output Type: AC
  • Other Transformer Types / Applications: Three Phase Transformers
  • Mounting: Floor mounted
500KVA 800KVA 750 KVA 630KVA 400KVA Dry Transformer 400KW Step up Down Transformer 380V 400V 415V 440V to 380V 400V 440V 415V -- No.1601415899213
from Shenzhen Xingkerong Technology Co., Ltd

Home // All Collections // Transformer // 500KVA 800KVA 750 KVA 630KVA 400KVA Dry Transformer 400KW Step up Down Transformer 380V 400V 415V 440V to 380V 400V 440V 415V [See More]

  • Winding Turns: Step-Up Transformer; Step-Down Transformer; One to One (optional feature)
  • Output Type: AC
  • Other Transformer Types / Applications: Three Phase Transformers
  • Mounting: Floor mounted
50HZ 60HZ Box-type Prefabricated Substation Transformer Converting Station -- No.1601516598147
from Shenzhen Xingkerong Technology Co., Ltd

Home // All Collections // Transformer // 50HZ 60HZ Box-type Prefabricated Substation Transformer Converting Station [See More]

  • Winding Turns: Step-Up Transformer; Step-Down Transformer
  • Output Type: AC
  • Other Transformer Types / Applications: Three Phase Transformers
  • Mounting: Floor mounted
50KVA 100KVA 150KVA 200KVA 250KVA 300KVA 400KVA 450KVA 500KVA 20KV Oil Immersed Electrical Power Distribution Transformer -- No.1601427890462
from Shenzhen Xingkerong Technology Co., Ltd

Home // All Collections // Transformer // 50KVA 100KVA 150KVA 200KVA 250KVA 300KVA 400KVA 450KVA 500KVA 20KV Oil Immersed Electrical Power Distribution Transformer [See More]

  • Winding Turns: Step-Up Transformer; Step-Down Transformer
  • Output Type: AC
  • Other Transformer Types / Applications: Three Phase Transformers
  • Mounting: Floor mounted
50kVA 150kVA 300kVA 600kVA Resin Cast Dry Type Transformer -- No.1601428095604
from Shenzhen Xingkerong Technology Co., Ltd

Home // All Collections // Transformer // Factory Price Resin Cast Dry Type Transformer 50KVA 100KVA 200KVA 315KV 400KVA 500KVA 600KVA Upto 2.5MVA 6.0KV 6.6KV 11KV [See More]

  • Winding Turns: Step-Up Transformer; Step-Down Transformer; One to One (optional feature)
  • Output Type: AC
  • Other Transformer Types / Applications: Three Phase Transformers
  • Mounting: Floor mounted
700KVA 900KVA 1000KVA Outdoor Photovoltaic Transformer IP54 800kva Solar PV Transformer -- No.10000033332829
from Shenzhen Xingkerong Technology Co., Ltd

Home // All Collections // Transformer // 700KVA 900KVA 1000KVA Outdoor Photovoltaic Transformer IP54 800kva Solar PV Transformer [See More]

  • Winding Turns: Step-Up Transformer; Step-Down Transformer; One to One (optional feature)
  • Output Type: AC
  • Other Transformer Types / Applications: Three Phase Transformers
  • Mounting: Floor mounted
800KVA Dry-Type 3 Phase Transformer 800 KVA Price 6.6KV 10KV/0.4KV -- No.1601733048882
from Shenzhen Xingkerong Technology Co., Ltd

Home // All Collections // Transformer // ANSI/UL/Transformer//600KVA 800KVA SCB Dry Transformer [See More]

  • Winding Turns: Step-Up Transformer; Step-Down Transformer
  • Output Type: AC
  • Other Transformer Types / Applications: Three Phase Transformers
  • Mounting: base mounted
800V to 400V Three Phase Dry Type Isolation Transformer 200KVA 250kva 300kva 400kva Delta/wye -- No.10000036034487
from Shenzhen Xingkerong Technology Co., Ltd

Home // All Collections // Transformer // 800v 400v transformer [See More]

  • Winding Turns: Step-Up Transformer; Step-Down Transformer; One to One (optional feature)
  • Output Type: AC
  • Other Transformer Types / Applications: Three Phase Transformers
  • Mounting: Floor mounted
98% Efficiency 400KVA 500KVA Power Transformer Outdoor Indoor 400 500 KVA 3 Phase Transformer Customizable -- No.1601487374849
from Shenzhen Xingkerong Technology Co., Ltd

Home // All Collections // Transformer // 98% Efficiency 400KVA 500KVA Power Transformer Outdoor Indoor 400 500 KVA 3 Phase Transformer Customizable [See More]

  • Winding Turns: Step-Up Transformer; Step-Down Transformer
  • Output Type: AC
  • Other Transformer Types / Applications: Three Phase Transformers (optional feature); Single Phase Transformer
  • Mounting: Movable
98% Efficiency Step up Down Voltage 220V to 380V 110V 440V Transformer 3 Phase Pure Sine Wave -- No.1601455689693
from Shenzhen Xingkerong Technology Co., Ltd

Home // All Collections // Transformer // 98% Efficiency Step up Down Voltage 220V to 380V 110V 440V Transformer 3 Phase Pure Sine Wave [See More]

  • Winding Turns: Step-Up Transformer; Step-Down Transformer; One to One (optional feature)
  • Output Type: AC
  • Other Transformer Types / Applications: Three Phase Transformers; Single Phase Transformer
  • Mounting: Floor mounted
Automatic 300KVA 400KVA 500KVA Transformer Price 300 400 500 KVA -- No.1601441432168
from Shenzhen Xingkerong Technology Co., Ltd

Home // All Collections // Transformer // Automatic 300KVA 400KVA 500KVA Transformer Price 300 400 500 KVA [See More]

  • Winding Turns: Step-Up Transformer; Step-Down Transformer; One to One
  • Output Type: AC
  • Other Transformer Types / Applications: Three Phase Transformers
  • Mounting: Floor mounted
Copper 200KVA 3 Phase Dry Type Transformer Price 3phase 200 KVA 200KW -- No.1601536200354
from Shenzhen Xingkerong Technology Co., Ltd

Home // All Collections // Transformer // Copper 200KVA 3 Phase Dry Type Transformer Price 3phase 200 KVA 200KW [See More]

  • Winding Turns: Step-Up Transformer; Step-Down Transformer
  • Output Type: AC
  • Other Transformer Types / Applications: Three Phase Transformers
  • Mounting: Floor mounted
Custom Transform Auto Transformers Electrical Power 480V 440V 415V 400V 380v 230V 208V 127V -- No.1601425657900
from Shenzhen Xingkerong Technology Co., Ltd

Home // All Collections // Transformer // Custom Transform Auto Transformers Electrical Power 380v to 220v [See More]

  • Winding Turns: Step-Up Transformer; Step-Down Transformer; One to One (optional feature)
  • Output Type: AC
  • Other Transformer Types / Applications: Three Phase Transformers
  • Mounting: Floor mounted
Durable 100KVA 3 Phase Power Transformer Price 100 KVA 150KVA 80KVA 90KVA -- No.1601530893995
from Shenzhen Xingkerong Technology Co., Ltd

Home // All Collections // Transformer // Durable 100KVA 3 Phase Power Transformer Price 100 KVA 150KVA 80KVA 90KVA [See More]

  • Winding Turns: Step-Up Transformer; Step-Down Transformer
  • Output Type: AC
  • Other Transformer Types / Applications: Three Phase Transformers; Single Phase Transformer
  • Mounting: Floor mounted
Durable 250KVA Voltage Transformer Price 250 KVA -- No.1601486799651
from Shenzhen Xingkerong Technology Co., Ltd

Home // All Collections // Transformer // Durable 250KVA Voltage Transformer Price 250 KVA [See More]

  • Winding Turns: Step-Up Transformer; Step-Down Transformer
  • Output Type: AC
  • Other Transformer Types / Applications: Three Phase Transformers
  • Mounting: Floor mounted
H Insulation NEMA Enclosure 220v to 380v 440v 415v Step up 3 Phase Transformer 50 75 100 Kva Auto 50kva Transformer Price -- No.1601418086562
from Shenzhen Xingkerong Technology Co., Ltd

Home // All Collections // Transformer // H Insulation NEMA Enclosure 220v to 380v 440v 415v Step up 3 Phase Transformer 50 75 100 Kva Auto 50kva Transformer Price [See More]

  • Winding Turns: Step-Up Transformer; Step-Down Transformer; One to One (optional feature)
  • Output Type: AC
  • Other Transformer Types / Applications: Three Phase Transformers
  • Mounting: Floor mounted
Dual Core Isolation Transformer -- TSD-982
from Premier Magnetics, Inc.

Transmit & Receive in a Single SMD Package. Industry Standard SMD Package. 2000Vrms Minimum Isolation Voltage. Extended Temperature Range Versions [See More]

  • Winding Turns: Step-Up Transformer
  • Operating Temperature: -40 to 85
  • Mounting: PCB/SMD
General Purpose Pulse/Coupling Transformers -- PM-NW62
from Premier Magnetics, Inc.

Wide Selection of Standard Types. Fast Rise Times. Industry Standard Package. 2000Vrms Minimum Isolation Voltage. Low Leakage Ind. and Winding Capacitance. Insulation Resistance 10,000M W Minimum. Average Power Rating 500 mW (40 O C Rise). Peak Pulse Voltage 100V. Dissipation Rating 150 mW. Custom... [See More]

  • Winding Turns: Step-Up Transformer
  • Operating Temperature: -40 to 85
  • Mounting: PCB/SMD