Single Phase Transformer Isolation Transformers
from Shenzhen Xingkerong Technology Co., Ltd
Home // All Collections // Transformer // 1KVA 2KVA 3KVA 4KVA 5KVA Transformer Without box [See More]
- Other Transformer Types / Applications: Three Phase Transformers (optional feature); Single Phase Transformer
- Output Type: AC
- Winding Turns: Step-Up Transformer; Step-Down Transformer
- Mounting: Chassis; Floor mounted
from Shenzhen Xingkerong Technology Co., Ltd
Home // All Collections // Transformer // 380V 480V 420V 440V Manufacturer Direct Hot Selling Three Phase Dry Type Voltage Transformer [See More]
- Other Transformer Types / Applications: Three Phase Transformers; Single Phase Transformer
- Output Type: AC
- Winding Turns: Step-Up Transformer; Step-Down Transformer; One to One (optional feature)
- Mounting: Floor mounted
from Shenzhen Xingkerong Technology Co., Ltd
Home // All Collections // Transformer // 3KVA 5KVA 7KVA 10KVA Isolation Three Phase Power Transformer 15KVA 20KVA 30KVA 40KVA 50KVA 60KVA [See More]
- Other Transformer Types / Applications: Three Phase Transformers (optional feature); Single Phase Transformer
- Output Type: AC
- Winding Turns: Step-Up Transformer; Step-Down Transformer
- Mounting: Chassis; Floor mounted
from Dongguan Yili Electronics Co., Ltd.
We deisgn and produce Monophase transformers for lighting and electrical applications. Our monophase transformers are lead-wire or quick-connect terminal types, ranging from 25VA to 5KVA [See More]
- Other Transformer Types / Applications: Single Phase Transformer
- Power Rating (VA): 25 to 5000
from Schneider Electric
From medium voltage switchgear and arc resistant equipment to energy automation, we deliver specific solutions for data centers, commercial and industrial buildings, water/wastewater, healthcare, utilities, oil and gas, and mining, covering all power distribution needs for energy management. [See More]
- Other Transformer Types / Applications: Three Phase Transformers; Single Phase Transformer
- Mounting: Chassis; Pad-Mounted
- Output Type: AC; DC
- Input Voltage: 230 to 69000
from Powertronix Inc.
Dental Transformers are used in medical devices that require improved electrical isolation and helps to reduce leakage current. Our product provides protection to abnormal operating conditions such as over load, over current and improvised cooling, as well as filter power disturbances and noises. [See More]
- Other Transformer Types / Applications: Single Phase Transformer
- Input Voltage: 120 to 230
- Mounting: Chassis; Center Potted with Thru Hole, L Bracket, Customer Defined
- Power Rating (VA): 150 to 600
from Powertronix Inc.
High Voltage Toroidal Transformers are designed light weight, small in size, high efficient and high reliability for rough environmental conditions. High Voltage Transformers also provide electrical isolation, power distribution and control and instrumentation applications. APPLICATIONS. Popular for... [See More]
- Other Transformer Types / Applications: Toroidal Core; Single Phase Transformer
- Power Rating (VA): 1000 to 45000
- Mounting: Flange Mount, Custom
- Agency: RoHS; UL
from Powertronix Inc.
Isolation Station FLEX Series is used in medical devices to provide medical isolation from the main electricity supply, limiting the leakage current and provide patient and operator protection. ZERO Failure. Isolation Station FLEX Series is modular and smart design to configure for end application. [See More]
- Other Transformer Types / Applications: Single Phase Transformer
- Input Voltage: 100 to 240
- Mounting: Floor, Cart, Customizable Mounting
- Power Rating (VA): 300 to 1200