Medical Grade Isolation Transformers

25 Results
1600kva Dry Transformer 1500kva Three Phase Transformer 11KV 30KV 38.5KV -- No.1601730105927
from Shenzhen Xingkerong Technology Co., Ltd

Home // All Collections // Transformer // ANSI/UL/Transformer//1500KVA 1600KVA SCB Dry Transformer [See More]

  • Features: Current Limiting Protection; Medical Grade
  • Other Transformer Types / Applications: Three Phase Transformers
  • Winding Turns: Step-Up Transformer; Step-Down Transformer
  • Output Type: AC
3500KVA 3000 KVA Cast Resin Dry Type Transformer SCB13 SCB14 SCB15 for Industrial Mining Photovoltaic Power Station 11KV 35KV -- No.1601723734098
from Shenzhen Xingkerong Technology Co., Ltd

Home // All Collections // Transformer // ANSI/UL/Transformer//3500KVA 3000 KVA Cast Resin Dry Type Transformer SCB13 SCB14 SCB15 [See More]

  • Features: Current Limiting Protection; Medical Grade
  • Other Transformer Types / Applications: Three Phase Transformers
  • Winding Turns: Step-Up Transformer; Step-Down Transformer
  • Output Type: AC
380V 480V 420V 440V Manufacturer Direct Hot Selling Three Phase Dry Type Voltage Transformer 3kVA 5kVA 8kVA -- No.1601200742216
from Shenzhen Xingkerong Technology Co., Ltd

Home // All Collections // Transformer // 380V 480V 420V 440V Manufacturer Direct Hot Selling Three Phase Dry Type Voltage Transformer [See More]

  • Features: Current Limiting Protection; Medical Grade; Outdoor Use (optional feature); Waterproof (optional feature)
  • Other Transformer Types / Applications: Three Phase Transformers; Single Phase Transformer
  • Winding Turns: Step-Up Transformer; Step-Down Transformer; One to One (optional feature)
  • Output Type: AC
500KVA 630KVA 3 Phase MV&HV transformers Dry Power Step Down Transformer 380V 415V 400V 440V to 380V 415V 400V 250KVA 600KVA 800KVA 1000KVA -- No.1601415767376
from Shenzhen Xingkerong Technology Co., Ltd

Home // All Collections // Transformer // 500KVA 630KVA 3 Phase MV &HV transformers Dry Power Step Down Transformer 380V 415V 400V 440V to 380V 415V 400V 250KVA 600KVA 800KVA 1000KVA [See More]

  • Features: Current Limiting Protection; Medical Grade; Outdoor Use (optional feature); Waterproof (optional feature)
  • Other Transformer Types / Applications: Three Phase Transformers
  • Winding Turns: Step-Up Transformer; Step-Down Transformer; One to One (optional feature)
  • Output Type: AC
500KVA 800KVA 750 KVA 630KVA 400KVA Dry Transformer 400KW Step up Down Transformer 380V 400V 415V 440V to 380V 400V 440V 415V -- No.1601415899213
from Shenzhen Xingkerong Technology Co., Ltd

Home // All Collections // Transformer // 500KVA 800KVA 750 KVA 630KVA 400KVA Dry Transformer 400KW Step up Down Transformer 380V 400V 415V 440V to 380V 400V 440V 415V [See More]

  • Features: Current Limiting Protection; Medical Grade; Outdoor Use (optional feature); Waterproof (optional feature)
  • Other Transformer Types / Applications: Three Phase Transformers
  • Winding Turns: Step-Up Transformer; Step-Down Transformer; One to One (optional feature)
  • Output Type: AC
50kVA 150kVA 300kVA 600kVA Resin Cast Dry Type Transformer -- No.1601428095604
from Shenzhen Xingkerong Technology Co., Ltd

Home // All Collections // Transformer // Factory Price Resin Cast Dry Type Transformer 50KVA 100KVA 200KVA 315KV 400KVA 500KVA 600KVA Upto 2.5MVA 6.0KV 6.6KV 11KV [See More]

  • Features: Current Limiting Protection; Medical Grade
  • Other Transformer Types / Applications: Three Phase Transformers
  • Winding Turns: Step-Up Transformer; Step-Down Transformer; One to One (optional feature)
  • Output Type: AC
700KVA 900KVA 1000KVA Outdoor Photovoltaic Transformer IP54 800kva Solar PV Transformer -- No.10000033332829
from Shenzhen Xingkerong Technology Co., Ltd

Home // All Collections // Transformer // 700KVA 900KVA 1000KVA Outdoor Photovoltaic Transformer IP54 800kva Solar PV Transformer [See More]

  • Features: Current Limiting Protection; Medical Grade; Outdoor Use (optional feature); Waterproof (optional feature)
  • Other Transformer Types / Applications: Three Phase Transformers
  • Winding Turns: Step-Up Transformer; Step-Down Transformer; One to One (optional feature)
  • Output Type: AC
800KVA Dry-Type 3 Phase Transformer 800 KVA Price 6.6KV 10KV/0.4KV -- No.1601733048882
from Shenzhen Xingkerong Technology Co., Ltd

Home // All Collections // Transformer // ANSI/UL/Transformer//600KVA 800KVA SCB Dry Transformer [See More]

  • Features: Current Limiting Protection; Medical Grade
  • Other Transformer Types / Applications: Three Phase Transformers
  • Winding Turns: Step-Up Transformer; Step-Down Transformer
  • Output Type: AC
800V to 400V Three Phase Dry Type Isolation Transformer 200KVA 250kva 300kva 400kva Delta/wye -- No.10000036034487
from Shenzhen Xingkerong Technology Co., Ltd

Home // All Collections // Transformer // 800v 400v transformer [See More]

  • Features: Current Limiting Protection; Medical Grade; Outdoor Use (optional feature); Waterproof (optional feature)
  • Other Transformer Types / Applications: Three Phase Transformers
  • Winding Turns: Step-Up Transformer; Step-Down Transformer; One to One (optional feature)
  • Output Type: AC
Isolator Series 120V 1000W UL 60601-1 Medical-Grade Isolation Transformer with 4 Hospital-Grade Outlets -- IS1000HG
from Tripp Lite by Eaton

Isolator Series UL 60601-1 Listed Medical-Grade Isolation Transformers offer line isolation and continuous noise filtering. An internal low-impedance isolation transformer component offers 100% isolation from the input AC line. Full UL 60601-1 medical-grade listing with hospital-grade plug and... [See More]

  • Features: Medical Grade
  • Input Voltage: 120
  • Mounting: Tower
  • Agency: UL
Isolation Station -- FLEX Series
from Powertronix Inc.

Isolation Station FLEX Series is used in medical devices to provide medical isolation from the main electricity supply, limiting the leakage current and provide patient and operator protection. ZERO Failure. Isolation Station FLEX Series is modular and smart design to configure for end application. [See More]

  • Features: Medical Grade
  • Mounting: Floor, Cart, Customizable Mounting
  • Other Transformer Types / Applications: Single Phase Transformer
  • Input Voltage: 100 to 240
Custom Medical Grade Isolation Transformers
from Amgis Toroidal Power Products, LLC

Amgis medical grade toroidal transformers are installed in medical devices used in hospitals, medical research facilities, and biomedical companies throughout the world. The design, testing, and construction of Amgis medical toroidal transformers meet the UL 60601-1, CSA C22.2 No. 601 and EN 60601-1... [See More]

  • Features: Medical Grade
  • Output Type: AC
  • Other Transformer Types / Applications: Toroidal Core
Isolator Series 120V 1800W UL 60601-1 Medical-Grade Isolation Transformer with 6 Hospital-Grade Outlets -- IS1800HG
from Tripp Lite by Eaton

Isolator Series UL 60601-1 Listed Medical-Grade Isolation Transformers offer line isolation and continuous noise filtering. An internal low-impedance isolation transformer component offers 100% isolation from the input AC line. Full UL 60601-1 medical-grade listing with hospital-grade plug and... [See More]

  • Features: Medical Grade
  • Input Voltage: 120
  • Mounting: Tower
  • Agency: UL
Isolation Station -- L-SERIES (300 - 3000 VA)
from Powertronix Inc.

Isolation Station is used in medical devices to provide medical isolation from the main electricity supply, limiting the leakage current and provide patient and operator protection. The possibility of symptomless failure is almost zero. Powertronix Isolation station is modular and smartly design to... [See More]

  • Features: Medical Grade
  • Mounting: Floor, Rack, Wall, Cart, Customizable Mounting
  • Other Transformer Types / Applications: Single Phase Transformer
  • Power Rating (VA): 300 to 3000
Enclosed Medical Transformers
from Amgis Toroidal Power Products, LLC

Amgis has developed a line of fully enclosed medical isolation transformers for North American applications which features toroidal transformer technology. These units provide additional safety and protection for a wide range of medical applications. When electronic devices are being used in a... [See More]

  • Features: Medical Grade
  • Output Type: AC
  • Other Transformer Types / Applications: Toroidal Core
  • Mounting: Fully Enclosed
Isolator Series 120V 250W UL 60601-1 Medical-Grade Isolation Transformer with 2 Hospital-Grade Outlets -- IS250HG
from Tripp Lite by Eaton

Isolator Series UL 60601-1 Listed Medical-Grade Isolation Transformers offer line isolation and continuous noise filtering. An internal low-impedance isolation transformer component offers 100% isolation from the input AC line. Full UL 60601-1 medical-grade listing with hospital-grade plug and... [See More]

  • Features: Medical Grade
  • Input Voltage: 120
  • Mounting: Tower
  • Agency: UL
Isolation Station -- M-SERIES (300-1,800VA)
from Powertronix Inc.

Powertronix Isolation Station is used in medical devices to provide medical isolation from the main electricity supply, limiting the leakage current and provide patient and operator protection. The possibility of symptomless failure is almost zero. Powertronix Isolation station is modular and... [See More]

  • Features: Medical Grade
  • Mounting: Floor, Rack, Wall, Cart, Customizable Mounting
  • Other Transformer Types / Applications: Single Phase Transformer
  • Power Rating (VA): 300 to 1800
Medical Toroidal Transformers
from Amgis Toroidal Power Products, LLC

Medical grade isolation transformers are installed in medical devices used in hospitals, medical research facilities, and biomedical companies throughout the world. Design, testing, and construction of medical toroidal transformers are strictly monitored under safety rules, guidelines and governing... [See More]

  • Features: Medical Grade
  • Output Type: AC
  • Other Transformer Types / Applications: Toroidal Core
  • Mounting: Chassis (optional feature); Dish/Disk (optional feature)
Isolator Series 120V 500W UL 60601-1 Medical-Grade Isolation Transformer with 4 Hospital-Grade Outlets -- IS500HG
from Tripp Lite by Eaton

Isolator Series UL 60601-1 Listed Medical-Grade Isolation Transformers offer line isolation and continuous noise filtering. An internal low-impedance isolation transformer component offers 100% isolation from the input AC line. Full UL 60601-1 medical-grade listing with hospital-grade plug and... [See More]

  • Features: Medical Grade
  • Input Voltage: 120
  • Mounting: Tower
  • Agency: UL
Isolation Station -- S-SERIES (300-1,000VA)
from Powertronix Inc.

Powertronix Isolation Station is used in medical devices to provide medical isolation from the main electricity supply, limiting the leakage current and provide patient and operator protection. The possibility of symptomless failure is almost zero. Powertronix Isolation station is modular and... [See More]

  • Features: Medical Grade
  • Mounting: Floor, Rack, Wall, Cart, Customizable Mounting
  • Other Transformer Types / Applications: Single Phase Transformer
  • Power Rating (VA): 300 to 1000
Isolator Series Dual-Voltage 115/230V 1000W 60601-1 Medical-Grade Isolation Transformer, C14 Inlet, 8 C13 Outlets -- IS1000HGDV
from Tripp Lite by Eaton

The IS1000HGDV Isolator ® Series Dual-Voltage 115/230V 1000W 50/60Hz Medical-Grade ™ Transformer with full CAN/ES/IEC/EN 60601-1 listing is ideal for protecting sensitive electronic equipment in patient-care vicinities. It can be configured for either step-up voltage, step-down voltage or... [See More]

  • Features: Medical Grade
  • Input Voltage: 115 to 230
  • Operating Frequency: 50 to 60
  • Output Voltage: 115 to 230
Isolation Station -- T-SERIES (300 - 600 VA)
from Powertronix Inc.

Powertronix Isolation Station is used in medical devices to provide medical isolation from the main electricity supply, limiting the leakage current and provide patient and operator protection. The possibility of symptomless failure is almost zero. Powertronix Isolation station is modular and... [See More]

  • Features: Medical Grade
  • Mounting: Floor, Rack, Wall, Cart, Customizable Mounting
  • Other Transformer Types / Applications: Single Phase Transformer
  • Power Rating (VA): 300 to 600
Isolator Series Dual-Voltage 115/230V 1800W 60601-1 Medical-Grade Isolation Transformer, C20 Inlet, 8 C13 Outlets -- IS1800HGDV
from Tripp Lite by Eaton

The IS1800HGDV Isolator ® Series Dual-Voltage 115/230V 1800W 50/60Hz Medical-Grade ™ Transformer with full CAN/ES/IEC/EN 60601-1 listing is ideal for protecting sensitive electronic equipment in patient-care vicinities. It can be configured for either step-up voltage, step-down voltage or... [See More]

  • Features: Medical Grade
  • Input Voltage: 115 to 230
  • Operating Frequency: 50 to 60
  • Output Voltage: 115 to 230
Isolator Series Dual-Voltage 115/230V 300W 60601-1 Medical-Grade Isolation Transformer, C14 Inlet, 4 C13 Outlets -- IS300HGDV
from Tripp Lite by Eaton

The IS300HGDV Isolator ® Series Dual-Voltage 115/230V 300W 50/60Hz Medical-Grade ™ Transformer with full CAN/ES/IEC/EN 60601-1 listing is ideal for protecting sensitive electronic equipment in patient-care vicinities. It can be configured for either step-up voltage, step-down voltage or... [See More]

  • Features: Medical Grade
  • Input Voltage: 115 to 230
  • Operating Frequency: 50 to 60
  • Output Voltage: 115 to 230
Isolator Series Dual-Voltage 115/230V 600W 60601-1 Medical-Grade Isolation Transformer, C14 Inlet, 6 C13 Outlets -- IS600HGDV
from Tripp Lite by Eaton

The IS600HGDV Isolator ® Series Dual-Voltage 115/230V 600W 50/60Hz Medical-Grade ™ Transformer with full CAN/ES/IEC/EN 60601-1 listing is ideal for protecting sensitive electronic equipment in patient-care vicinities. It can be configured for either step-up voltage, step-down voltage or... [See More]

  • Features: Medical Grade
  • Input Voltage: 115 to 230
  • Operating Frequency: 50 to 60
  • Output Voltage: 115 to 230