NEMA Enclosure Isolation Transformers

12 Results
UL 480V to 240/120V Transformer Three Phase 480V Step-down Isolation Output Transformer for 120/240V Circuits -- No.62043878899
from Shenzhen Xingkerong Technology Co., Ltd

Home // All Collections // Transformer // ANSI/UL/Transformer [See More]

  • Features: Current Limiting Protection; NEMA Enclosure; Medical Grade; Outdoor Use (optional feature); Waterproof (optional feature)
  • Other Transformer Types / Applications: Three Phase Transformers
  • Winding Turns: Step-Up Transformer; Step-Down Transformer
  • Output Type: AC
UL Buck-Boost Transformer 480v Delta to 277v Single/Three Phase ANSI Power Transformer for North American Business and Industry -- No.62043878897
from Shenzhen Xingkerong Technology Co., Ltd

Home // All Collections // Transformer // UL Buck-Boost Transformer 480v Delta to 277v Single/Three Phase ANSI Power Transformer for North American Business and Industry [See More]

  • Features: Current Limiting Protection; NEMA Enclosure; Medical Grade; Outdoor Use (optional feature); Waterproof (optional feature)
  • Other Transformer Types / Applications: Three Phase Transformers
  • Winding Turns: Step-Up Transformer; Step-Down Transformer
  • Output Type: AC
UL Certified Dry Step up down Isolation Transformer 480V 277V 240V 208V 120V 110V With UL Certification -- No.1601487372016
from Shenzhen Xingkerong Technology Co., Ltd

Home // All Collections // Transformer // UL Certified Dry Step up down Isolation Transformer 480V 277V 240V 208V 120V 110V With UL Certification [See More]

  • Features: Current Limiting Protection; NEMA Enclosure; Medical Grade; Outdoor Use (optional feature)
  • Other Transformer Types / Applications: Three Phase Transformers
  • Winding Turns: Step-Up Transformer; Step-Down Transformer
  • Output Type: AC
UL Listed 480v Delta to 120/240v Single-phase Split Transformer 5kVA 10kVA 15kVA 20kVA 30kVA -- No.1601689676585
from Shenzhen Xingkerong Technology Co., Ltd

Home // All Collections // Transformer // UL Listed 480v Delta to 120/240v Single-phase Split Transformer 5kVA 10kVA 15kVA 20kVA 30kVA [See More]

  • Features: Current Limiting Protection; NEMA Enclosure; Medical Grade; Outdoor Use (optional feature); Waterproof (optional feature)
  • Other Transformer Types / Applications: Three Phase Transformers
  • Winding Turns: Step-Up Transformer; Step-Down Transformer; One to One
  • Output Type: AC
UL Listed 480V Y(480Y/277) to 120/208V Three/Single Transformer 75kVA 100kVA 150kVA -- No.62043878898
from Shenzhen Xingkerong Technology Co., Ltd

Home // All Collections // Transformer // UL Listed ANSI Three/Single Transformer 75kVA 100kVA 150kVA [See More]

  • Features: Current Limiting Protection; NEMA Enclosure; Medical Grade; Outdoor Use (optional feature); Waterproof (optional feature)
  • Other Transformer Types / Applications: Three Phase Transformers
  • Winding Turns: Step-Up Transformer; Step-Down Transformer
  • Output Type: AC
UL Listed 600V Delta to 208Y/120V Transformer With NEMA3R Enclosures for Commercial Power System for Industrial Equipment -- No.1601678722953
from Shenzhen Xingkerong Technology Co., Ltd

Home // All Collections // Transformer // ul transformer 1000kva [See More]

  • Features: Current Limiting Protection; NEMA Enclosure; Medical Grade; Outdoor Use (optional feature); Waterproof (optional feature)
  • Other Transformer Types / Applications: Three Phase Transformers
  • Winding Turns: Step-Up Transformer; Step-Down Transformer
  • Output Type: AC
UL Transformer 1000 KVA Dry Type Distribution Transformer- 208V Delta Primary - 480Y/277 wye-N Secondary - NEMA 1 -- No.1601676467729
from Shenzhen Xingkerong Technology Co., Ltd

Home // All Collections // Transformer // UL Transformer 1000 KVA Dry Type Distribution Transformer- 208V Delta Primary - 480Y/277 wye-N Secondary - NEMA 1 [See More]

  • Features: Current Limiting Protection; NEMA Enclosure; Medical Grade; Outdoor Use (optional feature); Waterproof (optional feature)
  • Other Transformer Types / Applications: Three Phase Transformers
  • Winding Turns: Step-Up Transformer; Step-Down Transformer; One to One (optional feature)
  • Output Type: AC
Dry Type Drive Isolation Transformer -- DTGA002754S
from Hubbell Incorporated

39-1/2 INCH W X 35-1/2 INCH D X 45.6 INCH H SIZE. 3 PHASE(S). AC ADJUSTABLE FREQUENCY MOTOR DRIVE/DC MOTOR DRIVE APPLICATION. FLOOR MOUNTING. NEMA 2 ENCLOSURE. VENTILATED CONSTRUCTION. 275 KVA POWER RATING. 460 V DELTA PRIMARY VOLTAGE. 230 V STAR/133 V SECONDARY VOLTAGE. 275 POWER RATING IN KVA. (2)... [See More]

  • Features: NEMA Enclosure
  • Input Voltage: 460
  • Mounting: Floor Mounted
  • Output Voltage: 133 to 230
Dry Type Drive Isolation Transformer -- DTGA0112S
from Hubbell Incorporated

20.3 INCH W X 9.03 INCH D X 18.86 INCH H SIZE. 3 PHASE(S). AC ADJUSTABLE FREQUENCY MOTOR DRIVE/DC MOTOR DRIVE APPLICATION. FLOOR MOUNTING. NEMA 3R ENCLOSURE. ENCAPSULATED CONSTRUCTION. 11 KVA POWER RATING. 460 V DELTA PRIMARY VOLTAGE. 230 V STAR/133 V SECONDARY VOLTAGE. 11 POWER RATING IN KVA. (1)... [See More]

  • Features: NEMA Enclosure
  • Input Voltage: 460
  • Mounting: Floor Mounted
  • Output Voltage: 133 to 230
Dry Type Drive Isolation Transformer -- DTGA01184S
from Hubbell Incorporated

31.9 INCH W X 26.88 INCH D X 35.9 INCH H SIZE. 3 PHASE(S). AC ADJUSTABLE FREQUENCY MOTOR DRIVE/DC MOTOR DRIVE APPLICATION. FLOOR MOUNTING. NEMA 2 ENCLOSURE. VENTILATED CONSTRUCTION. 118 KVA POWER RATING. 460 V DELTA PRIMARY VOLTAGE. 230 V STAR/133 V SECONDARY VOLTAGE. 118 POWER RATING IN KVA. (2)... [See More]

  • Features: NEMA Enclosure
  • Input Voltage: 460
  • Mounting: Floor Mounted
  • Output Voltage: 133 to 230
Dry Type Drive Isolation Transformer -- DTGA72S
from Hubbell Incorporated

19-1/4 INCH W X 7.37 INCH D X 15.21 INCH H SIZE. 3 PHASE(S). AC ADJUSTABLE FREQUENCY MOTOR DRIVE/DC MOTOR DRIVE APPLICATION. WALL MOUNTING. NEMA 3R ENCLOSURE. ENCAPSULATED CONSTRUCTION. 7.5 KVA POWER RATING. 460 V DELTA PRIMARY VOLTAGE. 230 V STAR/133 V SECONDARY VOLTAGE. 7.5 POWER RATING IN KVA. [See More]

  • Features: NEMA Enclosure
  • Input Voltage: 460
  • Mounting: Wall Mounted
  • Output Voltage: 133 to 230
Dry Type Drive Isolation Transformer -- DTHA0112S
from Hubbell Incorporated

20.3 INCH W X 9.03 INCH D X 18.86 INCH H SIZE. 3 PHASE(S). AC ADJUSTABLE FREQUENCY MOTOR DRIVE/DC MOTOR DRIVE APPLICATION. FLOOR MOUNTING. NEMA 3R ENCLOSURE. ENCAPSULATED CONSTRUCTION. 11 KVA POWER RATING. 575 V DELTA PRIMARY VOLTAGE. 230 V STAR/133 V SECONDARY VOLTAGE. 11 POWER RATING IN KVA. (1)... [See More]

  • Features: NEMA Enclosure
  • Input Voltage: 575
  • Mounting: Floor Mounted
  • Output Voltage: 133 to 230