One to One Isolation Transformers
from Shenzhen Xingkerong Technology Co., Ltd
Home // All Collections // Transformer // 250KVA Step up Down Transformer Price 250 Kva for CNC Factory for Office Building for Shopping Mall [See More]
- Winding Turns: Step-Up Transformer; Step-Down Transformer; One to One
- Output Type: AC
- Other Transformer Types / Applications: Three Phase Transformers
- Mounting: Floor mounted
from Shenzhen Xingkerong Technology Co., Ltd
Home // All Collections // Transformer // Automatic 300KVA 400KVA 500KVA Transformer Price 300 400 500 KVA [See More]
- Winding Turns: Step-Up Transformer; Step-Down Transformer; One to One
- Output Type: AC
- Other Transformer Types / Applications: Three Phase Transformers
- Mounting: Floor mounted
from Shenzhen Xingkerong Technology Co., Ltd
Home // All Collections // Transformer // SINCRON Outdoor 3 Phase Pole Mounted 11KV 33KV 50KVA 100KVA 200KVA 300KVA Oil Immersed Transformer [See More]
- Winding Turns: Step-Up Transformer; Step-Down Transformer; One to One
- Output Type: AC
- Other Transformer Types / Applications: Three Phase Transformers
- Mounting: Floor mounted
from Shenzhen Xingkerong Technology Co., Ltd
Home // All Collections // Transformer // Three Phase Dry Voltages Transformaor 15KVA 10KVA 30KVA 50KVA Step up Transformer 220v to 380v 3 Phase Porwer Price [See More]
- Winding Turns: Step-Up Transformer; Step-Down Transformer; One to One
- Output Type: AC
- Other Transformer Types / Applications: Three Phase Transformers
- Mounting: Floor mounted
from Shenzhen Xingkerong Technology Co., Ltd
Home // All Collections // Transformer // UL Listed 480v Delta to 120/240v Single-phase Split Transformer 5kVA 10kVA 15kVA 20kVA 30kVA [See More]
- Winding Turns: Step-Up Transformer; Step-Down Transformer; One to One
- Output Type: AC
- Other Transformer Types / Applications: Three Phase Transformers
- Mounting: Floor mounted
from Premier Magnetics, Inc.
— Designed for Use with Power Integrations, Inc. TinySwitch Series Off-Line Switcher Controllers —. Designed to meet a Universal Input of 85Vac to 265Vac, 47Hz to 440Hz. Up to 6000Vrms of Isolatio [See More]
- Winding Turns: One to One
- Operating Temperature: 0 to 70
- Mounting: PCB/SMD
- Agency: CSA; IEC; UL
from TEGAM, Inc.
TEGAM's ST transformers are designed to meet the requirements of a wide variety of bridge circuitry, isolation and calibration applications. The ST units can be used to provide a balanced output from an unbalanced source. These transformers may be combined with TEGAM ratio transformers in bridging... [See More]
- Winding Turns: One to One
- Operating Frequency: 50 to 10000
- Output Type: AC
- Input Voltage: 500
from Hengda Electronic Factory
Safe and reliable, small volume, light weight, high efficiency, low magnetic leakage. The dimension and installation method can be adjusted in order to meet the needs of different customers. We have certificates such as UL, CE, RoHS, CESI, ISO9001 and so on. The isolation transformer adopts aluminum... [See More]
- Winding Turns: One to One
- Output Type: AC
- Other Transformer Types / Applications: Toroidal Core
- Mounting: Chassis
from Premier Magnetics, Inc.
Transmit & Receive in a Single SMD Package. Industry Standard SMD Package. 2000Vrms Minimum Isolation Voltage. Extended Temperature Range Versions [See More]
- Winding Turns: One to One
- Operating Temperature: -40 to 85
- Mounting: PCB/SMD
from TEGAM, Inc.
TEGAM's ST transformers are designed to meet the requirements of a wide variety of bridge circuitry, isolation and calibration applications. The ST units can be used to provide a balanced output from an unbalanced source. These transformers may be combined with TEGAM ratio transformers in bridging... [See More]
- Winding Turns: One to One
- Operating Frequency: 50 to 10000
- Output Type: AC
- Input Voltage: 500
from Hengda Electronic Factory
Safe and reliable, small volume, light weight, high efficiency, low magnetic leakage. The dimension and installation method can be adjusted in order to meet the needs of different customers. We have certificates such as UL, CE, RoHS, CESI, ISO9001 and so on. The isolation transformer adopts aluminum... [See More]
- Winding Turns: One to One
- Output Type: AC
- Other Transformer Types / Applications: Toroidal Core
- Mounting: Chassis