Chassis Mount Isolation Transformers
from Shenzhen Xingkerong Technology Co., Ltd
Home // All Collections // Transformer // 1KVA 2KVA 3KVA 4KVA 5KVA Transformer Without box [See More]
- Mounting: Chassis; Floor mounted
- Other Transformer Types / Applications: Three Phase Transformers (optional feature); Single Phase Transformer
- Winding Turns: Step-Up Transformer; Step-Down Transformer
- Output Type: AC
from Triad Magnetics
Triad International Series transformers are constructed with European style split bobbins to meet International safety agency standards. The split bobbin construction reduces interwinding capacitance and eliminates the need for electrostatic shielding. Available in sizes from 5 VA to 56 VA 115 V /... [See More]
- Mounting: Chassis
- Input Voltage: 115 to 230
- Operating Frequency: 50 to 60
- Power Rating (VA): 10
from Shenzhen Xingkerong Technology Co., Ltd
Home // All Collections // Transformer // 3KVA 5KVA 7KVA 10KVA Isolation Three Phase Power Transformer 15KVA 20KVA 30KVA 40KVA 50KVA 60KVA [See More]
- Mounting: Chassis; Floor mounted
- Other Transformer Types / Applications: Three Phase Transformers (optional feature); Single Phase Transformer
- Winding Turns: Step-Up Transformer; Step-Down Transformer
- Output Type: AC
from Triad Magnetics
Triad International Series transformers are constructed with European style split bobbins to meet International safety agency standards. The split bobbin construction reduces interwinding capacitance and eliminates the need for electrostatic shielding. Available in sizes from 5 VA to 56 VA 115 V /... [See More]
- Mounting: Chassis
- Input Voltage: 115 to 230
- Operating Frequency: 50 to 60
- Power Rating (VA): 56
from Airlink Transformers
CM0030170 - Standard Range Toroidal Transformers. 30VA 230v to 110v. Open style with leads. Multitude of primary and secondary voltages. 15VA to 5kVA. Low profile, small size, lightweight transformer. Low level of radiated magnetic field. Double insulated isolating safety transformers. Autowound... [See More]
- Mounting: Chassis
- Input Voltage: 230
- Other Transformer Types / Applications: Toroidal Core
- Output Voltage: 110
from Powertronix Inc.
Dental Transformers are used in medical devices that require improved electrical isolation and helps to reduce leakage current. Our product provides protection to abnormal operating conditions such as over load, over current and improvised cooling, as well as filter power disturbances and noises. [See More]
- Mounting: Chassis; Center Potted with Thru Hole, L Bracket, Customer Defined
- Input Voltage: 120 to 230
- Other Transformer Types / Applications: Single Phase Transformer
- Power Rating (VA): 150 to 600
from Hengda Electronic Factory
Safe and reliable, small volume, light weight, high efficiency, low magnetic leakage. The dimension and installation method can be adjusted in order to meet the needs of different customers. We have certificates such as UL, CE, RoHS, CESI, ISO9001 and so on. The isolation transformer adopts aluminum... [See More]
- Mounting: Chassis
- Other Transformer Types / Applications: Toroidal Core
- Winding Turns: One to One
- Output Type: AC
from Toroid Corp. of Maryland
Wall, chassis, table top and cart installations, aluminum enclosure [See More]
- Mounting: Chassis; Wall Mount
- Output Type: AC
- Other Transformer Types / Applications: Toroidal Core
- Input Voltage: 120
from Schneider Electric
From medium voltage switchgear and arc resistant equipment to energy automation, we deliver specific solutions for data centers, commercial and industrial buildings, water/wastewater, healthcare, utilities, oil and gas, and mining, covering all power distribution needs for energy management. [See More]
- Mounting: Chassis; Pad-Mounted
- Output Type: AC; DC
- Other Transformer Types / Applications: Three Phase Transformers; Single Phase Transformer
- Input Voltage: 230 to 69000
from Airlink Transformers
CM0120112 - Standard Range Toroidal Transformers. 120VA 230v to 1x12v. Open style with leads. Multitude of primary and secondary voltages. 15VA to 5kVA. Low profile, small size, lightweight transformer. Low level of radiated magnetic field. Double insulated isolating safety transformers. Autowound... [See More]
- Mounting: Chassis
- Input Voltage: 230
- Other Transformer Types / Applications: Toroidal Core
- Output Voltage: 12
from Hengda Electronic Factory
Safe and reliable, small volume, light weight, high efficiency, low magnetic leakage. The dimension and installation method can be adjusted in order to meet the needs of different customers. We have certificates such as UL, CE, RoHS, CESI, ISO9001 and so on. The isolation transformer adopts aluminum... [See More]
- Mounting: Chassis
- Other Transformer Types / Applications: Toroidal Core
- Winding Turns: One to One
- Output Type: AC
from Airlink Transformers
CM2000170 - Standard Range Toroidal Transformers. 2000VA 230v to 110v. Open style with leads. Multitude of primary and secondary voltages. 15VA to 5kVA. Low profile, small size, lightweight transformer. Low level of radiated magnetic field. Double insulated isolating safety transformers. Autowound... [See More]
- Mounting: Chassis
- Input Voltage: 230
- Other Transformer Types / Applications: Toroidal Core
- Output Voltage: 110
from Hengda Electronic Factory
Safe and reliable, small volume, light weight, high efficiency, low magnetic leakage. The dimension and installation method can be adjusted in order to meet the needs of different customers. We have certificates such as UL, CE, RoHS, CESI, ISO9001 and so on. The isolation transformer adopts aluminum... [See More]
- Mounting: Chassis
- Other Transformer Types / Applications: Toroidal Core
- Winding Turns: Step-Down Transformer
- Output Type: AC
from Hengda Electronic Factory
Safe and reliable, small volume, light weight, high efficiency, low magnetic leakage. The dimension and installation method can be adjusted in order to meet the needs of different customers. We have certificates such as UL, CE, RoHS, CESI, ISO9001 and so on. The isolation transformer adopts aluminum... [See More]
- Mounting: Chassis
- Other Transformer Types / Applications: Toroidal Core
- Winding Turns: Step-Down Transformer
- Output Type: AC
from Hengda Electronic Factory
Safe and reliable, small volume, light weight, high efficiency, low magnetic leakage. The dimension and installation method can be adjusted in order to meet the needs of different customers. We have certificates such as UL, CE, RoHS, CESI, ISO9001 and so on. The isolation transformer adopts aluminum... [See More]
- Mounting: Chassis
- Other Transformer Types / Applications: Toroidal Core
- Winding Turns: Step-Down Transformer
- Output Type: AC